Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M5A88-V EVO AMD 880G Socket AM3 ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5A88-V EVO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5A88-V EVO
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11818
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 09 Dec 2017 15:31:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS M5A88-V EVO AMD 880G Socket AM3 ATX motherboard :
The short editorial description of ASUS M5A88-V EVO AMD 880G Socket AM3 ATX motherboard

M5A88-V EVO, AM3+ CPU, TPU & EPU, iGPU
More>>>

ASUS M5A88-V EVO AMD 880G Socket AM3 ATX motherboard:
The official marketing text of ASUS M5A88-V EVO AMD 880G Socket AM3 ATX motherboard as supplied by the manufacturer
M5A88-V EVO
Maximized performance & energy optimization with Dual Intelligent Processors

- AM3+ CPU Support Ready
- Dual Intelligent Processors - TPU & EPU
- Core Unlocker - Unlock the Potential, Turbocharge your Performance!
- GPU Boost Instant - iGPU Level Up!
- Turbo Unlocker - On demand real-time system tuning
Short summary description ASUS M5A88-V EVO AMD 880G Socket AM3 ATX motherboard:
This short summary of the ASUS M5A88-V EVO AMD 880G Socket AM3 ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS M5A88-V EVO, 1066,1333,1600,1866 MHz, Dual, 16 GB, AMD, Athlon II Dual-Core,Phenom II Dual-Core Mobile,Sempron, Socket AM3
Long summary description ASUS M5A88-V EVO AMD 880G Socket AM3 ATX motherboard :

ASUS M5A88-V EVO. Supported memory clock speeds: 1066,1333,1600,1866 MHz, Memory channels: Dual, Maximum internal memory: 16 GB. Processor family: AMD, Compatible processor series: Athlon II Dual-Core,Phenom II Dual-Core Mobile,Sempron, Processor socket: Socket AM3. Networking features: 10/100/1000 Mbit/s, LAN controller: Realtek RTL8111E, Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard chipset: AMD 880G, Motherboard form factor: ATX. Maximum graphics adapter memory: 1024 MB, Parallel processing technology support: Hybrid CrossFireX, Graphics adapter: Radeon HD 4250

This is an auto-generated long summary of ASUS M5A88-V EVO AMD 880G Socket AM3 ATX motherboard based on the first three specs of the first five spec groups.
Memory
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
1066,1333,1600,1866 MHz
Number of memory slots
4
Memory channels
Dual
Maximum internal memory
The maximum internal memory which is available in the product.
16 GB
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD
Compatible processor series *
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Athlon II Dual-Core,Phenom II Dual-Core Mobile,Sempron
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket AM3
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5.2 GT/s
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
8
Number of SATA connectors
5
S/PDIF out connector
Yes
CPU fan connector
Yes
Number of COM connectors
1
ATX Power connector (24-pin)
Yes
Number of chassis fan connectors
1
Number of IEEE1394 connectors
1
Front panel audio connector
Yes
Power fan connector
Yes
EPS power connector (8-pin)
Yes
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
eSATA ports quantity *
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
6
Networking
Networking features
10/100/1000 Mbit/s
LAN controller
Realtek RTL8111E
Ethernet interface type
Gigabit Ethernet
Performance
Component for *
What this product is used as a part of (component for).
PC
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
AMD 880G
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 10, JBOD
Audio system
System used to play music or speech.
Realtek ALC 892
Motherboard southbridge
AMD SB850
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
1024 MB
Parallel processing technology support
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Hybrid CrossFireX
Graphics adapter
Radeon HD 4250
Graphics adapter family
AMD
On-board graphics adapter
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
3
PCI Express slots version
2.0
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
BIOS memory size
16 MB
ACPI version
2.0a
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
244 mm
Packaging content
Cables included
SATA
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
OEM
Drivers included
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version.
WOL PME, WOR PME, WOR Ring, PXE
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09
Testseek has collected 1 expert review for ASUS M5A88-V EVO motherboard but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
France 1 distributor(s)
X