Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M5A78L LE AMD 760G Socket AM3 ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5A78L LE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5A78L LE
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16644
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 15:31:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS M5A78L LE AMD 760G Socket AM3 ATX motherboard :
The short editorial description of ASUS M5A78L LE AMD 760G Socket AM3 ATX motherboard

M5A78L LE, DDR3 2000 + EPU AM3+
More>>>

ASUS M5A78L LE AMD 760G Socket AM3 ATX motherboard:
The official marketing text of ASUS M5A78L LE AMD 760G Socket AM3 ATX motherboard as supplied by the manufacturer
M5A78L LE
DDR3 2000 (O.C.) Motherboard with EPU power optimization on AM3+ Platform

- AM3+ CPU Support Ready
- Turbo Key- Touch-n-Boost!
- ASUS EPU- System Level Energy Saving
- Anti_Surge- Full-time Power Guardian-Make System Free From Risk
- Core Unlocker- Unlock true Core performance intelligently
Short summary description ASUS M5A78L LE AMD 760G Socket AM3 ATX motherboard:
This short summary of the ASUS M5A78L LE AMD 760G Socket AM3 ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS M5A78L LE, 1066,1333,1600,1800,1866 MHz, Dual, 16 GB, AMD, Athlon II Dual-Core,Phenom II Dual-Core Mobile,Sempron, Socket AM3
Long summary description ASUS M5A78L LE AMD 760G Socket AM3 ATX motherboard :

ASUS M5A78L LE. Supported memory clock speeds: 1066,1333,1600,1800,1866 MHz, Memory channels: Dual, Maximum internal memory: 16 GB. Processor family: AMD, Compatible processor series: Athlon II Dual-Core,Phenom II Dual-Core Mobile,Sempron, Processor socket: Socket AM3. Networking features: 10/100/1000 Mbit/s, LAN controller: Realtek RTL8111E, Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard chipset: AMD 760G, Motherboard form factor: ATX. BIOS type: AMI, BIOS memory size: 16 MB, ACPI version: 2.0a

This is an auto-generated long summary of ASUS M5A78L LE AMD 760G Socket AM3 ATX motherboard based on the first three specs of the first five spec groups.
Memory
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
1066,1333,1600,1800,1866 MHz
Number of memory slots
4
Memory channels
Dual
Maximum internal memory
The maximum internal memory which is available in the product.
16 GB
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD
Compatible processor series *
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Athlon II Dual-Core,Phenom II Dual-Core Mobile,Sempron
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket AM3
Maximum number of SMP processors
1
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5.2 GT/s
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
6
Number of SATA III connectors *
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
6
Number of SATA connectors
6
S/PDIF out connector
Yes
CPU fan connector
Yes
ATX Power connector (24-pin)
Yes
Number of chassis fan connectors
1
Front panel audio connector
Yes
Peripheral (Molex) power connectors (4-pin)
White 4-pinned connector used to connect a peripheral to the power supply.
1
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Back panel I/O ports
COM ports quantity
1
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
3
Networking
Networking features
10/100/1000 Mbit/s
LAN controller
Realtek RTL8111E
Ethernet interface type
Gigabit Ethernet
Performance
Component for *
What this product is used as a part of (component for).
PC
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
AMD 760G
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 10, JBOD
Audio system
System used to play music or speech.
Realtek ALC 887
Motherboard southbridge
AMD SB710
Graphics
Parallel processing technology support
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
3
PCI Express slots version
2.0
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
BIOS memory size
16 MB
ACPI version
2.0a
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
203 mm
Packaging content
Cables included
SATA
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
OEM
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
0%
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
X