ASUS M51SN-AS023C, FR, Intel® Core™2 Duo, 2.5 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 3 GB, 250 GB
ASUS M51SN-AS023C, FR. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg