Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M3N78-EH motherboard Socket AM2 ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3N78-EH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M3N78-EH
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10201
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS M3N78-EH motherboard Socket AM2 ATX :
The short editorial description of ASUS M3N78-EH motherboard Socket AM2 ATX

M3N78-EH - AMD Socket AM2+ / AM2, NVIDIA GeForce 8200, DDR2 1066/800/667/533, Phy Gigabit LAN, Realtek® ALC883, ATX
More>>>
ASUS M3N78-EH motherboard Socket AM2 ATX:
The official marketing text of ASUS M3N78-EH motherboard Socket AM2 ATX as supplied by the manufacturer

Supports AMD Socket AM2+/AM2 for Phenom FX/Phenom/ Athlon 64 X2 / Athlon 64 FX / Athlon 64 / Sempron / AM2+
The motherboard supports AMD socket AM2+/AM2 for Phenom FX/Phenom/Athlon 64/ Sempron/Athlon 64 X2/ Athlon 64 FX/ processors with 2MB / 1MB / 512KB L2 cache, which is based on 64-bit architecture. It features 5200 MT/s HyperTransport3.0 Bus, dual-channel un-buffered DDR2 1066 memory support and AMD Cool ´n´ Quiet! Technology.

Hybrid SLI
Hybrid SLI™ technology is a unique hybrid multi-GPU technology built upon NVIDIA. Hybrid SLI technology today includes two primary features: GeForce Boost and HybridPower™. GeForece Boost turbo-charges performance of NVIDIA discrete graphics cards when combined with this series motherboard GPUs. HybridPower™ unleashes graphics performance when needed and enables low-power operation when performance is not needed. You can switch from the discrete GeForce GPU(s) to the motherboard GPU for a quiet, low power PC experience.

HyperTransport 3.0 Support
Provides 2.6 times more bandwidth than HT1.0 that radically improves system efficiency for a smoother, faster computing environment.

AMD Cool ´n´ Quiet! Technology
M3N78-EMH HDMI supports AMD Cool ´n´ Quiet! Technology, which monitors system operation and automatically adjusts CPU voltage and frequency for a cool and quiet environment.

64-bit CPU support
64-bit computing, the next generation technology to replace the current 32-bit architecture, delivers advanced system performance, faster memory access and increased productivity. This motherboard provides excellent compatibility and flexibility by supporting either 64-bit or 32-bit architecture.

NVIDIA® GeForce™ 8200
NVIDIA GeForce 8200 offers the latest support of Hybrid SLI Technology, DirectX10 graphics features, HD video playback with HDMI/DVI output. It also supports HyperTransport™ 3.0 interface, PCI Express™ 2.0 bus architecture, Serial ATA 3 Gb/s devices and is optimized with AMD’s latest AM2+ and multi-core CPUs to provide excellent system performance.

HDMI™ Interface
HDMI (High-Definition Multimedia Interface) is the first and only industry-supported, uncompressed, all digital audio and video interface via a single cable and is HDCP compliant allowing playback of HD DVD, Blu-ray Disc and other protected content.

DVI Interface
DVI (Digital Visual Interface) provides high visual quality of digital display devices such as LCD monitors.

NVIDIA® PureVideo™ HD Technology
PureVideo HD technology is the core of a complete Blu-ray or HD DVD movie solution, featuring hardware acceleration, post-processing, HDCP circuitry, and integration with leading HD movie software players.

Dual DDR2 1066
This motherboard is the first AMD® platform with native DDR2 1066 support. It provides faster data transfer rate and more bandwidth to increase memory data transfer rate and computing efficiency, enhancing system performance in 3D graphics and other memory demanding applications.

PCI Express Architecture
PCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 4 times higher than that of AGP 8X interface, PCI Express x16 bus performs much better in applications such as 3D gaming.

Serial ATA 3Gb/s
This motherboard supports next-generation SATA hard drives based on the new SATA 3Gb/s storage specification. The onboard SB700 southbridge allows RAID 0, RAID 1,RAID 10 configurations for six SATA connectors.

Gigabit LAN
The on-board LAN controller is a highly integrated GbLAN controller. It is enhanced with an ACPI management function to provide efficient power management for advanced operating systems.

High Definition Audio
Enjoy high-quality sound system on your PC! The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-detect feature,which automatically detects and identifies what types of peripherals are plugged into the audio I/O jacks and notifies users of inappropriate connection, meaning there will be no more confusion of Line-in, Line-out and Mic jacks.

ASUS Q-Fan
ASUS Q-Fan technology intelligently adjusts CPU fan speeds according to system loading to ensure quiet, cool and efficient operation.

Max. 12 USB 2.0 ports
USB 2.0 is the latest connectivity standard for next generation components and peripherals. Backwards compatible with current USB 1.1 peripherals, USB 2.0 delivers transfer speeds up to 40 times faster at 480Mb/s, for easy connectivity and ultra-fast data transfers.

ASUS CrashFree BIOS3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

ASUS EZ Flash2
With ASUS EZ Flash, you can update BIOS before entering operating system. No more DOS-based flash utility and bootable diskette required.

C.P.R.(CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.

MyLogo2
Personalize your system with customizable boot logo You can convert your favorite photo into a 256-color boot logo for a more colorful and vivid image on your screen.

GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS M3N78-EH motherboard Socket AM2 ATX:
This short summary of the ASUS M3N78-EH motherboard Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M3N78-EH, AMD, Socket AM2, 8 GB, 0,1,5,10,JBOD, ATX, 7.1 channels

Long summary description ASUS M3N78-EH motherboard Socket AM2 ATX:
This is an auto-generated long summary of ASUS M3N78-EH motherboard Socket AM2 ATX based on the first three specs of the first five spec groups.

ASUS M3N78-EH. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0,1,5,10,JBOD. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. BIOS memory size: 64 Mbit

Processor
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket AM2
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Non-ECC
Yes
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1,5,10,JBOD
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
4
Number of SATA connectors
6
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Internal I/O
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio chip
Realtek ALC883
Power source type
What the power source is.
ATX
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Vista/XP
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
236 mm
Other features
Floppy disk drive connector
Yes
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version.
WfM 2.0, DMI 2.0, WOL/WOR @ PME, WOR @ Ring, PME Wake Up
Customer service details
X