location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoPC M32BF-UK002T PC AMD A10 A10-7800 12 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoPC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M32BF-UK002T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M32BF-UK002T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900165951
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VivoPC M32BF-UK002T PC AMD A10 A10-7800 12 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - AMD A10 A10-7800 3.5 GHz
  • - 12 GB DDR3-SDRAM
  • - 2 TB Hybrid-HDD DVD-RW Card reader integrated
  • - NVIDIA® GeForce® GT 710 AMD Radeon R7
  • - Ethernet LAN Wi-Fi 5 (802.11ac)
  • - Windows 10 Home
Long product name ASUS VivoPC M32BF-UK002T PC AMD A10 A10-7800 12 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black :
The long product name of ASUS VivoPC M32BF-UK002T PC AMD A10 A10-7800 12 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A10-7800, 12GB RAM, 2TB + 8GB SSHD, DVD, WLAN 802.11, Windows 10
More>>>
ASUS VivoPC M32BF-UK002T PC AMD A10 A10-7800 12 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black:
The official description of ASUS VivoPC M32BF-UK002T PC AMD A10 A10-7800 12 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Perfect Home Computer
ASUS M32 desktop PC performs everything from your daily tasks to playing 4K Ultra HD video with enhanced energy efficiency. Multitask with several apps at once thanks to the latest AMD processor. Power visually demanding programs with discrete NVIDIA and AMD graphics. Whatever you choose to do, M32 makes it happen with unique optimization for increased performance or energy savings when you need it.

Upcompromising Performance
Faster, smarter and more spleasing to the ear

The power to amaze
With the latest AMD processor compatible with FM2+ platform, experience new levels of multitasking performance to do more of what you love, whether it’s online shopping, writing blogs or piecing together last summer’s vacation videos.

Advanced graphics
M32 desktop PC features discrete NVIDIA graphics card that delivers twice the performance of the previous generation. Watch up to 4K Ultra HD video and enjoy smoother visuals and more responsiveness when playing the latest games.

Cool, quiet operation
Giving you reliability with convenience, M32 desktop PC monitors internal temperatures and intelligently adjusts fan speed to ensure efficient cooling while staying under 25dB of sound at idle—quieter than a library.

Music to your ears
M32 desktop PC features ASUS SonicMaster audio technology along with MaxxAudio® from Waves combined to give you finely-tuned surround sound for games and movies through your speakers or headphones.

Sound for each occasion
ASUS AudioWizard is a pre-loaded app with 5 selectable point-and-click audio settings for music, movies, games, voice recording and speech. Each designed to cater to your media preferences.

Ports and Connections
Advanced super speed I/O together with latest technology
to comprehend all your needs

Access your data anywhere, anytime
With 100GB of free ASUS WebStorage1, keep your data safe in the cloud and access it anywhere you have an internet connect. What’s more, easily share photos and videos with your family and friends through an ASUS WebStorage generated URL link.

All-around connectivity
M32 comes with all the connectivity options you need. Supersize entertainment via HDMI to an HDTV when watching movies or videos. Transfer data up to 10 times faster and charge compatible devices up to 50% faster with Ai Charger SuperSpeed USB 3.0 even with the PC off2.

Industry-lading Reliability and Quality
Quality you can trust

Desktop PC leading Choice
Leading in satisfaction with reliability

Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users rank ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others. Additionally, PC Mag has recognized ASUS as the leading brand of choice with their Reader's Choice award3.

Stringently quality tests
M32 is subjected to a series of rigorous noise, vibration, drop and thermal shock tests to ensure it meets and exceeds industry standards to give you unbeatable reliability.

Featuring the best motherboards
With over 465 million motherboards shipped in the past 24 years, rest assure that your M32 features the finest and most innovative motherboard available for responsive performance and time-tested reliability.

Short summary description ASUS VivoPC M32BF-UK002T PC AMD A10 A10-7800 12 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black:
This short summary of the ASUS VivoPC M32BF-UK002T PC AMD A10 A10-7800 12 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoPC M32BF-UK002T, 3.5 GHz, AMD A10, 12 GB, 2 TB, DVD-RW, Windows 10 Home

Long summary description ASUS VivoPC M32BF-UK002T PC AMD A10 A10-7800 12 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black:
This is an auto-generated long summary of ASUS VivoPC M32BF-UK002T PC AMD A10 A10-7800 12 GB DDR3-SDRAM 2 TB Hybrid-HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Black based on the first three specs of the first five spec groups.

ASUS VivoPC M32BF-UK002T. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: Hybrid-HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: NVIDIA® GeForce® GT 710. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD A10
Processor model *
A10-7800
Processor cores
4
Processor threads
4
Processor boost frequency
3.9 GHz
Processor frequency *
3.5 GHz
Processor cache
4 MB
Number of processors installed
1
Memory
Internal memory *
12 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
2 TB
Storage media *
Hybrid-HDD
Optical drive type *
DVD-RW
Hybrid-HDD cache type
SSD
Hybrid-HDD capacity
2 TB
Hybrid-HDD cache memory
8 GB
HDD size
3.5"
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, Memory Stick (MS), MMC, MS PRO, xD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 710
On-board graphics card family
AMD Radeon R7
On-board graphics card model *
AMD Radeon R7
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Tower
Product colour *
Black
Performance
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Certificates
Certification
BSMI/CB/CE/CCC
Weight & dimensions
Width *
176 mm
Depth *
408.5 mm
Height *
380 mm
Weight *
11.3 kg
Package width
235 mm
Package depth
514 mm
Package height
496 mm
Packaging content
Display included *
No
Manual
Yes
Other features
Optical drives quantity
1
Country Distributor
United Kingdom 1 distributor(s)