Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M2N32-SLI Deluxe Socket AM2 ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2N32-SLI Deluxe
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2N32-SLIDELUXE show
Show alternative article codes used in the online market place
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16418
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS M2N32-SLI Deluxe Socket AM2 ATX :
The short editorial description of ASUS M2N32-SLI Deluxe Socket AM2 ATX

M2N32-SLI Deluxe
More>>>
ASUS M2N32-SLI Deluxe Socket AM2 ATX:
The official marketing text of ASUS M2N32-SLI Deluxe Socket AM2 ATX as supplied by the manufacturer

Built for Enthusiasts
The M2N32-SLI Deluxe supports dual PCI Express x16 slots running at full speed to liberate graphics cards from the narrow bandwidth platform of x8 speed only. With ASUS innovative AI Lifestylestyle features, such as AI Gear, 8-Phase Power Design, Stack Cool2 and special designed heat-pipe, the M2N32-SLI Deluxe brings you quiet and peaceful computing. This motherboard also bundles an unique Array Microphone and wireless AP function to satisfy the demand in digital life. Together with extreme over-clocking capability, you can easily enjoy faster graphics performance and higher video quality today, and be ready for the even more demanding tasks of tomorrow!

ASUS AI Lifestylestyle
AI Lifestylestyle Series motherboards bring lifestyle and personal computing together. They provide better system performance for graphics-intensive applications such as 3D games and deliver cutting-edge audio features that dramatically enhance the quality of voice signal. Thoughtful design further allows quick and easy system setup. To create a peaceful environment, several new and improved innovations are included to reduce noise and temperature. Don't change your way of life for a computer. Instead let the ASUS Lifestyle Series improve the quality of your life.

AI Gear
To balance both system performance and quietness, AI Gear allows users to choose from profiles to adjust CPU frequency and vCore voltage, minimizing system noise and power consumption. Users can real-time change the mode under operating system to suit their needs.

AI Nap
With AI Nap, users can instantly snooze your PC without terminating the tasks. System will continue operating at minimum power and noise when user is temporarily away. It keeps downloading files or running applications in quietest state while you're sleeping. Simply click keyboard or mouse, you can swiftly wake up the system in few seconds.

Advanced Thermal Design
ASUS has devoted special efforts to address the thermal issues across the motherboard, and most notably the areas that reside the CPU, power, Northbridge and Southbridge.

Supports AMD Socket AM2 Athlon 64 X2/Athlon 64 FX/Athlon 64/Sempron
The M2N32-SLI Deluxe supports AMD socket AM2 single-core Athlon 64/Sempron and dual-core Athlon 64 X2/Athlon 64 FX processors with 2MB/1MB/512KB L2 cache, which is based on 64-bit architecture. It features 2000/1600 MT/s HyperTransport Bus, dual-channel un-buffered DDR2 800 memory support and AMD Cool 'n' Quiet! Technology.

Dual-Core CPU
The advanced processing technology contains two physical CPU cores with individually dedicated L2 caches to satisfy the rising demand for more powerful processing capability.

Dual-Channel DDR2 800
DDR2 is the next generation memory technology to replace the current DDR. With the highest speed up to 800MHz, DDR2 memory provides great performance for 3D graphics and other memory demanding applications.

NVIDIA nForce® 590 SLI™ (NVIDIA LinkBoost™ certified)
NVIDIA nForce® 590 SLI™ media and communications processors (MCPs) deliver the tools and performance PC enthusiasts demand. When combined with select NVIDIA GeForce graphics cards and other system components, you get automatic access to faster bus speeds. Ready for system overclocking and greater data throughput.

AI Clock Skew
AI Clock Skew automatically skews the memory clock signal timing, thus improving memory overclocking capability by 10 to 15%, depending on the memory features when users overclock memory frequency. Users can easily enjoy better memory overclocking without strenuously fine-tuning the clock signal timing. For professional users, they can still adjust each memory channel's clock signal separately to reach the highest memory frequency.

ASUS O.C. Profile
The motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users freedom to share and distribute their favorite overclocking settings.

PEG Link
This latest technology, PEG (PCI Express Graphics) Link Mode, is a unique feature that enables users to boost graphics card performance for superior video quality. PEG Link allows users to raise GPU and VGA memory throughput via the motherboard BIOS the same way system bus and memory bus are tweaked. PEG Link Mode enables powerful video performance on DX8 and DX9 applications. ASUS engineers carefully fine-tuned the parameters for every single PCI-Express card to provide system stability during high-speed graphics operation.

ASUS Q-Connector
The ASUS Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate.

ASUS CrashFree BIOS 3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

ASUS EZ Flash 2
EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

Short summary description ASUS M2N32-SLI Deluxe Socket AM2 ATX:
This short summary of the ASUS M2N32-SLI Deluxe Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M2N32-SLI Deluxe, AMD, Socket AM2, 8 GB, 0,1,0+1,5,JBOD, Dual Gigabit LAN, ATX

Long summary description ASUS M2N32-SLI Deluxe Socket AM2 ATX:
This is an auto-generated long summary of ASUS M2N32-SLI Deluxe Socket AM2 ATX based on the first three specs of the first five spec groups.

ASUS M2N32-SLI Deluxe. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0,1,0+1,5,JBOD. Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B

Processor
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket AM2
Maximum number of SMP processors
1
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Non-ECC
Yes
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1,0+1,5,JBOD
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
7
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
4
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
eSATA ports quantity *
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Rear panel I/O ports
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
COM ports quantity
1
Network
Networking features
Dual Gigabit LAN
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio chip
ADI AD1988B
Power source type
What the power source is.
ATX
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
245 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers ASUS PC Probe II ASUS Update ASUS AI Booster NVIDIA MediaShield RAID Anti-virus (OEM)
Other features
Floppy disk drive connector
Yes
Azalia Digital Header (ADH) connector
1
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version.
WOL PME, WOR PME, Chasis Intrusion, PXE
RAID controller type
Silicon Image 3132 SATA
Special features
AMD Cool 'n' Quiet AMD Live! Ready AI Nap AI Gear ASUS Crystal Sound ASUS Music Alarm ASUS MyLogo3 ASUS EZ DIY
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
2x PCI Express x16 1x PCI Express x4 1x PCI Express x1 2x PCI 2.2
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:06:21
Uk has collected 13 expert reviews for ASUS M2N32-SLI Deluxe motherboard Socket AM2 ATX and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:06:21
Nl heeft 13 proffesionele recensies verzameld voor ASUS M2N32-SLI Deluxe moederbord Socket AM2 ATX. Het gemiddelde van deze proffesionele recensies is 92 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:06:21
Fr a recueilli 13 avis d’experts pour ASUS M2N32-SLI Deluxe carte mère Prise AM2 ATX et la note moyenne est de 92 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:06:21
De hat 13 Expertenmeinungen über ASUS M2N32-SLI Deluxe Motherboard Socket AM2 ATX eingeholt. Das duchschnittliche Epertenrating ist 92 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:06:21
Testseek ha raccolto 13 recensioni da parte di esperti per ASUS M2N32-SLI Deluxe scheda madre Presa elettrica AM2 ATX e la valutazione media da parte degli esperti è di 92 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:06:21
Es ha coleccionado 13 opiniones de expertos para ASUS M2N32-SLI Deluxe placa base Socket AM2 ATX y la calificación media es 92 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:06:21
Dk har samlet 13 ekspertanmeldelser for ASUS M2N32-SLI Deluxe bundkort Sokkel AM2 ATX og den gennemsnitlige ekspertbedømmelse er 92 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:06:21
Se har samlat in 13 experttester för ASUS M2N32-SLI Deluxe moderkort Socket AM2 ATX och det genomsnittliga betyget är 92 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
92%
Source Review comments Score
techradar.com
Updated:
2011-09-25 16:05:52
The nForce 590 SLI is Nvidias flagship chipset, boasting several features that will appeal to both gamers and anyone tempted to play around with voltages and frequencies at a low level. There are also enough extras in the M2N32 package, such as the wi...
Good Plenty of features, Easily accessible...
Bad Cooling fins a little large...
Bottom line The nForce 590 SLI is Nvidias flagship chipset, boasting several features that will appeal to both gamers and anyone tempted to play around with voltages and frequencies at a low level. There are also enough extras in the M2N32 package, such as the wi...
90%
alphr.com
Updated:
2011-09-25 16:06:21
Upgrade to an AM2 Athlon 64 system now Picture 3 With promises of 35W Athlon 64 desktop CPUs, RAM speeds of up to 1,066MHz and the awesome FX-62, the new socket from AMD should appeal to everyone. And with prices ranging from £43 to £116, theres a bo...
100%
HEXUS.net
Updated:
2016-12-27 15:28:31
Socket AM2 has seen AMD transition smoothly from trusty old DDR RAM to the newer (but not exactly greenhorn) DDR2. With AMD recently unleashing Socket F on the server and workstation market, and with partners quick to announce Socket F products, that...
Bottom line Both the ASUS CROSSHAIR and M2N32-SLI Deluxe Wireless Edition have feature sets that are beyond large. Theyre one step short of making you breakfast in bed. However, with that territory comes a lot to go wrong, and so some of it did. The sound driver...
0%
phoronix.com
Updated:
2011-09-25 16:05:24
Last year when reviewing the ASUS M2N32-SLI Deluxe WiFi motherboard we had awarded it our Phoronix Editors Choice Award for its excellent design, features, and Linux compatibility. When testing this motherboard again we remain incredibly pleased by t...
0%
legitreviews.com
Updated:
2011-09-25 16:05:28
Asus has typically been a company that has come out with boards very quickly after the launch of a new socket or chipset. They have also been very popular with the enthusiast crowd, and for good reason. Asus has a reputation of producing quality m...
Bottom line There is not much more to say! Asus has a great board here, and anyone that is in the market for a board with plenty of features, a great bundle, and the ability to overclock like crazy certainly needs to take a look at this board. What more could yo...
0%
tomshardware.com
Updated:
2011-09-25 16:05:32
The wow factor plays a big part in the latest crop of premium feature-packed AM2 boards. We look at eight of the hottest.
0%
hardwareunboxed.com
Updated:
2011-09-25 16:05:41
The latest NVIDIA nForce 500 chipset series hosts an impressive range of features while offering end-users exceptionally good performance. Those looking for the ultimate AMD experience combined with a touch of SLI technology, will benefit greatly from...
Bottom line There is much to be said about the ASUS M2N32-SLI Deluxe motherboard and also the nForce 590 SLI chipset. First let’s talk chipsets; the nForce 570 SLI/Ultra versions seem to have been deliberately crippled to make the much more expensive 590 SLI op...
0%
techspot.com
Updated:
2011-09-25 16:05:56
Much of my time over the past month has been spent testing the new AM2 Athlon64 and Sempron processors from AMD. During this time I have not only tested these new processors, but also the supporting motherboards and chipsets. Initial testing was done o...
Bottom line There is much to be said about the ASUS M2N32-SLI Deluxe motherboard and also the nForce 590 SLI chipset. First let’s talk chipsets; the nForce 570 SLI/Ultra versions seem to have been deliberately crippled to make the much more expensive 590 SLI opti...
0%
pcstats.com
Updated:
2011-09-25 16:06:05
The Asus M2N32-SLI Deluxe is one of the first Socket AM2 motherboards to make it into the PCSTATS labs, and its one motherboard with a lot of expectations attached.
86%
neoseeker.com
Updated:
2011-09-25 16:06:09
With the recent unveiling of AMDs Socket AM2 platform, we are starting to see a barrage of new motherboards popping up all over the place. NVIDIA was the first to join the AM2 fray with their nForce 5XX series chipsets, and were seeing the results of...
0%
hardwaresecrets.com
Updated:
2011-09-25 16:06:17
Our review of ASUS M2N32-SLI De Luxe, the most high-end socket AM2 motherboard from ASUS based on nVidia nForce 590 SLI chipset, which supports SLI technology, targeted to the new Athlon 64 CPUs supporting DDR2 memory.
0%
virtual-hideout.net
Updated:
2014-01-19 01:21:23
Ok I know I said I wasnt going to review the ASUS M2N32-SLI Deluxe (wireless edition) motherboard when I wrote my AM2 overclocking article. However, I just couldnt help myself because this board is quite simply the most feature packed motherboa...
Bottom line I know, not youre standard review with 9 pages of benchmarks using programs you either cant afford, never heard of, or will never use anyway. Sorry about that :) I told you this would be a unique review using real world "this is my main rig" theor...
0%
hardwarezone.com.sg
Updated:
2014-01-19 01:21:23
Whether its due to the precedence set by the A8N32-SLI Deluxe or just because its one of the first few Socket AM2 motherboards to have surfaced through the rumor mill before, the ASUS M2NSLI-32 Deluxe has generated quite a lot of hype. We...
90%
Show all
Customer service details
X