Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M2N32 WS Professional Socket AM2 ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2N32 WS Professional
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2N32 WS PRO show
Show alternative article codes used in the online market place
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24638
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS M2N32 WS Professional Socket AM2 ATX :
The short editorial description of ASUS M2N32 WS Professional Socket AM2 ATX

M2N32 WS Professional
More>>>
ASUS M2N32 WS Professional Socket AM2 ATX:
The official marketing text of ASUS M2N32 WS Professional Socket AM2 ATX as supplied by the manufacturer

Main Station Series
The Main Station Series is the ideal foundation for a powerful workstation. It delivers awesome power, dependable performance and unparallel I/O scalability for the most demanding tasks and future upgrades. With the incorporation of ASUS Intelligence (AI) Technology, the Main Station Series intelligently reduces operation noise and dissipates heat through advanced and environmentally friendly methods to accommodate user needs. Don't change yourself for a computer. Instead, Let the Main Station Series improve the quality of your work and your life.

Supports AMD Socket AM2 Athlon 64 X2/Athlon 64 FX/Athlon 64/Sempron
The M2N32 WS Professional supports AMD socket AM2• dual-core Athlon 64 FX/Athlon 64 X2 and single-core Athlon 64/Sempron processors with 2MB/1MB/512KB L2 cache, which is based on 64-bit architecture. It features 2000/1600 MT/s HyperTransport Bus, dual-channel un-buffered DDR2 800 memory support and AMD Cool 'n' Quiet! Technology.

Dual-Core CPU
The advanced processing technology contains two physical CPU cores with individually dedicated L2 caches to satisfy the rising demand for more powerful processing capability.

Dual-Channel DDR2 800
DDR2 is the next generation memory technology to replace the current DDR. With the highest speed up to 800MHz, DDR2 memory provides great performance for 3D graphics and other memory demanding applications.

NVIDIA nForce® 590 SLI™ (NVIDIA LinkBoost™ certified)
NVIDIA nForce® 590 SLI™ media and communications processors (MCPs) deliver the tools and performance PC enthusiasts demand. When combined with select NVIDIA GeForce graphics cards and other system components, you get automatic access to faster bus speeds. Ready for system overclocking and greater data throughput.

Advanced Thermal Design
ASUS has devoted special efforts to address the thermal issues across the motherboard, and most notably the areas that reside the CPU, power, Northbridge and Southbridge.

AI Clock Skew
AI Clock Skew automatically skews the memory clock signal timing, thus improving memory overclocking capability by 10 to 15%, depending on the memory features when users overclock memory frequency. Users can easily enjoy better memory overclocking without strenuously fine-tuning the clock signal timing. For professional users, they can still adjust each memory channel's clock signal separately to reach the highest memory frequency.

ASUS O.C. Profile
The motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users freedom to share and distribute their favorite overclocking settings.

Precision Tweaker
It offers ways to raise system performance inch-by-inch and step-by-step to achieve maximum performance! This is about getting the most out of your machine and taking pride in your customized computer.

AI NOS™
Applications such as 3D games and video editing demand a huge chunk of system resource. Inject "nitrous oxide" into your CPU! The patented AI NOS™ (Non-delay Overclocking System) technology intelligently detects system load and automatically boosts performance for the most demanding tasks. Unlike other dynamic overclocking techniques, AI NOS™ reacts much faster to satisfy your unending need for speeds.

PEG Link
This latest technology, PEG (PCI Express Graphics) Link Mode, is a unique feature that enables users to boost graphics card performance for superior video quality. PEG Link allows users to raise GPU and VGA memory throughput via the motherboard BIOS the same way system bus and memory bus are tweaked. PEG Link Mode enables powerful video performance on DX8 and DX9 applications. ASUS engineers carefully fine-tuned the parameters for every single PCI-Express card to provide system stability during high-speed graphics operation.

AI Gear
To balance both system performance and quietness, AI Gear allows users to choose from profiles to adjust CPU frequency and vCore voltage, minimizing system noise and power consumption. Users can real-time change the mode under operating system to suit their needs.

AI Nap
With AI Nap, users can instantly snooze your PC without terminating the tasks. System will continue operating at minimum power and noise when user is temporarily away. It keeps downloading files or running applications in quietest state while you're sleeping. Simply click keyboard or mouse, you can swiftly wake up the system in few seconds.

ASUS Q-Connector
The ASUS Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate.

ASUS CrashFree BIOS 3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

ASUS EZ Flash 2
EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

ASUS MyLogo 3
The ASUS MyLogo 3 is the new feature present in the motherboard that allows you to personalize and add style to your system with customizable and animated boot logos.

GreenASUS
The motherboard and its packaging comply with the European Union's Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers' health while minimizing the impact on the environment.

Short summary description ASUS M2N32 WS Professional Socket AM2 ATX:
This short summary of the ASUS M2N32 WS Professional Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M2N32 WS Professional, AMD, Socket AM2, 8 GB, 0,1,0+1,5,JBOD, Marvell 88E1116, Dual Gigabit LAN

Long summary description ASUS M2N32 WS Professional Socket AM2 ATX:
This is an auto-generated long summary of ASUS M2N32 WS Professional Socket AM2 ATX based on the first three specs of the first five spec groups.

ASUS M2N32 WS Professional. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0,1,0+1,5,JBOD. LAN controller: Marvell 88E1116, Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B

Processor
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket AM2
Maximum number of SMP processors
1
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Non-ECC
Yes
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1,0+1,5,JBOD
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
6
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
2
Number of SATA connectors
9
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
4
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
2
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
eSATA ports quantity *
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
Rear panel I/O ports
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Network
LAN controller
Marvell 88E1116
Networking features
Dual Gigabit LAN
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio chip
ADI AD1988B
Power source type
What the power source is.
ATX
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
245 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers BIOS flash utility under DOS ASUS PC Probe II ASUS Update Anti-Virus Adobe Acrobat Reader 7.0 ASUS AI utility Microsoft Direct X ver 9.0c
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
8-ch
Floppy disk drive connector
Yes
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version.
WOL PME, WOR PME, PXE, AI NET2
Special features
AMD Cool 'n' Quiet Stack Cool 2 Q-Fan 2 AI Nap AI Gear My Logo 3 ASUS AI NET2 CrashFree BIOS 3 EZ Flash 2 Q-Connector ASUS AI Quiet
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
2x PCI Express x16 2x PCI-X 2x PCI-E x1 1x PCI 2.2
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:53:00
Uk has collected 2 expert reviews for ASUS M2N32 WS Professional motherboard Socket AM2 ATX and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:53:02
Nl heeft 2 proffesionele recensies verzameld voor ASUS M2N32 WS Professional moederbord Socket AM2 ATX. Het gemiddelde van deze proffesionele recensies is 89 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:53:00
Fr a recueilli 2 avis d’experts pour ASUS M2N32 WS Professional carte mère Prise AM2 ATX et la note moyenne est de 89 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:53:00
De hat 2 Expertenmeinungen über ASUS M2N32 WS Professional Motherboard Socket AM2 ATX eingeholt. Das duchschnittliche Epertenrating ist 89 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:53:00
Testseek ha raccolto 2 recensioni da parte di esperti per ASUS M2N32 WS Professional scheda madre Presa elettrica AM2 ATX e la valutazione media da parte degli esperti è di 89 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:53:02
Es ha coleccionado 2 opiniones de expertos para ASUS M2N32 WS Professional placa base Socket AM2 ATX y la calificación media es 89 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:53:02
Dk har samlet 2 ekspertanmeldelser for ASUS M2N32 WS Professional bundkort Sokkel AM2 ATX og den gennemsnitlige ekspertbedømmelse er 89 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:53:02
Se har samlat in 2 experttester för ASUS M2N32 WS Professional moderkort Socket AM2 ATX och det genomsnittliga betyget är 89 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
89%
Source Review comments Score
MotherBoards.org
Updated:
2011-09-25 12:52:57
Workstation computers have evolved over the years. The early computer workstations had RISC processors, were made by companies like SGI and Sun, ran their own Operating system and were processing powerhouses costing thousands of dollars. Today, the ave...
Bottom line The ASUS M2N32 WS Professional board is unique in several ways. First it's about the only board on the market today with PCI-X slots on the Socket AM2 platform. PCI-X can use both the PCI-X devices and PCI devices, meaning you lose nothing with the inc...
89%
soft4fun.net
Updated:
2016-12-27 15:46:42
手機相機的補光燈的光質最近幾年才有大幅的成長,特別是雙色溫的部分讓原本死白的光線變得自然,但是比起相機畫質的提升速度,閃燈的水準完全跟不上,因此 ASUS 推出了專業級的 HID 氙氣閃光燈 ZenFlash 來補足手機相機打光不足的缺點。ZenFlash 是一款特別為 ZenFone 2 打造的閃光燈,亮度比一般 LED 補光燈亮 100 倍,有效的照射距離可達 2.4 公尺,不論是內或戶外拍照都可拍出光線自然柔和的照片,隨附的黏貼工具和攜帶保護套方便攜帶並隨時取出使用,是前所未見的啊!外出拍照不用在擔...
0%
Show all
Customer service details
X