ASUS logo

ASUS M2N-Plus SLI Vista Edition Socket AM2 ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57962
Info modified on:
30 Oct 2024, 13:07:59
Short summary description ASUS M2N-Plus SLI Vista Edition Socket AM2 ATX:

ASUS M2N-Plus SLI Vista Edition, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, Gigabit Ethernet

Long summary description ASUS M2N-Plus SLI Vista Edition Socket AM2 ATX:

ASUS M2N-Plus SLI Vista Edition. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.