location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS LS201D - 20" TFT computer monitor 50.8 cm (20") 1400 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS201D - 20" TFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS201D show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 22:50:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS LS201D - 20" TFT computer monitor 50.8 cm (20") 1400 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1400 x 1050 pixels
  • - 5 ms 300 cd/m² 2000:1
  • - 42 W
Long product name ASUS LS201D - 20" TFT computer monitor 50.8 cm (20") 1400 x 1050 pixels Black :
The long product name of ASUS LS201D - 20" TFT computer monitor 50.8 cm (20") 1400 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LS201D - 20" TFT, 1400x1050 SXGA+, 300 cd/㎡, 2000:1(ASCR), 16.7M, 5ms
More>>>
ASUS LS201D - 20" TFT computer monitor 50.8 cm (20") 1400 x 1050 pixels Black:
The official description of ASUS LS201D - 20" TFT computer monitor 50.8 cm (20") 1400 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim and Elegant Design with Exceptional Power and Charm
A wonderfully artistic design brings about a slim and elegant form. No matter where you approach it from, you will be emotionally drawn to it. From sight to touch, from senses to the depths of soul, You will get a feeling of perfection from LS201D.

Short summary description ASUS LS201D - 20" TFT computer monitor 50.8 cm (20") 1400 x 1050 pixels Black:
This short summary of the ASUS LS201D - 20" TFT computer monitor 50.8 cm (20") 1400 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS LS201D - 20" TFT, 50.8 cm (20"), 1400 x 1050 pixels, 5 ms, Black

Long summary description ASUS LS201D - 20" TFT computer monitor 50.8 cm (20") 1400 x 1050 pixels Black:
This is an auto-generated long summary of ASUS LS201D - 20" TFT computer monitor 50.8 cm (20") 1400 x 1050 pixels Black based on the first three specs of the first five spec groups.

ASUS LS201D - 20" TFT. Display diagonal: 50.8 cm (20"), Display resolution: 1400 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1400 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
2000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.291 x 0.291 mm
Horizontal scan range
31 - 80 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
20 - 5°
Plug and Play
Yes
Power
Power consumption (typical) *
42 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (without stand)
458 mm
Depth (without stand)
260 mm
Height (without stand)
439 mm
Weight (without stand)
5.9 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Certification
CB, FCC, CCC, UL/cUL, BSMI, C-tick, VCCI, PSB, WHQL