location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K8N-LR motherboard Socket 754 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K8N-LR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K8N-LR show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2018 09:36:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K8N-LR motherboard Socket 754 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket 754
  • - ATX
  • - 4 Maximum internal memory: 4 GB
  • - 8
More>>>
Short summary description ASUS K8N-LR motherboard Socket 754 ATX:
This short summary of the ASUS K8N-LR motherboard Socket 754 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K8N-LR, AMD, Socket 754, 4 GB, 8 MB, 2 * Broadcom BCM5721 PCI-E Gb LAN, ATX

Long summary description ASUS K8N-LR motherboard Socket 754 ATX:
This is an auto-generated long summary of ASUS K8N-LR motherboard Socket 754 ATX based on the first three specs of the first five spec groups.

ASUS K8N-LR. Processor manufacturer: AMD, Processor socket: Socket 754. Maximum internal memory: 4 GB. Maximum graphics card memory: 8 MB. Networking features: 2 * Broadcom BCM5721 PCI-E Gb LAN. Motherboard form factor: ATX, Power source type: ATX, Compatible operating systems: Windows 2000 Advanced Server SP4 Windows Server 2003 Standard Edition SP1 Windows Server 2003...

Processor
Processor manufacturer *
AMD
Processor socket *
Socket 754
Memory
Number of memory slots *
4
Maximum internal memory *
4 GB
Graphics
Maximum graphics card memory
8 MB
Internal I/O
USB 2.0 connectors *
4
Number of SATA connectors
4
Number of Parallel ATA connectors
1
ATX Power connector (24-pin)
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports *
2
PS/2 ports quantity
1
Parallel ports quantity
1
Network
Networking features
2 * Broadcom BCM5721 PCI-E Gb LAN
Features
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Windows 2000 Advanced Server SP4 Windows Server 2003 Standard Edition SP1 Windows Server 2003 Enterprise x64 Edition SP1
Expansion slots
Expansion slots
1 x PCI-E x 16(x8 link) 2 x 64-bit/133MHz PCI-X 2 x 32-bit/33MHz PCI 1 x MiniPCI
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
305 mm
Depth
244 mm
Other features
Graphics controller
ATI Rage XL