Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K75VJ-TY146H notebook 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Brown

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K75VJ-TY146H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K75VJ-TY146H
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7429
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS K75VJ-TY146H notebook 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Brown :
The short editorial description of ASUS K75VJ-TY146H notebook 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Brown

Intel Core i5-3230M (3Mb, 3.20Ghz), 750GB 2.5" SATA HDD, 4GB DDR3 1600MHz, 17.3" 16:9 HD+ (1600x900), 802.11b/g/n, Super-Multi DVD, Windows 8
More>>>
ASUS K75VJ-TY146H notebook 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Brown:
The official marketing text of ASUS K75VJ-TY146H notebook 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Brown as supplied by the manufacturer

Refined Beauty by Design
The ASUS K75 features an aluminum construction and comes in luxurious smoky brown colors. It features a sleek, wedge-shaped design with a textured finish.

Powerful performance
The ASUS K75 features the 3rd generation Intel® Core™ i7 processor and the NVIDIA® GeForce® 635M graphics card with Microsoft DirectX® 11 to provide all the computing power users will ever need.

Keeps computing cool and easy
The K75 has an array of features designed to make computing easier. It features an ergonomically-designed iF Design award winning chiclet keyboard; while IceCool Technology places heat-generating components away from the palm rest, ensuring a comfortable typing experience for users even after prolonged periods of use. It is accompanied by a large multi-touch pad for smooth, intuitive fingertip control.

ASUS SuperBatt Technology provides an extended battery charge-cycle lifespan that is up to 3x that of normal notebooks

Smartphone-like user experience
The K75 features a smartphone-like “always on” user experience thanks to the ASUS Super Hybrid Engine II with instant on technology. It enables the K75 to resume from sleep mode in just 2-seconds, and provides up to two weeks of standby time. In addition, it automatically secures and backs up data when the battery drops to 5% charge.

Amazing audio-visual feast
ASUS SonicMaster Lite gives the K75 the ability to deliver powerful sounds and richer bass to provide the best audio experience in the mainstream notebook class. The powerful audio is backed up by a 17.3” HD+ Screen for intense visual experience. This combination of great sound and HD+ display leaves you truly immersed in entertainment.

Short summary description ASUS K75VJ-TY146H notebook 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Brown:
This short summary of the ASUS K75VJ-TY146H notebook 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K75VJ-TY146H, 3rd gen Intel® Core™ i5, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 750 GB

Long summary description ASUS K75VJ-TY146H notebook 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Brown:
This is an auto-generated long summary of ASUS K75VJ-TY146H notebook 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Brown based on the first three specs of the first five spec groups.

ASUS K75VJ-TY146H. Product type: Notebook, Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Brown

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Brown
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i5-3230M
Processor frequency *
2.6 GHz
Processor boost frequency
3.2 GHz
Processor family *
3rd gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Motherboard chipset
Intel HM76 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
Number of processors supported
1
CPU multiplier (bus/core ratio)
26
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
HDD capacity
750 GB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated *
Yes
Compatible memory cards
SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® GT 635M
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 4000
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
On-board graphics adapter ID
0x166
Discrete graphics adapter memory
2 GB
Discrete graphics memory type
GDDR3
Audio
Audio system
SonicMaster Lite
Built-in speaker(s)
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Bluetooth *
No
Wi-Fi standards *
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0WX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72056
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity
4700 mAh
Battery capacity (Watt-hours) *
50 Wh
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD
Weight & dimensions
Width *
420 mm
Depth *
282 mm
Height (front)
3.46 cm
Height (rear)
3.86 cm
Weight *
3 kg
Features
Images Type Map
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:58:07
Uk has collected 4 expert reviews for ASUS K75VJ-TY146H notebook Brown 43.9 cm (17.3") 1600 x 900 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:58:08
Nl heeft 4 proffesionele recensies verzameld voor ASUS K75VJ-TY146H notebook Bruin 43,9 cm (17.3") 1600 x 900 Pixels Derde generatie Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:58:07
Fr a recueilli 4 avis d’experts pour ASUS K75VJ-TY146H notebook Ordinateur portable Marron 43,9 cm (17.3") 1600 x 900 pixels Intel® Core™ i5 de 3e génération 4 Go DDR3-SDRAM 750 Go Disque dur NVIDIA® GeForce® GT 635M Windows 8 et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:58:05
De hat 4 Expertenmeinungen über ASUS K75VJ-TY146H Notebook Braun 43,9 cm (17.3 Zoll) 1600 x 900 Pixel Intel® Core™ i5 der dritten Generation 4 GB DDR3-SDRAM 750 GB Festplatte NVIDIA® GeForce® GT 635M Windows 8 eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:58:05
Testseek ha raccolto 4 recensioni da parte di esperti per ASUS K75VJ-TY146H notebook/portatile Computer portatile Marrone 43,9 cm (17.3") 1600 x 900 Pixel Intel® Core™ i5 di terza generazione 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:58:05
Es ha coleccionado 4 opiniones de expertos para ASUS K75VJ-TY146H ordenador portatil Portátil Marrón 43,9 cm (17.3") 1600 x 900 Pixeles 3ª generación de procesadores Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB Unidad de disco duro NVIDIA® GeForce® GT 635M Windows 8 y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:58:08
Dk har samlet 4 ekspertanmeldelser for ASUS K75VJ-TY146H notebook Brun 43,9 cm (17.3") 1600 x 900 pixel 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:58:07
Se har samlat in 4 experttester för ASUS K75VJ-TY146H bärbara datorer Bärbar dator Brun 43,9 cm (17.3") 1600 x 900 pixlar 3:e generationens Intel® Core™ i5 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 8 och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
notebook-center.ru
Updated:
2013-07-20 01:44:17
С ерия K у компании ASUS появилась более трех лет назад. За это время в линейке прошла не одна череда обновлений, и всегда это были удобные и стильные ноутбуки. А ведь секрет очень простой: эти модели имеют современную начинку, вызывают интерес своей унив...
Bottom line Нельзя назвать ноутбук ASUS K75VJ идеальным, но в то же время он вполне сбалансирован, технологичен. Конечно, герою этого обзора есть чем похвастаться: интересным внешним видом, производительностью, достаточной для игр и мультимедийных развлечений, опти...
0%
rosgsm.ru
Updated:
2014-04-06 01:11:39
Серия «K» у компании ASUS появилась более трех лет назад. За это время в линейке прошла не одна череда обновлений, и всегда это были удобные и стильные ноутбуки. А ведь секрет очень простой: эти модели имеют современную начинку, вызывают интерес своей уни...
Bottom line Нельзя назвать ноутбук ASUS K75VJ идеальным, но в то же время он вполне сбалансирован, технологичен. Конечно, герою этого обзора есть чем похвастаться: интересным внешним видом, производительностью, достаточной для игр и мультимедийных развлечений, оптим...
0%
notebookcheck.net
Updated:
2013-05-12 09:58:04
Asus want to attract buyers with a Core i7-3610QM CPU, a GeForce GT 635 GPU and a 17-inch display (1600x900 pixels). Given the specs, the device should be appropriate for nearly all fields of application and many users. Our tests will show if this is actu...
Good decent system performance, second hard drive slot, 24 month warranty, acceptable battery life...
Bad lowcontrast display, very loud under full load...
Bottom line Asus's K75VJ-TY102HWith the K75VJ, Asus offer a balanced system, which delivers an excellent system performance and a good gaming performance. When running regular tasks, it works quietly and does not heat excessively. In addition, we appreciate its two y...
78%
notebookcheck.pl
Updated:
2014-07-22 01:16:49
Specyfikacja Asusa K75VJ, obejmująca procesor Core i7-3610QM i kartę grafiki GeForce GT 635M, wygląda na papierze obiecująco. Sugeruje, że laptop ten może pełnić funkcję zamiennika komputera stacjonarnego. Testy miały wykazać, jaki potencjał rzeczywiście...
Good wydajność obliczeniowa, miejsce na drugi dysk, niezłe czasy pracy na akumulatorze...
Bad przeciętna matryca, bardzo głośny pod obciążeniem...
Bottom line Asus K75VJ to typowy średniak. W wersji z czterordzeniowym procesorem Core i7 wykazuje bardzo dobrą ogólną wydajność i nieźle daje sobie radę w grach. W normalnej pracy jest dość cichy i nie nagrzewa się nadmiernie. Zaletą tego modelu jest miejsce na drug...
78%