K72F-TY284V - Intel Pentium P6200 (2.13 GHz), 4096MB DDR3, 320GB HDD, 17.3" 16:9 HD+ (1600x900), 0.3MP, VGA, HDMI, 4x USB 2.0, Gigabit Ethernet, 802.11 b/g/n, Windows 7 Home Premium, 3.3kg, Brown
Mobile Computing Performance
Equipped with the latest Intel® Core™ processors, the ASUS K72F delivers the best performance in its class, for work or play.
Equipped with the Intel GMA HD graphic platform, the K72F delivers stunning images and high definition multimedia entertainment.
Slim and Stylish Profile
The ASUS K72F is your everyday computing companion, its slim profile which allows you to take it with you wherever you go.
Ergonomic Keyboard Design
The chiclet keyboard features wide anti-dust keys that provide a comfortable feel even after extended periods of typing.
SmartLogon for convenient facial recognition access
Experience facial recognition logins with SmartLogon. The ASUS K72F will learn how to recognize you in varying lighting conditions, even in instances when you are wearing headgear. It is a convenient alternative to password security.
Intuitive Multi-touch Touchpad
A multitouch touchpad allows you to easily scroll through pages and pinch zoom in or out of pictures.
Power4Gear with self-adjusting fan speeds for quiet computing and saves battery at the same time
Power4Gear's self-adjusting fan prolongs battery life and provides a more quiet computing environment.
Palm Proof Technology for Automatic Palm Detection for Typing Accuracy
Palm Proof Technology intelligently tells the difference between your palm and finger, and prevents the cursor from moving during typing.
Delivering an Immersive Multimedia Experience
The ASUS K72F delivers an immersive multimedia experience through its 16:9, 17.3-inch high definition LED panel and Altec Lansing® speakers with SRS Premium Sound. With HDMI support, connect your ASUS K72F to HDMI-compatible TVs, consoles and entertainment systems.
Sunken Hinge Design
The sunken hinge design provides a more comfortable viewing angle.
ASUS K72F-TY284V, Intel® Pentium®, 2.13 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB
ASUS K72F-TY284V. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 3.3 kg