location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K70AB-TY003C laptop AMD Athlon QL-64 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K70AB-TY003C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K70AB-TY003C
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K70AB-TY003C laptop AMD Athlon QL-64 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon QL-64 2.1 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels Gloss 16:9
  • - 3 GB DDR2-SDRAM 800 MHz 1 x 1 + 1 x 2 GB
  • - 250 GB
  • - AMD Mobility Radeon HD 4570 0.512 GB
  • - 90 W
  • - Windows Vista Home Premium
Warranty: 2 Year Pick Up and Return Warranty
Long product name ASUS K70AB-TY003C laptop AMD Athlon QL-64 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium :
The long product name of ASUS K70AB-TY003C laptop AMD Athlon QL-64 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K70AB-TY003C - AMD Athlon 64 X2 Dual-Core QL-64 (2.1 GHz, 1MB L2, 35W), 17.3" HD+ 16:9 Glare Type (1600 x 900), AMD RS780 + SB700, ATI Mobility Radeon HD4570 512 MB GDDR2 VRAM, 3072 MB DDR2-800, 250 GB HDD 5400 SATA, DVD+/-RW DL, WLAN 802.11 b/g/n, Gigabit Ethernet, 1.3M WebCam, Microsoft Windows Vista Home Premium
More>>>
Short summary description ASUS K70AB-TY003C laptop AMD Athlon QL-64 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium:
This short summary of the ASUS K70AB-TY003C laptop AMD Athlon QL-64 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K70AB-TY003C, AMD Athlon, 2.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 3 GB, 250 GB

Long summary description ASUS K70AB-TY003C laptop AMD Athlon QL-64 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium:
This is an auto-generated long summary of ASUS K70AB-TY003C laptop AMD Athlon QL-64 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium based on the first three specs of the first five spec groups.

ASUS K70AB-TY003C. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows Vista Home Premium. Weight: 3 kg

Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
QL-64
Processor frequency *
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4570
Discrete graphics card memory
0.512 GB
Discrete graphics card *
Yes
Audio
Audio system
Azalia
Speaker power
1.5 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Battery
Number of battery cells
6
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Weight & dimensions
Width
410 mm
Depth
298 mm
Height (front)
3.1 cm
Height (rear)
3.55 cm
Weight *
3 kg
Other features
Wireless technology
802.11b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:07:12
Uk has collected 2 expert reviews for ASUS K70AB-TY003C laptop 43.9 cm (17.3") HD+ AMD Athlon QL-64 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%