Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K55VD-SX611H notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 Brown

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K55VD-SX611H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K55VD-SX611H
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11246
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS K55VD-SX611H notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 Brown :
The short editorial description of ASUS K55VD-SX611H notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 Brown

K55VD-SX611H - Intel Core i3-3120M (3M Cache, 2.50 GHz), 4GB DDR3, 750GB HDD, 15.6" 16:9 HD (1366x768) LED Backlight, WLAN 802.11 b/g/n, Gigabit Ethernet, 2x USB 3.0, 1x USB 2.0, HDMI, VGA, Windows 8, 2.52kg
More>>>
ASUS K55VD-SX611H notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 Brown:
The official marketing text of ASUS K55VD-SX611H notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 Brown as supplied by the manufacturer

Multi-color design with a metallic finish
The ASUS K55 features an aluminum construction and comes in an array of colors. It features a sleek, wedge-shaped design with a textured finish.

Powerful performance
The ASUS K55 features the 3rd generation Intel® Core™ i7 processor and the NVIDIA® GeForce® 610M graphics card with Microsoft DirectX® 11 to provide all the computing power users will ever need.

Keeping computing cool and easy
The K55 has an array of features designed to make computing easier. It features an ergonomically-designed iF Design award winning chiclet keyboard; while IceCool Technology places heat-generating components away from the palm rest, ensuring a comfortable typing experience for users even after prolonged periods of use.
It is accompanied by a large multi-touch pad for smooth, intuitive fingertip control.
SuperBatt Technology provides an extended battery charge-cycle lifespan that is up to 3x that of normal notebooks.ASUS SuperBatt Technology provides an extended battery charge-cycle lifespan that is up to 3x that of normal notebooks.

Computing with a smartphone-like user experience
The K55 features a smartphone-like “always on” user experience thanks to the ASUS Super Hybrid Engine II with instant on technology. It enables the K55 to resume from sleep mode in just 2-seconds, and provides up to two weeks of standby time. In addition, it automatically secures and backs up data when the battery drops to 5% charge.

Amazing audio
ASUS SonicMaster Lite gives the ASUS K55 the ability to deliver more powerful sounds and richer bass to provide the best audio experience in the mainstream notebook class.

Short summary description ASUS K55VD-SX611H notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 Brown:
This short summary of the ASUS K55VD-SX611H notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K55VD-SX611H, 3rd gen Intel® Core™ i3, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS K55VD-SX611H notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 Brown:
This is an auto-generated long summary of ASUS K55VD-SX611H notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 Brown based on the first three specs of the first five spec groups.

ASUS K55VD-SX611H. Product type: Notebook, Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Brown

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Brown
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i3-3120M
Processor frequency *
2.5 GHz
Processor family *
3rd gen Intel® Core™ i3
Processor cores *
2
Processor threads
4
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3100 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Motherboard chipset
Intel HM76 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated *
Yes
Compatible memory cards
MMC,SD
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® 610M
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 4000
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
On-board graphics adapter ID
0x166
Discrete graphics adapter memory
2 GB
Discrete graphics memory type
GDDR3
Audio
Audio system
SonicMaster Lite
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Bluetooth *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards *
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71465
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity
4700 mAh
Battery capacity (Watt-hours) *
50 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD, User
Weight & dimensions
Width *
378 mm
Depth *
251 mm
Height (front)
2.55 cm
Height (rear)
3.19 cm
Weight *
2.52 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:54:05
Uk has collected 6 expert reviews for ASUS K55VD-SX611H notebook Brown 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:54:05
Nl heeft 6 proffesionele recensies verzameld voor ASUS K55VD-SX611H notebook Bruin 39,6 cm (15.6") 1366 x 768 Pixels Derde generatie Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8. Het gemiddelde van deze proffesionele recensies is 87 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
87%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:54:05
Fr a recueilli 6 avis d’experts pour ASUS K55VD-SX611H notebook Ordinateur portable Marron 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i3 de 3e génération 4 Go DDR3-SDRAM 750 Go Disque dur NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 et la note moyenne est de 87 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
87%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:54:04
De hat 6 Expertenmeinungen über ASUS K55VD-SX611H Notebook Braun 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i3 der dritten Generation 4 GB DDR3-SDRAM 750 GB Festplatte NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 eingeholt. Das duchschnittliche Epertenrating ist 87 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
87%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:54:04
Testseek ha raccolto 6 recensioni da parte di esperti per ASUS K55VD-SX611H notebook/portatile Computer portatile Marrone 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i3 di terza generazione 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 e la valutazione media da parte degli esperti è di 87 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
87%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:54:04
Es ha coleccionado 6 opiniones de expertos para ASUS K55VD-SX611H ordenador portatil Portátil Marrón 39,6 cm (15.6") 1366 x 768 Pixeles 3ª generación de procesadores Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB Unidad de disco duro NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 y la calificación media es 87 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
87%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:54:05
Dk har samlet 6 ekspertanmeldelser for ASUS K55VD-SX611H notebook Brun 39,6 cm (15.6") 1366 x 768 pixel 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 og den gennemsnitlige ekspertbedømmelse er 87 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
87%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:54:05
Se har samlat in 6 experttester för ASUS K55VD-SX611H bärbara datorer Bärbar dator Brun 39,6 cm (15.6") 1366 x 768 pixlar 3:e generationens Intel® Core™ i3 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 610M Wi-Fi 4 (802.11n) Windows 8 och det genomsnittliga betyget är 87 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
87%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-12 09:54:02
Windows 8's fancy new interface may work brilliantly on touchscreen devices, with many manufacturers releasing new laptops that support this, but that's not to say that you should ignore traditional laptops, such as the Asus K55VD. With its low price a...
Bottom line A great laptop for under £450, and its dedicated graphics make it an attractive option for gamers on a budget...
100%
pcadvisor.co.uk
Updated:
2013-05-12 09:54:04
The K55VD is one of the cheapest Ivy Bridge laptops we've seen, and can be found for under £550 if you shop around online. The Core i5-3210M processor is nippy, although the benchmark score of 132 is a little lower than we'd have expected. It's nothing...
Bottom line It isn't the prettiest, but Asus' K55VD delivers surprisingly good performance for your money. The touchpad takes some getting used to, but as with the smallish 500GB hard disk, these foibles aren't deal-breakers...
90%
zoneitech.com
Updated:
2016-12-27 15:40:28
The Asus K55V has a nice coffee color and bamboo patterned top coverRelated posts:The author of this site has been actively covering tech events for the past six years. She currently works as a writer for an English broadsheet newspaper.have you keyboardl...
0%
notebook-center.ru
Updated:
2013-07-20 01:55:44
Н е так давно к нам на обзор приходила похожая модель ASUS серии K - ASUS K55DR. Ее особенностью было то, что она располагалась на платформе AMD и имела неплохую графическую поддержку в виде встроенной AMD Radeon HD 7640G и дискретной AMD Radeon HD 7470M...
Bottom line В целом, ноутбук ASUS K55VD показал себя очень функциональным и производительным устройством, способным выполнять как узконаправленные расчеты, так и вполне обыденные операции, будь-то воспроизведение видео файлов или работа с документами. Сама конфигур...
0%