location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K53U-SX071V laptop C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 Windows 7 Home Premium Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K53U-SX071V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K53U-SX071V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K53U-SX071V laptop C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 Windows 7 Home Premium Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brown
  • - C-50 1 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 320 GB
  • - AMD Radeon HD 6250
  • - Ethernet LAN
  • - 56 Wh 65 W
  • - Windows 7 Home Premium 64-bit
Long product name ASUS K53U-SX071V laptop C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 Windows 7 Home Premium Brown :
The long product name of ASUS K53U-SX071V laptop C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 Windows 7 Home Premium Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" HD LED, 1366 x 768, 0.3MP, 3x USB 2.0, 1x HDMI, Wi-Fi, Gigabit Ethernet, Windows 7 Home Premium, 2.6kg, Brown
More>>>
ASUS K53U-SX071V laptop C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 Windows 7 Home Premium Brown:
The official description of ASUS K53U-SX071V laptop C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 Windows 7 Home Premium Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

K53
The Perfect Fit for Work and Play

- IceCool Technology keeps the palm rest area cool, placing heat-producing components away from users.
- Enhanced multitasking and mobile computing capabilities with the new AMD Brazos Platform.
- Palm Proof Technology prevents accidental input.
- Power4Gear automatically adjusts fan speeds for quiet computing and prolonged battery life

Classy Design
Featuring the AMD Brazos Platform and an elegant color scheme, the new K Series offers an expressive combination of technology and style. An elegant look along with ASUS’ extensive quality testing ensures that the K Series look fantastic even during prolonged use, allowing you to do more in complete confidence.

Powered by The Latest AMD Brazos Processors
Equipped with the latest AMD Brazos 18W Core processors, the ASUS K53U delivers the best mobile performance in its class, for both work and play.

Power4Gear with Self-adjusting Fan Speeds
Power4Gear’s self-adjusting fan helps you conserve battery power and provides for a more peaceful computing environment.

IceCool Technology
Exclusive dual-sided motherboard design places hot components on the underside and away from users. Combined with heatpipes and vents, palm rests and typing surfaces stay cooler than the body temperature so they’re cool even during the longest computing sessions.

Palm Proof technology
Intelligent touchpad distinguishes between palm and finger contact to prevent inadvertent cursor movements during typing.

Immersive Multimedia Experience
The ASUS K53U delivers an immersive multimedia experience through its high definition LED panel and Altec Lansing® speakers with SRS Premium Sound™. Your ASUS K53U can also connect to HDMI-compatible TVs, consoles and entertainment systems.

IceCool Technology
Based on over 20 years of leadership in motherboards, ASUS has designed the new Series with a unique double-sided motherboard that includes IceCool Technology. This lowers temperatures to maintain a comfortable palm rest feel, preventing unwanted heat build up.

Intuitive Multi-touch touchpad
The multi-touch touchpad allows you to easily scroll through web pages and pinch-zoom in and out of images.

Power4Gear
ASUS Power4Gear automatically adjusts fan speeds for quiet computing and prolonged battery life.

Palm Proof technology
The Palm Proof technology-equipped touchpad distinguishes between the contact surfaces of the palm and fingers to prevent inadvertent cursor movements during typing.

SmartLogon Facial Recognition Access
A secure and convenient alternative to password logins, the ASUS SmartLogon facial recognition feature will learn how to recognize you in varying light conditions, even in instances when you are wearing headgear.

Short summary description ASUS K53U-SX071V laptop C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 Windows 7 Home Premium Brown:
This short summary of the ASUS K53U-SX071V laptop C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 Windows 7 Home Premium Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K53U-SX071V, 1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description ASUS K53U-SX071V laptop C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 Windows 7 Home Premium Brown:
This is an auto-generated long summary of ASUS K53U-SX071V laptop C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 Windows 7 Home Premium Brown based on the first three specs of the first five spec groups.

ASUS K53U-SX071V. Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 6250. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2.6 kg

Design
Product colour *
Brown
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor model *
C-50
Processor frequency *
1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
AMD Radeon HD 6250
Discrete graphics card *
Yes
Audio
Audio system
SonicFocus
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
AMD M780G
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
65 W
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Password protection type
BIOS, HDD
Weight & dimensions
Width
378 mm
Depth
253 mm
Height (front)
2.83 cm
Height (rear)
3.49 cm
Weight *
2.6 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Display
TFT
Power supply type
AC/DC
Power requirements
100 - 240V
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
HDD user password
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 03:27:58
Uk has collected 4 expert reviews for ASUS K53U-SX071V laptop 39.6 cm (15.6") C-50 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 6250 Windows 7 Home Premium Brown and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Country Distributor
United Kingdom 1 distributor(s)