location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K53SJ-SX250V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K53SJ-SX250V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K53SJ-SX250V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:43:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K53SJ-SX250V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 640 GB
  • - NVIDIA® GeForce® GT 520M Intel® HD Graphics 3000
  • - Ethernet LAN
  • - 90 W
  • - Windows 7 Home Premium
Warranty: 2 year; 1 year battery
Long product name ASUS K53SJ-SX250V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium :
The long product name of ASUS K53SJ-SX250V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K53SJ-SX250V - Intel Core i3-2310M (2.1 GHz), 4096MB DDR3, 640GB SATA HDD, 15.6" 16:9 HD (1366x768) LED backlit, 0.3MP, VGA, HDMI, 3x USB 2.0, Gigabit Ethernet, 802.11 b/g/n, Windows 7 Home Premium, 2.6kg
More>>>
ASUS K53SJ-SX250V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium:
The official description of ASUS K53SJ-SX250V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Classy Metallic Design
Featuring 2nd Generation Intel® Core™ Processors and an elegant color scheme based on premium aluminum textures, the new K Serie offers an expressive combination of technology and style. The highly durable premium aluminum textures retain their looks and quality even during extensive, prolonged use, allowing you to do more with your K Serie in complete confidence.

Incredible Processing Power
The new K Series ships with 2nd Generation Intel® Core™ Processors, as optimized for notebook use with awesome computing power – in particular, these new mobile CPUs enhance multitasking, so you can get more done at the same time, more smoothly.

Graphics Supercharged
For graphics and gaming, new K Series notebooks deliver the might of NVIDIA discrete GPUs. The ASUS K53SJ comes with NVIDIA GT 520M available for dazzling gaming and multimedia output, up to 1GB DDR3 video memory on hand to accelerate visuals.

IceCool Technology Keeps Your Hands Cool
IceCool Technololgy makes your PC experience cool and comfortable even during the longest computing sessions. Exclusive dual-sided motherboard design places hot components on the underside and away from users. Combined with heat pipes and vents, palm rests and typing surfaces stay cooler.

IF Award-winning Ergonomic Chiclet Keyboard
Extra-wide dust-repellent keys stay comfortable even during extended typing sessions for improved productivity and interaction.

Palm Proof Technology Prevents Accidental Input
Intelligent touchpad distinguishes between palm and finger contact to prevent inadvertent cursor movements during typing.

Short summary description ASUS K53SJ-SX250V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium:
This short summary of the ASUS K53SJ-SX250V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K53SJ-SX250V, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS K53SJ-SX250V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium:
This is an auto-generated long summary of ASUS K53SJ-SX250V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium based on the first three specs of the first five spec groups.

ASUS K53SJ-SX250V. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium. Weight: 2.6 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2310M
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
640 GB
Number of HDDs installed
1
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 520M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Speakers manufacturer
Altec Lansing
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
378 mm
Depth
253 mm
Height (front)
2.83 cm
Height (rear)
3.49 cm
Weight *
2.6 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Power supply type
AC/DC
HDD user password
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 02:47:29
Uk has collected 16 expert reviews for ASUS K53SJ-SX250V laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%