location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K52JT-SX503V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6370M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K52JT-SX503V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K52JT-SX503V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K52JT-SX503V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6370M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 640 GB DVD Super Multi DL
  • - AMD Radeon HD 6370M Intel® HD Graphics
  • - Ethernet LAN
  • - 90 W
  • - Windows 7 Home Premium
Warranty: 2 year; 1 year battery
Long product name ASUS K52JT-SX503V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6370M Windows 7 Home Premium :
The long product name of ASUS K52JT-SX503V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6370M Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K52JT-SX503V - Intel Core i5-480M (2.66 GHz), 4096MB DDR3, 640GB HDD, 15.6" 16:9 HD (1366x768) LED backlit, 0.3MP, VGA, HDMI, 3x USB 2.0, Gigabit Ethernet, Wi-Fi, Windows 7 Home Premium 64-bit, 2.62kg
More>>>
ASUS K52JT-SX503V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6370M Windows 7 Home Premium:
The official description of ASUS K52JT-SX503V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6370M Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powered by the latest Intel processors
Equipped with the latest Intel processors, the ASUS K52JT delivers the best mobile performance in its class, be it for work or play.

Graphics by AMD
The ASUS K52JT comes with the AMD Radeon HD 6370M graphics processor with 1GB VRAM to deliver a mind-blowing visual performance.

A slim, stylish profile
With its slim and stylish profile, the ASUS K52JT is the everyday computing companion that you can conveniently take with you wherever you go.

Ergonomic keyboard design
The chiclet keyboard's wide anti-dust keys ensure user comfort even after extended periods of typing.

SmartLogon facial recognition access
A secure and convenient alternative to password logins, the ASUS K52JT's SmartLogon facial recognition feature will learn how to recognize you in varying light conditions, even in instances when you are wearing headgear.

Intuitive Multi-touch touchpad
The ASUS K52JT's multi-touch touchpad allows you to easily scroll through web pages and pinch-zoom in and out of images.

Power4Gear
ASUS Power4Gear automatically adjusts fan speeds for quiet computing and prolonged battery life.

Palm Proof technology
The Palm Proof technology-equipped touchpad distinguishes between the contact surfaces of the palm and fingers to prevent inadvertent cursor movements during typing.

Delivering an immersive multimedia experience
The ASUS K52JT delivers an immersive multimedia experience through its 16:9, 15-inch high definition LED panel and Altec Lansing® speakers with SRS Premium Sound™. Your ASUS K52JT can also connect to HDMI-compatible TVs, consoles and entertainment systems.

Sunken hinge design
Experience a more comfortable viewing angle with the ASUS K52JT's sunken hinge design.

Short summary description ASUS K52JT-SX503V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6370M Windows 7 Home Premium:
This short summary of the ASUS K52JT-SX503V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6370M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K52JT-SX503V, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS K52JT-SX503V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6370M Windows 7 Home Premium:
This is an auto-generated long summary of ASUS K52JT-SX503V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6370M Windows 7 Home Premium based on the first three specs of the first five spec groups.

ASUS K52JT-SX503V. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 6370M. Operating system installed: Windows 7 Home Premium. Weight: 2.62 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
640 GB
Number of HDDs installed
1
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD
Graphics
Discrete graphics card model *
AMD Radeon HD 6370M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
SRS PS
Speakers manufacturer
Altec Lansing
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
380 mm
Depth
255 mm
Height (front)
3.4 cm
Height (rear)
3.56 cm
Weight *
2.62 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
HDD user password
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 02:24:28
Uk has collected 3 expert reviews for ASUS K52JT-SX503V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6370M Windows 7 Home Premium and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techreviewsource.com
Updated:
2013-09-27 02:24:28
The K52JT-XT1R 15.6-inch laptop from Asus offers a quad-core CPU, a huge hard drive and dedicated AMD graphics that results in solid performance. The laptop has a 720p high-definition display and an HDMI out connection, which means it's a great co...
Good Welldesigned, sturdy construction, Quadcore CPU, Dedicated AMD graphics, Strong performance...
Bad Slightly smaller keyboard, Quirky touchpad...
80%
pcmag.com
Updated:
2013-09-27 02:24:28
A desktop replacement laptop with quad-core processing and dedicated graphics for under $1,000 are the highlights that make the Asus K52JT-XT1R ($899.99 list at Tiger Direct) such a rare find. It may not have extras like Blu-ray or USB 3.0, but we've p...
Good Quad-core processor. Dedicated AMD graphics. Big 640GB hard drive.
Bad Jumpy touchpad. Chokes on high-end games.
Bottom line The well equipped Asus K52JT-XT1R desktop replacement laptop runs toward the front of the pack with its quad-core processor, dedicated graphics card, and sub-$1000 price tag. Buy it now...
70%