location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K52F-EX887V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K52F-EX887V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K52F-EX887V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K52F-EX887V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB DVD Super Multi DL
  • - Intel® GMA HD Intel® HD Graphics
  • - Ethernet LAN
  • - 65 W
  • - Windows 7 Home Premium 64-bit
Warranty: 2 year
Long product name ASUS K52F-EX887V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium :
The long product name of ASUS K52F-EX887V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-480M (2.66 GHz), 4096MB DDR3, 500GB HDD, 5400 RPM, 15.6" HD, 1366 x 768, 0.3MP, 3x USB 2.0, VGA, HDMI, Gigabit Ethernet, 802.11 b/g/n, Windows 7 Home Premium 64-bit, 2.62kg
More>>>
ASUS K52F-EX887V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium:
The official description of ASUS K52F-EX887V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile Computing Performance
Equipped with the latest Intel® Core™ processor family, the ASUS K52F delivers the best mobile multitasking performance in its class, be it for multimedia entertainment or productivity.

Integrated Intel GMA HD graphics
Equipped with Intel GMA HD graphics, the K52F provides stunning images and exciting multimedia enjoyment while on-the-move.

Stylishly Slim Profile and Smudge-proof Palm Rest
The ASUS K52F is designed to be your everyday computing companion, which is why it features a slim profile which allows you to carry it everywhere you go. The smudge-proof palm rest resists fingerprints, and helps the ASUS K52F retain its magnificent appearance all day, everyday.

Chiclet Keyboard
The Chiclet keyboard features wider key-caps for dust prevention and comfortable typing even after prolonged periods.

SmartLogon for convenient facial recognition access
SmartLogon allows you to log on via facial recognition. It even learns how to recognize you in varying amounts of brightness, or whether you are wearing any headgear. It provides you with convenient, key-less entry for instant enjoyment.

Intuitive Multi-touch Touchpad
A multitouch touchpad allows you to zoom in or out of pictures, or even scrolling up and down pages with minimal effort.

Power4Gear with self-adjusting fan speeds for quiet computing and saves battery at the same time
Power4Gear with a self-adjusting fan helps you conserve battery power and provides a quieter computing environment.

Palm Proof Technology for automatic palm detection for typing accuracy
The ASUS K52F features Palm Proof Technology, which intelligently analyzes the differences between palm and finger contact surfaces, and prevents the mouse cursor from accidentally moving while typing.

A Compelling Multimedia Experience
A 15.6-inch high definition LED panel with a 16:9 aspect ratio display adorns the ASUS K52F, complemented by SRS Premium Sound™ via Altec Lansing® speakers for a compelling multimedia experience. With HDMI support, the expansion possibilities are limitless, connecting to HDMI-capable TVs, consoles and entertainment systems.

Sunken Hinge
The sunken hinge design provides a more comfortable viewing experience while on-the-move.

Short summary description ASUS K52F-EX887V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium:
This short summary of the ASUS K52F-EX887V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K52F-EX887V, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K52F-EX887V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium:
This is an auto-generated long summary of ASUS K52F-EX887V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium based on the first three specs of the first five spec groups.

ASUS K52F-EX887V. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Home Premium. Weight: 2.62 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
Intel® GMA HD
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
SRS
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Keyboard key pitch
1.9 cm
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Battery capacity
2200 mAh
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
380 mm
Depth
255 mm
Height
35.7 mm
Weight *
2.62 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Audio system full duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-23 03:29:58
Uk has collected 15 expert reviews for ASUS K52F-EX887V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Zdnet.com.au
Updated:
2013-05-23 03:29:57
Design and features You wouldn't pick the Asus K52F as a sub-AU$1000 laptop — it's stylish, with patterned copper and gloss black looks, and has an excellent build quality that hints it's significantly more expensive than it really is. Even the sc...
Bottom line We like the Asus K52F a lot. For less than AU$1000, you get a heck of a lot of value in a design that usually comes at a much higher premium. If you don't need Bluetooth, this is an excellent laptop indeed. Just expect to be doing a lot of uninstalling...
90%
techradar.com
Updated:
2013-05-23 03:29:57
The Asus K52F-SX065V is a 15.6-inch laptop that packs a cutting-edge Intel Core i3 350M processor and manages to greatly impress with a long-lasting battery and high-quality build. The Core i3 processor is designed to provide impressive performance at...
Good Great processing power, Decent graphics performance, Battery life, Features...
Bad Some flex in keyboard, Battery life when watching DVDs...
70%
tech2.com
Updated:
2013-05-23 03:29:57
Notebooks are not only meant for professional users. There’s a large chunk of people who are looking at notebooks for some very simple use like surfing the internet, watching movies, playing less-demanding games and so on. While people might be tur...
Bottom line Looking at the K52F’s performance, it’s safe to say that this notebook is not the best performer among the entry-level notebooks that we have seen. Scores are pretty average but that is only if you’re comparing the K52F with other expensive notebooks...
65%
pcmag.com
Updated:
2013-05-23 03:29:57
The Asus K52F-BIN6 ($479.99 list at Best Buy) is a basic laptop for day-to-day computing tasks for less than $500. While it will not offer you the latest in processing power, its Intel Pentium P6200 CPU is good enough for word processing and Web browsi...
Good Nice design. Good typing experience. Big, fast hard drive. No bloatware. Low price.
Bad Short battery life. Navigating with the touchpad felt sluggish.
Bottom line If your pockets are small and needs limited to Web browsing and word processing, then the Asus K52F-BIN6 laptop will happily provide. Buy it now...
70%
pcmag.com
Updated:
2013-05-23 03:29:57
Looking for a laptop to replace that dated desktop of yours? There's no shortage of options in what's already a crowded field of desktop replacement laptops. The Asus K52F-A1 ($679.99 list, at Best Buy) provides plenty of firepower to handle your daily...
Good Decent performance. Ample 500 GB hard drive. Latest wireless technology built-in.
Bad Less-than-great battery life. Touchpad response problems right out of the box.
Bottom line The Asus K52F-A1 has all the components you'd need to facilitate your everyday computing needs, and comes with the latest in wireless technology to help you keep up with the Joneses...
70%
pcworld.in
Updated:
2013-05-23 03:29:58
The Asus K52F-SX060D is a 15-inch laptop from Asus, based on the new Intel Core i3 processor aimed at the budget conscious amongst us. Some of its prime highlights include a nice 15-inch screen, face recognition software, and a good feature set at an a...
Good Very good performance, Face recognition software, Good onboard audio, 2 years global warranty...
Bad Glossy screen lid attracts fingerprints...
Bottom line The 15-inch Asus K52F-SX060D is a very good value for money laptop with some unique features. It also offers one of the best performance we've seen on a budget laptop...
80%
tech2.com
Updated:
2013-05-23 03:29:58
The Asus K52F is the first Core i3-powered laptop to come to our test labs and is by far a much better performer than mainstream laptops, which run on Core 2 Duo processors. It impresses us as to how this much processing power can be availed in a sub-...
Good Excellent performance, Elegant looks, Great build quality...
Bad Absence of Windows OS, Slightly low on ergonomics...
Bottom line BenchmarksWe installed Windows 7 Ultimate and the machine sailed very smoothly. We also used the CyberLink MediaShow 5 (multimedia management tool) which was a cakewalk for this machine. So, audio and video encoding, and other mainstream tasks will be...
90%