location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K50IJ-SX081X, AU Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K50IJ-SX081X, AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K50IJ-SX081X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K50IJ-SX081X, AU Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T6600 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels Gloss 16:9
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi
  • - Intel GMA X4500M
  • - 65 W
  • - Windows 7 Professional
Warranty: 2 years
Long product name ASUS K50IJ-SX081X, AU Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Professional :
The long product name of ASUS K50IJ-SX081X, AU Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K50IJ-SX081X, Intel Core 2 Duo T6600, 4GB DDR2 RAM, 320GB SATA HDD, DVD Super Multi DL, 15.6" HD LED, 1.3M Webcam, Windows 7 Professional
More>>>
ASUS K50IJ-SX081X, AU Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Professional:
The official description of ASUS K50IJ-SX081X, AU Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced Multimedia Entertainment On-the-go
The ASUS K50IJ notebook sports a 15.6” high definition LED backlit display with a 16:9 golden aspect ratio provides high contrast rate and color saturation, while an Intel® UMA 4500 provides crisp and clear visuals. Altec Lansing speakers complemented by SRS Premium Sound™ technology with virtual surround sound provides high definition audio enjoyment.

Enjoy All-day Computing with Extended Battery Life
The ASUS Super Hybrid Engine (SHE) consists of the Power4 Gear Hybrid application and the Energy Processing Unit (EPU). Power4 Gear Hybrid facilitates the deployment and usage of power according to the users’ preferences in relation to the specific tasks that they need to perform, while the EPU accurately detects the users’ power requirements and makes the necessary power adjustments. By intelligently optimizing both system performance and power efficiency, and combining with a 6-cell battery, the ASUS K50IJ notebook provides up to 6* hours of mobile computing.

Comfortable Computing Experience with ASUS IceCool Design
Designed to provide users with a comfortable mobile computing experience, the ASUS K50IJ notebook features the IceCool design, which boasts cleverly designed and positioned heat vents which keeps the palm rest cool, lower than that of the average human body temperature. ASUS IceCool design keeps temperature at palm rest area low even after long computing hours.

Short summary description ASUS K50IJ-SX081X, AU Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Professional:
This short summary of the ASUS K50IJ-SX081X, AU Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K50IJ-SX081X, AU, Intel® Core™2 Duo, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS K50IJ-SX081X, AU Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Professional:
This is an auto-generated long summary of ASUS K50IJ-SX081X, AU Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Professional based on the first three specs of the first five spec groups.

ASUS K50IJ-SX081X, AU. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel GMA X4500M. Operating system installed: Windows 7 Professional. Weight: 2.6 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6600
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T6000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Intel GMA X4500M
Discrete graphics card *
Yes
Audio
Audio system
Azalia
Speakers manufacturer
Altec Lansing
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GL40 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Drivers included
Yes
Software
Operating system installed *
Windows 7 Professional
Bundled software
ASUS DVD 6-in-1 Adobe Acrobat Reader 8.0 ASUS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGF5
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37255
Conflict-Free processor
No
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
370 mm
Depth
256 mm
Height (front)
3.1 cm
Height (rear)
3.55 cm
Weight *
2.6 kg
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Audio system full duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:56:00
Uk has collected 12 expert reviews for ASUS K50IJ-SX081X, AU Intel® Core™2 Duo T6600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows 7 Professional and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-01-01 01:56:00
Asus's K50IJ is a chunky laptop, but its bulk gives it a feeling of sturdiness that makes us confident that it will handle standard daily use and being carried around occasionally. It looks attractive, thanks to the glossy coating on the chassis. Th...
100%
techsmart.co.za
Updated:
2014-03-28 01:35:34
Speaking to people in the PC industry, it’s pretty obvious that standard desktop PC sales has stagnated. A lot of people are replacing their traditonal desktop with more portable notebooks, with entry-level models, like the Asus K50IJ, retailing at abo...
Bottom line In general we had a better-than-expected working experience on the machine. You will too as long as you don’t expect to be gaming, watching HD movies or multi-tasking like you don’t know where the close button is located. Available from Computer Corpor...
0%
notebookcheck.net
Updated:
2014-01-01 01:55:59
by Florian Wimmer 02/20/2010 At first glance, the Asus K50IJ is a stylish and inexpensive 15-inch office notebook intended for those who don't have high demands on performance. Find out in our extensive review to which degree this first impression ho...
Good Relatively strong dual-core processor, Beautiful and quality design, Good value for money ratio...
Bad Unfavorably positioned speakers, Highly reflective screen, No digital video output...
Bottom line Asus' K50IJ is a stylish entry-level notebook that has some clever details that make it worthy of a second look from performance-undemanding computer users First, the palm rest will always be cool and allow you to work comfortably. Second, the notebook is...
81%
pcworld.in
Updated:
2014-01-01 01:55:59
The Asus K50IJseries is a 15-inch budget laptop that offers a full keyboard with a number pad and good overall performance. To say the Asus K50IJ is covered in gloss is an understatement. Actually, not only the screen, but the entire laptop, right from...
Good Large 15inch screen, Keyboard numberpad, Good overall performance...
Bad Overloaded with gloss, Poor onboard audio...
Bottom line The Asus K50IJseries is a 15-inch budget laptop that offers a full keyboard with a number pad and good overall performance. But it has average build quality, lacks features and weighs quite heavy...
75%
pcmag.com
Updated:
2014-01-01 01:55:59
Odds are that youve already committed to a lightweight laptop for next semester, say, a netbook or an Apple MacBook Pro 13-inch. What you might miss, however, is the luxury of a big screen, which, among other things, can improve the cinematic exper...
Good Cheap desktop replacement. Numeric keypad included. Screens big and bright. Good distance out of the 46Wh battery.
Bad No HDMI-Out. Designs a little boring. Mouse buttons make clicking sounds.
Bottom line The ASUS K50IJ-C1 is as cheap as a desktop replacement laptop will get without sacrificing too many features or too much performance...
70%
notebookreview.com
Updated:
2014-01-01 01:56:00
ASUS K50IJ Review Article ContentsASUS K50IJ Review The ASUS K50IJ series is one of the latest budget notebooks designed to provide better performance than a netbook and a larger screen for only a modest price increase. Every laptop manufacturer on...
0%
computershopper.com
Updated:
2014-01-01 01:56:00
Long known for its high quality, but not always for its low prices, Asus is flexing its competitive muscle in the budget-laptop arena with its K50IJ-C1 mainstream notebook. Asus calls its K50IJ series its “most aggressively priced” laptops...
Good Attractive design; low price; laudable performance for a budget laptop...
Bad Keyboard feels cheap; sluggish 3D-graphics performance; weak speakers...
Bottom line With above-average performance at a competitive price, this laptop is a serious contender among budget notebooks...
81%