location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K K31AN-UK003T PC Intel® Pentium® J2900 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
K
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K31AN-UK003T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K31AN-UK003T show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K K31AN-UK003T PC Intel® Pentium® J2900 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Pentium® J2900 2.41 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 2 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,1000,100 Mbit/s
  • - Windows 10 Home
Long product name ASUS K K31AN-UK003T PC Intel® Pentium® J2900 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black :
The long product name of ASUS K K31AN-UK003T PC Intel® Pentium® J2900 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium J2900 (2M Cache, 2.41GHz), Intel HD Graphics, 8GB DDR3, 2000GB HDD, DVD Super Multi, Gigabit Ethernet, Windows 10
More>>>
ASUS K K31AN-UK003T PC Intel® Pentium® J2900 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black:
The official description of ASUS K K31AN-UK003T PC Intel® Pentium® J2900 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredibly Powerful Performance
Faster, smarter and more pleasing to the ear
Smart Performance
Powered by the next generation Intel® Pentium® processor significantly faster and more efficient than the previous Intel® Celeron® processors, it delivers easy multitasking and enhanced performance.

Music to Your Ears
The ASUS K31AN desktop PC features ASUS SonicMaster audio technology along with MaxxAudio® from Waves, recipient of a Technical GRAMMY Award®. Together, they give the K31AN finely tuned surround sound for gaming and movies whether you’re listening through speakers or headphones. In addition, ASUS AudioWizard provides five selectable audio settings for music, movies, games, voice recording, and speech to cater to your media preferences. An easy-to-use interface puts everything at a mouse click, you can even choose how it looks and feels.

Industry-leading Reliability
Quality you can trust
ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service*, users rank ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others. Additionally, PC Mag has recognized ASUS as the leading brand of choice with their Reader’s Choice award**.

Smart Cooling System for cool, quiet operation
Stay cool, calm and collected even when you’re working on graphics intensive tasks like video or photo editing with the ASUS exclusive Smart Cooling System. This unique technology efficiently reduces dust accumulation and lowers operating temperatures by up to 11.4℃* to give you not only a cooler PC, but also a quiet computing experience as well. ASUS Q-Fan Technology automatically adjusts fan speeds according to system loading; with the (Model Name) registering just 28dB at idle – more quiet than a library.

* Tested with Intel® Core ™ i7 processor, actual performance may vary by product settings.

Featuring the best motherboards
At ASUS, it is not all about design aesthetics; it’s about product performance as well. ASUS has shipped over 465 million motherboards in the past 24 years - the combined length of which could circle the Earth over three times. Our motherboard models won 1,042 Awards in 2012 alone. With that kind of expertise, you can be sure that your ASUS PC features the finest and most innovative motherboards available.

Stringently quality tests
ASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop, and thermal shock tests to ensure they meet our exacting standards and exceed those used by other manufacturers. So you can rest assured that your new computer can cope with extremes of dry, icy -40℃ to hot and humid 60℃ environments, as well as the bumps and knocks during shipping.

Ports and Connections
Advanced super speed I/O together with latest technology to comprehend all your needs

All-around connectivity
K31AN comes with all the connectivity options you need. HDMI output ports lets you hook your K31AN up to an HDTV to supersize your entertainment. SATA 6Gbit/s ports offer blisteringly fast data transfer speeds, letting you save large files or quickly load games. SuperSpeed USB 3.0 transfers data up to 10 times faster than USB 2.0.

* USB 3.0 rates tested with USB 3.0 compatible devices for theoretical use only. Product and system settings may affect USB 3.0 performance.

Access your data anywhere, anytime
Data is always at your reach with ASUS storage innovations. With 100GB of free ASUS WebStorage, keep your data safe in the cloud, accessing it anywhere, anytime through the internet. Share photos and videos with your family and friends through a secure URL link.

* 100GB free ASUS Webstorage for 1 year.

Short summary description ASUS K K31AN-UK003T PC Intel® Pentium® J2900 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black:
This short summary of the ASUS K K31AN-UK003T PC Intel® Pentium® J2900 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K K31AN-UK003T, 2.41 GHz, Intel® Pentium®, 8 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS K K31AN-UK003T PC Intel® Pentium® J2900 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black:
This is an auto-generated long summary of ASUS K K31AN-UK003T PC Intel® Pentium® J2900 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black based on the first three specs of the first five spec groups.

ASUS K K31AN-UK003T. Processor frequency: 2.41 GHz, Processor family: Intel® Pentium®, Processor model: J2900. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
J2900
Processor cores
4
Processor threads
4
Processor boost frequency
2.66 GHz
Processor frequency *
2.41 GHz
Processor socket
BGA 1170
Processor cache
2 MB
Processor cache type
L2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Pentium J2000 Series for Desktop
Processor codename
Bay Trail
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
4
PCI Express configurations
1x4
Number of processors installed
1
Stepping
B3
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
21.3 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, Memory Stick (MS), SDXC, MS PRO, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
688 MHz
On-board graphics card burst frequency
896 MHz
On-board graphics card dynamic frequency (max)
896 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card DirectX version
11.2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
2
Line-in
Yes
DC-in jack
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Tower
Product colour *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Built-in Visuals Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
No
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
25 X 27 mm
Processor code
SR1SB
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
0.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
78868
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Certificates
Certification
BSMI/CB/CE/FCC/ETL/CCC/C-Tick/VCCI
Weight & dimensions
Width *
180 mm
Depth *
352.5 mm
Height *
406 mm
Weight *
5.3 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:40:12
Uk has collected 2 expert reviews for ASUS K K31AN-UK003T PC Intel® Pentium® J2900 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)