location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K K31AD-UK011T PC Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
K
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K31AD-UK011T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K31AD-UK011T
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K K31AD-UK011T PC Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i5 i5-4460 3.2 GHz
  • - 12 GB DDR3-SDRAM 1600 MHz
  • - 2 TB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GTX 745 Intel® HD Graphics 4600
  • - Ethernet LAN 10,1000,100 Mbit/s
  • - Windows 10 Home
Long product name ASUS K K31AD-UK011T PC Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower Black :
The long product name of ASUS K K31AD-UK011T PC Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4460 (6M Cache, 3.2GHz), Intel HD Graphics 4600 + NVIDIA GeForce GTX 745, 12GB DDR3, 2000GB HDD, DVD SM, Gigabit Ethernet, Windows 10
More>>>
ASUS K K31AD-UK011T PC Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower Black:
The official description of ASUS K K31AD-UK011T PC Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredibly Powerful Performance
Faster, smarter and more pleasing to the ear
The power to amaze
With the latest 4th generation Intel® Core™ processors experience new levels of multitasking performance from light computing to the most demanding tasks. That means you’ll have more time doing what you love, whether it’s online shopping, writing blogs, or piecing together last summer’s vacation videos. But the K31AD goes beyond that – if you’re a professional, it lets you create awesome websites and 3D models. It also has the capacity for 4K Ultra HD video playback.

Music to Your Ears
The ASUS K31AD desktop PC features ASUS SonicMaster audio technology along with MaxxAudio® from Waves, recipient of a Technical GRAMMY Award®. Together, they give the K31AD finely tuned surround sound for gaming and movies whether you’re listening through speakers or headphones. In addition, ASUS AudioWizard provides five selectable audio settings for music, movies, games, voice recording, and speech to cater to your media preferences. An easy-to-use interface puts everything at a mouse click, you can even choose how it looks and feels.

Industry-leading Reliability
Quality you can trust
ASUS desktops – Most recommended Windows desktop brand
Innovation, design and reliability are at the heart of all ASUS computers. Winning Readers' Choice for overall satisfaction for the second year in a row, and for the third successive year in the home category, is proof that ASUS is better at delivering what customers want than rival Windows desktop PC companies. As PCMag.com says: “If you want a Windows desktop PC, ASUS is the best choice”.

Smart Cooling System for cool, quiet operation
Stay cool, calm and collected even when you’re working on graphics intensive tasks like video or photo editing with the ASUS exclusive Smart Cooling System. This unique technology efficiently reduces dust accumulation and lowers operating temperatures by up to 11.4℃* to give you not only a cooler PC, but also a quiet computing experience as well. ASUS Q-Fan Technology automatically adjusts fan speeds according to system loading; with the (Model Name) registering just 28dB at idle – more quiet than a library.

* Tested with Intel® Core ™ i7 processor, actual performance may vary by product settings.

Featuring the best motherboards
At ASUS, it is not all about design aesthetics; it’s about product performance as well. ASUS has shipped over 465 million motherboards in the past 24 years - the combined length of which could circle the Earth over three times. Our motherboard models won 1,042 Awards in 2012 alone. With that kind of expertise, you can be sure that your ASUS PC features the finest and most innovative motherboards available.

Stringently quality tests
ASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop, and thermal shock tests to ensure they meet our exacting standards and exceed those used by other manufacturers. So you can rest assured that your new computer can cope with extremes of dry, icy -40℃ to hot and humid 60℃ environments, as well as the bumps and knocks during shipping.

Ports and Connections
Advanced super speed I/O together with latest technology to comprehend all your needs

All-around connectivity
K31AD comes with all the connectivity options you need. HDMI output ports lets you hook your K31AD up to an HDTV to supersize your entertainment. SATA 6Gbit/s ports offer blisteringly fast data transfer speeds, letting you save large files or quickly load games. SuperSpeed USB 3.0 transfers data up to 10 times faster than USB 2.0, and also charges compatible devices up to 50% faster with Ai Charger for USB device charging even with the PC off*.

* USB 3.0 rates tested with USB 3.0 compatible devices for theoretical use only. Product and system settings may affect USB 3.0 performance.

Access your data anywhere, anytime
Data is always at your reach with ASUS storage innovations. With 100GB of free ASUS WebStorage, keep your data safe in the cloud, accessing it anywhere, anytime through the internet. Share photos and videos with your family and friends through a secure URL link.

Short summary description ASUS K K31AD-UK011T PC Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower Black:
This short summary of the ASUS K K31AD-UK011T PC Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K K31AD-UK011T, 3.2 GHz, Intel® Core™ i5, 12 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS K K31AD-UK011T PC Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower Black:
This is an auto-generated long summary of ASUS K K31AD-UK011T PC Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower Black based on the first three specs of the first five spec groups.

ASUS K K31AD-UK011T. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4460
Processor cores
4
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i5-4400 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.5 V
Memory
Internal memory *
12 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, Memory Stick (MS), MMC, SDXC, MS PRO, xD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 745
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card OpenGL version
4.0
On-board graphics card ID
0x412
Graphics card Open GL support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Tower
Product colour *
Black
Performance
Motherboard chipset
Intel® H81
Audio system
SonicMaster
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Built-in Visuals Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR1QK
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
80817
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Certificates
Certification
BSMI/CB/CE/FCC/ETL/CCC/C-Tick/VCCI
Weight & dimensions
Width *
180 mm
Depth *
350 mm
Height *
390 mm
Weight *
8.6 kg
Package width
230 mm
Package depth
490 mm
Package height
510 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Manual
Yes
AC adapter included
Yes
Other features
Optical drives quantity
1
Country Distributor
United Kingdom 1 distributor(s)