location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K20CE-UK003T PC Intel® Celeron® N3050 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K20CE-UK003T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K20CE-UK003T
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K20CE-UK003T PC Intel® Celeron® N3050 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Silver
  • - Intel® Celeron® N3050 1.6 GHz
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Home
Long product name ASUS K20CE-UK003T PC Intel® Celeron® N3050 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Silver :
The long product name of ASUS K20CE-UK003T PC Intel® Celeron® N3050 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N3050 (1.6GHz, 2M Cache), 4GB RAM, 500GB HDD, Intel HD Graphics, Ethernet, WLAN 802.11, Windows 10
More>>>
ASUS K20CE-UK003T PC Intel® Celeron® N3050 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Silver:
The official description of ASUS K20CE-UK003T PC Intel® Celeron® N3050 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience a Stylish and Space-Saving Multimedia PC
The ASUS K20 is a stylish and elegant PC for the modern home. From its brushed metal finished front panel to its elegant gold power bar, the well-crafted K20 makes a wonderful addition to any room of your house. K20 is ideal for daily productive tasks or entertainment thanks to the latest Intel® Pentium® processors, with discrete NVIDIA® or AMD graphics providing 4K/UHD display support. The 10-liter chassis takes up very little space, allowing you to place it under the table in your study or beside your TV.

Smart Multimedia Performance
Enjoy faster performance, stunning visuals, and immersive audio
Smart and Efficient Performance

ASUS K20 is powered by the next generation Intel® Pentium® processors to give you significantly faster and more efficient multitasking performance over previous iterations. K20 enhances your daily computing experience, making online shopping, writing blogs, conducting presentations, or watching movies all the more enjoyable.

Ultra-Realistic 4K/UHD Visuals and Immersive Audio
ASUS K20 can be specced with discrete NVIDIA or AMD graphics to bring home entertainment to the next level. It supports 4K/UHD displays so you can enjoy the latest movies, browse the web, or view photos in all their glory.

Music to Your Ears
The ASUS K20 desktop PC features ASUS SonicMaster audio, giving the K20 finely tuned surround sound for gaming and movies whether you’re listening through speakers or headphones. In addition, ASUS AudioWizard provides five selectable audio settings for music, movies, games, voice recording, and speech to cater to your media preferences. An easy-to-use interface puts everything at a mouse click, you can even choose how it looks and feels.

Ultra-Quiet
K20 isn't just superb in performance, it's extremely quiet as well. You won't be disturbed when you leave K20 on overnight, as it runs whisper-quiet below 23dB at idle - more quiet than a typical library. No more disturbance when your studying or busy on work.

Ports and Connections
Advanced super speed I/O together with latest technology to comprehend all your needs
All-around connectivity: The first small form factor desktop PC to feature SuperSpeed USB 3.1

K20 comes with all the connectivity options you need. HDMI output ports lets you hook your K20 up to an HDTV to supersize your entertainment. SATA 6Gbit/s ports offer blisteringly fast data transfer speeds, letting you save large files or quickly load games. SuperSpeed USB 3.0 transfers data up to 10 times faster than USB 2.0, and the latest USB 3.1 standard increases the data transfer up to 2 times faster than USB 3.0.

802.11ac Wi-Fi support - designed for class-leading speed and range
With wireless transfer rates up to 433Mbit/s with compatible routers, 802.11ac Wi-Fi is around 8 times faster than 802.11g and around three times faster than 802.11n, making the K20 Series capable of streaming Full HD video without the inconvenience of network cables

Access your data anywhere, anytime
Data is always at your reach with ASUS storage innovations. With 100GB of free ASUS WebStorage, keep your data safe in the cloud, accessing it anywhere, anytime through the internet. Share photos and videos with your family and friends through a secure URL link.
* 100GB free ASUS Webstorage for 1 year.

Industry-leading Reliability
Quality you can trust

ASUS desktops – Most recommended Windows desktop brand
Innovation, design and reliability are at the heart of all ASUS computers. Winning Readers' Choice for overall satisfaction for the second year in a row, and for the third successive year in the home category, is proof that ASUS is better at delivering what customers want than rival Windows desktop PC companies. As PCMag.com says: “If you want a Windows desktop PC, ASUS is the best choice”.

Stringently quality tests
ASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop, and thermal shock tests to ensure they meet our exacting standards and exceed those used by other manufacturers. So you can rest assured that your new computer can cope with extremes of dry, icy -40℃ to hot and humid 60℃ environments, as well as the bumps and knocks during shipping.

Short summary description ASUS K20CE-UK003T PC Intel® Celeron® N3050 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Silver:
This short summary of the ASUS K20CE-UK003T PC Intel® Celeron® N3050 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K20CE-UK003T, 1.6 GHz, Intel® Celeron®, N3050, 4 GB, 500 GB, Windows 10 Home

Long summary description ASUS K20CE-UK003T PC Intel® Celeron® N3050 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Silver:
This is an auto-generated long summary of ASUS K20CE-UK003T PC Intel® Celeron® N3050 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Tower Silver based on the first three specs of the first five spec groups.

ASUS K20CE-UK003T. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: N3050. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Weight: 6.5 kg. Product colour: Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3050
Processor cores
2
Processor threads
2
Processor boost frequency
2.16 GHz
Processor frequency *
1.6 GHz
Processor socket
BGA 1170
Processor cache
2 MB
Processor cache type
L2
System bus rate
5 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, Memory Stick (MS), SD, SDHC, xD
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
12
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Expansion slots
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Tower
Product colour *
Silver
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Response Technology version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
87257
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Weight & dimensions
Width *
96 mm
Depth *
279 mm
Height *
381 mm
Weight *
6.5 kg
Package width
170 mm
Package depth
355 mm
Package height
500 mm
Packaging content
Display included *
No
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)