location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoPC K20CD-FR073T PC Intel® Pentium® J3710 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoPC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K20CD-FR073T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K20CD-FR073T
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VivoPC K20CD-FR073T PC Intel® Pentium® J3710 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Silver
  • - Intel® Pentium® J3710 1.6 GHz
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD DVD-RW Card reader integrated
  • - NVIDIA® GeForce® GT 710 1 GB Intel® HD Graphics 405
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac)
  • - Windows 10 Home
Long product name ASUS VivoPC K20CD-FR073T PC Intel® Pentium® J3710 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Silver :
The long product name of ASUS VivoPC K20CD-FR073T PC Intel® Pentium® J3710 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium J3710 (2M Cache, 1.6GHz), 4GB RAM, 1000GB HDD, Intel HD Graphics 405, Ethernet, Windows 10
More>>>
ASUS VivoPC K20CD-FR073T PC Intel® Pentium® J3710 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Silver:
The official description of ASUS VivoPC K20CD-FR073T PC Intel® Pentium® J3710 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish and space-saving design
VivoPC K20 is a stylish and elegant PC for the modern home. From its brushed metal finished front panel to its elegant gold power bar, the well-crafted VivoPC K20 makes a wonderful addition to any room of your house. The 10-liter chassis takes up very little space, allowing you to place it under the table in your study or beside your TV.

Smart multimedia performance
VivoPC K20 is powered by the 6th generation Intel® processors to give you significantly faster and more efficient multitasking performance over previous iterations. DDR4 memory provides speeds twice faster than DDR3. VivoPC K20 enhances your daily computing experience, making online shopping, writing blogs, conducting presentations, or watching movies all the more enjoyable.

Ultra-Realistic 4K/UHD Visuals
VivoPC K20 is with discrete NVIDIA or AMD graphics to bring home entertainment to the next level. It supports 4K/UHD (3840 x2160) displays in 282 PPI so you can enjoy the latest movies, browse the web, or view photos in all their glory.

Expansive Audio, tuned by experts
A mixture of hardware, software, and tuning, ASUS SonicMaster was developed with the clear goal of giving you the best PC audio. A professional codec ensures precise sound performance; while an optimized amplifier, larger speakers and resonance chambers deliver powerful audio output and deeper bass. Additional signal processing helps fine tune the hardware, filtering noise and improving clarity so you can enjoy unrivalled audio on your ASUS VivoPC K20.

windows 10 Home
Windows 10 brings the desktop back to the forefront, complete with the familiar convenience of the Start Menu. It also adds an Edge browser that lets you access the web with blistering speed and useful new functions.

Environment friendly ultra-quiet
VivoPC K20 isn't just superb in performance, it's extremely quiet as well. You won't be disturbed when you leave VivoPC K20 on overnight, as it runs whisper-quiet below 25dB at idle - more quiet than a typical library. No more disturbance when your studying or busy on work.

SuperSpeed USB 3.1 transmission
VivoPC K20 features SuperSpeed USB 3.1 transfering data up to 20 times faster than USB 2.0, and 2 times faster than USB 3.0. Besides, it also comes with all the connectivity options you need. HDMI output ports lets you hook your VivoPC K20 up to an HDTV to supersize your entertainment. SATA 6Gbit/s ports offer blisteringly fast data transfer speeds, letting you save large files or quickly load games.

Ultra-fast connectivity
With wireless transfer rates up to 433Mbit/s with compatible routers, 802.11ac Wi-Fi is around 8 times faster than 802.11g and around 3 times faster than 802.11n, making the VivoPC K20 Series capable of streaming 4K/UHD video without the inconvenience of network cables.

ASUS desktops – Most recommended
Windows desktop brand

As PCMag.com says: “If you want a Windows desktop PC, ASUS is the best choice”.* Winning Readers' Choice for overall satisfaction in the home category continuously is proof that ASUS is better at delivering what customers want.

Trust worthy quality and reliability
ASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop, and thermal shock tests to ensure they meet our exacting standards and exceed those used by other manufacturers. So you can rest assured that your new computer can cope with extremes of dry, icy -40℃ to hot and humid 60℃ environments, as well as the bumps and knocks during shipping.

Short summary description ASUS VivoPC K20CD-FR073T PC Intel® Pentium® J3710 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Silver:
This short summary of the ASUS VivoPC K20CD-FR073T PC Intel® Pentium® J3710 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoPC K20CD-FR073T, 1.6 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description ASUS VivoPC K20CD-FR073T PC Intel® Pentium® J3710 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Silver:
This is an auto-generated long summary of ASUS VivoPC K20CD-FR073T PC Intel® Pentium® J3710 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Silver based on the first three specs of the first five spec groups.

ASUS VivoPC K20CD-FR073T. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®, Processor model: J3710. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 405, Discrete graphics card model: NVIDIA® GeForce® GT 710. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product colour: Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
J3710
Processor cores
4
Processor threads
4
Processor boost frequency
2.64 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Braswell
Thermal Design Power (TDP)
6.5 W
Tjunction
90 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
4
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Number of processors installed
1
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, Memory Stick (MS), SD, SDHC, xD
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 710
Discrete graphics card memory
1 GB
On-board graphics card model *
Intel® HD Graphics 405
On-board graphics card base frequency
400 MHz
On-board graphics card burst frequency
740 MHz
On-board graphics card dynamic frequency (max)
740 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
18
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Microphone in
Yes
Headphone outputs
1
Line-in
Yes
DC-in jack
Yes
Expansion slots
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Tower
Product colour *
Silver
Performance
Motherboard chipset
Intel® H110
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel 64
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91532
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Weight & dimensions
Width *
96 mm
Depth *
279 mm
Height *
381 mm
Weight *
7 kg
Package width
170 mm
Package depth
355 mm
Package height
500 mm
Packaging content
Display included *
No
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2017-08-12 01:10:16
Uk has collected 1 expert review for ASUS VivoPC K20CD-FR073T PC Intel® Pentium® J3710 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710 Windows 10 Home Tower Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%