ASUS VivoPC K20CD-0031A640GTT, 2.7 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home
ASUS VivoPC K20CD-0031A640GTT. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product colour: Silver