location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS I220GC motherboard LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I220GC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I220GC
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS I220GC motherboard LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - micro ATX Realtek ALC662 5.1 channels
  • - 2 Non-ECC Maximum internal memory: 4 GB
  • - 224
  • - 64 Mbit
Long product name ASUS I220GC motherboard LGA 775 (Socket T) micro ATX :
The long product name of ASUS I220GC motherboard LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I220GC - Intel 945GC / ICH7, FSB 533/800/1066 MHz, 2 x DIMM, for max. 4GB, DDR2 667/533MHz, 1 x PCI-E x1, 2 x PCI 2.2, Intel GMA 950, Realtek ALC662 audio 5.1ch, uATX
More>>>
ASUS I220GC motherboard LGA 775 (Socket T) micro ATX:
The official description of ASUS I220GC motherboard LGA 775 (Socket T) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

I220GC with Intel Celeron 200 Series and 945GC chipset onboard supports Serial ATA interface, high performance integrated graphics engine. With dual-channel DDR2 architecture and HD audio codec, what you need are just the memory, chassis, monitor, harddisk, keyboard and mouse to build up a PC system to enjoy Internet safari, BT download, high definition video and audio playback. I220GC is the most affordable all in one solution platform for our entry level customers.

Intel® Celeron 200 Series
Intel latest high efficiency desktop CPU by TDP low to 19w. With Conroe-L core, this cpu could support Intel 64bit and Execute Disable Bit technology.
High performance with extremely low power consumption you can count on.

Intel® 945GC Chipset
The Intel 945GC graphics memory controller hub(GMCH) and the ICH7 I/O controller hub provide the vital interfaces for the motherboard. The GMCH features the Intel Graphics Media Accelerator 950, an integrated graphics engine for enhanced 3D, 2D, and video capabilities. The GMCH provides the interface for processor in the 775-land package, dual channel DDR2 at speeds of up to 667MHz.

Intel Graphics Media Accelerator 950
Dual-channel DDR2 technology doubles the bandwidth of your system memory and hence boost the system performance to out perform any memory existing solutions in the market.

Dual channel DDR2
Dual-channel DDR2 technology doubles the bandwidth of your system memory and hence boost the system performance to out perform any memory existing solutions in the market.

Serial ATA 3Gb/s
This motherboard supports next-generation SATA hard drives based on the new SATA 3Gb/s storage specification.

High Definition Audio
Enjoy high-quality sound system on your PC! The onboard 6-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality audio output, jack-detect feature automatically.

ASUS EZ Flash 2
EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

ASUS CrashFree BIOS3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

Max. 8 USB 2.0 ports
USB 2.0 is the latest connectivity standard for next generation components and peripherals. Backwards compatible with current USB 1.1 peripherals, USB 2.0 delivers transfer speeds up to 40 times faster at 480Mb/s, for easy connectivity and ultra-fast data.

ASUS MyLogo 2
Turn your favorite photos into 256-color boot logos to personalize your system.

GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers.

Short summary description ASUS I220GC motherboard LGA 775 (Socket T) micro ATX:
This short summary of the ASUS I220GC motherboard LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS I220GC, Intel, LGA 775 (Socket T), 4 GB, 224 MB, micro ATX, 5.1 channels

Long summary description ASUS I220GC motherboard LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of ASUS I220GC motherboard LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

ASUS I220GC. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Maximum graphics card memory: 224 MB. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. BIOS memory size: 64 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
2
Non-ECC
Yes
Maximum internal memory *
4 GB
Graphics
Maximum graphics card memory
224 MB
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Rear panel I/O ports
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Parallel ports quantity
1
Serial ports quantity
1
Features
Audio chip
Realtek ALC662
Audio output channels *
5.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI slots
2
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width
244 mm
Depth
188.7 mm
Packaging content
Drivers included
Yes
Bundled software
ASUS PC Probe II ASUS Update Anti-virus software
Other features
Graphics controller
Intel GMA 950
Floppy disk drive connector
Yes
Manageability features
WfM 2.0, DMI 2.0, WOL by PME, WOR by PME
Brand Image Product code Product Stock Price from
ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX
(show image)
M3A78 PRO M3A78 PRO 0.00
(excl. VAT)
0 (incl. VAT)