location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Zephyrus S GX701GX-XB78 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zephyrus S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX701GX-XB78
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX701GX-XB78
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
ASUS GX701GX-XB78 user manual (8.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Zephyrus S GX701GX-XB78 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-9750H 2.6 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 32 GB DDR4-SDRAM 2666 MHz
  • - 1 TB SSD
  • - NVIDIA® GeForce RTX™ 2080 Max-Q 8 GB NVIDIA G-SYNC Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - 230 W
  • - Windows 10 Pro
Long product name ASUS ROG Zephyrus S GX701GX-XB78 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of ASUS ROG Zephyrus S GX701GX-XB78 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-9750H (12MB Cache, 2.6GHz), 32GB DDR4-SDRAM, 1000GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA GeForce RTX 2080 Max-Q (8GB GDDR6), WLAN, Bluetooth, Webcam, Windows 10 Pro
More>>>
ASUS ROG Zephyrus S GX701GX-XB78 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of ASUS ROG Zephyrus S GX701GX-XB78 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GO BIG. STAY SLIM.
ROG Zephyrus S set the standard for ultra-slim Windows 10 Pro gaming laptops. Now it has bigger aspirations with a super-narrow-bezel 17-inch display in a chassis just 18.7mm thin. Zephyrus S GX701 is loaded with up to a GeForce RTX™ 2080 GPU and 8th Gen Intel® Core™ i7 CPU. Immerse in its 144Hz/3ms panel with Pantone®-validated colors, and use the ROG-exclusive GPU switch to change between G-SYNC™ for gaming and Optimus for battery life.

THE MOST COMPACT 17-INCH GAMING LAPTOP EVER
Immersing yourself in a larger display usually means lugging a larger laptop, but slim bezels and smart design make ROG Zephyrus S the smallest in its class. Easily carry it around town or across the world thanks to compact dimensions that put a 17-inch display in a 15-inch form factor. The sleek magnesium-alloy body fits inside standard bags* and is strong enough to stand up to everyday life.

SPECTACULAR VISUALS MIX SPEED AND PRECISION
Slender bezels draw you deeper into the action on the 144Hz IPS-level display. The high refresh rate makes gameplay smoother and lowers input lag, while the 3ms grey-to-grey response time produces sharper visuals with no blurring. Color accuracy is critical for content creators, so factory calibration and ProArt™ TruColor Technology deliver a Pantone® Validated palette.

QUICKLY SWITCH GEARS FOR WORK AND PLAY
Live a double life powered by the ROG-exclusive GPU switch. With just a few clicks, ROG Zephyrus S transitions between better gaming and longer battery life. G-SYNC mode synchronizes the GPU and display to deliver smoother gameplay with lower input lag and tear-free graphics, while Optimus mode selectively turns off the discrete GPU to save power with everyday desktop productivity and entertainment.

POTENT PERFORMANCE WITH NEXT-GEN GRAPHICS
Remarkably slim without sacrificing speed, ROG Zephyrus S harnesses the latest GeForce RTX™ 2080 GPU and 8th Gen Intel® Core™ i7 CPU to deliver desktop-like performance for hardcore gaming, serious creative work, and cutting-edge VR. The GPU enables photorealistic graphics thanks to real-time ray tracing technology and AI-enhanced image processing. It boosts up to 1230MHz at 100W, with 8GB of GDDR6 VRAM clocked at 6001MHz, and both can be overclocked. This powerful core is backed by up to 24GB of DDR4 RAM for heavy multitasking and a 1TB NVMe SSD for your game library and professional portfolio.

Short summary description ASUS ROG Zephyrus S GX701GX-XB78 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the ASUS ROG Zephyrus S GX701GX-XB78 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Zephyrus S GX701GX-XB78, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description ASUS ROG Zephyrus S GX701GX-XB78 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of ASUS ROG Zephyrus S GX701GX-XB78 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

ASUS ROG Zephyrus S GX701GX-XB78. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display response rise/fall
3 ms
Maximum refresh rate
144 Hz
sRGB coverage (typical)
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9750H
Processor cores
6
Processor threads
12
Processor boost frequency
4.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
On-board + SO-DIMM
Maximum internal memory *
24 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
Optical drive type *
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2080 Max-Q
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
NVIDIA G-SYNC
Yes
Audio
Audio system
Sonic Studio
Number of built-in speakers
2
Speaker power
2.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Video capturing speed
60 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Performance
Virtual Reality (VR) ready
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit colour
Various
Windows keys
Yes
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191045
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
11.8 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
399 mm
Depth
272 mm
Height
18.7 mm
Weight *
2.7 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-11-19 21:27:53
Uk has collected 70 expert reviews for ASUS ROG Zephyrus S GX701GX-XB78 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
unbox.ph
Updated:
2019-11-19 21:27:51
What once was a single gaming PC that you could take anywhere (without breaking your back) ASUS has expanded the Zephyrus line to include a whole assortment of lightweight and not so lightweight models. The 2019 refresh of the Zephyrus line saw a number o...
Bottom line ASUS has again delivered one of the best notebooks that you can buy today. The RTX 2060 GPU is good enough for most games out today and paired with Intel's beefy CPU, the notebook can easily handle a diverse range of games without breaking a sweat.But you...
0%
goodgearguide.com.au
Updated:
2019-11-19 21:27:51
As gaming laptops often go through many iterations, it's hard to dismiss just how far ASUS' ROG Zephyrus line has come in a handful of years since its debut.The original Zephyrus was the de facto poster child for the era of thinner, lighter, Max-Q gaming...
Good Great display, Solid specs, Thin design...
Bad Not enough ports, Unconventional trackpad, Mediocre battery life...
Bottom line If you can handle the larger size, limited ports, unconventional trackpad and iffy battery life found here, you can play pretty much anything on the ROG Zephyrus GX701...
75%
pcworld.co.nz
Updated:
2019-11-19 21:27:51
As gaming laptops often go through many iterations, it's hard to dismiss just how far ASUS' ROG Zephyrus line has come in a handful of years since its debut.The original Zephyrus was the de facto poster child for the era of thinner, lighter, Max-Q gaming...
Good Great display, Solid specs, Thin design...
Bad Not enough ports, Unconventional trackpad, Mediocre battery life...
Bottom line The ASUS Zephyrus S GX701 isn't a super complex laptop to wrap your mind around - even if it is an incredibly powerful one. It's less a reinvention of what ASUS have done before, and more of an extension. All the same, the familiar heights it reaches are...
75%
T3.com
Updated:
2019-11-19 21:27:52
Welcome to T3's official Asus ROG Zephyrus S GX701 review. Over the past couple of weeks I've been putting this powerful new gaming laptop through its paces to see how it performs and what follows is our detailed take on the system. And, being totally hon...
Good Simply incredible gaming power, Luxe and innovative build, Very portable and thin design, Superb 17-inch screen with narrow bezels, Runs relatively quiet despite hardware...
Bad Very high price point, Cramped keyboard, Battery life is short...
Bottom line The Asus ROG Zephyrus S GX701 delivers simply immense portable PC gaming performance, but at a steep price…If you want the absolute best gaming laptop available today then the GX701 is the system for you. It delivers incredible gaming performance in a bea...
100%
yugatech.com
Updated:
2019-11-19 21:27:52
Back in CES 2019, ASUS announced A LOT of devices including its gaming laptop line for this year. One of which is the company's most popular powerhouse, the Zephyrus S, but this time, it comes with the latest NVIDIA RTX graphics that offers better gaming...
Bottom line The ASUS ROG Zephyrus S GX701 is by far, the best gaming laptop that I've ever reviewed. It has a great design, solid build quality, and 144Hz display. It also provides excellent performance especially with games while its thermals are very good to the po...
0%
unbox.ph
Updated:
2019-11-19 21:27:52
Since it's introducion the lineup has always used a 15-inch display to keep the overall physical footprint of the phone manageable.That changes with the Zephyrus S GX701, thanks to its 17-inch ultra slim display – a first for the Zephyrus line.The new...
0%
kitguru.net
Updated:
2019-11-19 21:27:52
When we reviewed the Asus ROG Zephyrus GX501VI back in June 2017 we were taking our first look at Nvidia Max-Q technology. The spec of that laptop included a 7th Gen Intel Core i7-7700HQ CPU and Nvidia GTX 1080 Max-Q graphics, and we were impressed by the...
Good High performance with Core i7-8750H and RTX 2080 Max-Q, Impressive screen with 144Hz and G-Sync, Very good cooling, Stunningly slender chassis, Per-key RGB lighting...
Bad Poor battery life, Screen is only 1080p, Touchpad offset to the right hand side, The fans can get noisy when the Zephyrus S works hard, USB ports are located towards the front of the laptop...
Bottom line Asus Zephyrus S GX701GX looks superb and packs an impressive punch. The combination of Core i7-8750H with Nvidia RTX 2080 Max-Q graphics delivers excellent gaming results and the images look really good on the 17.3-inch IPS screen. If we have a criticism...
85%
pokde.net
Updated:
2019-11-19 21:27:52
Inside the box for the ASUS ROG Zephyrus S GX701 with the NVIDIA GeForce RTX 2080 Max-Q GPU, you are expected to get the following items:Look at the ASUS ROG Zephyrus S GX701 gaming laptop and chances are that you'd mistaken it for an older model. Thi...
Good Powerful machine in a slim chassis, Per-key RGB keyboard is an eye-candy, High-speed, large storage (1TB PCIe G3X4 NVMe SSD), 24GB DDR4 RAM (16GB + 8GB soldered), Fan noise not as loud as 15-inch variant, 17.3" display with 144Hz refresh rate and G-Sync...
Bad Surprisingly heavy, CPU temperature could be better, Same awkward keyboard placement, No SD card reader and LAN port, Pricey, Fingerprint magnet, Limited storage upgrade options, Average battery life...
Bottom line The ASUS ROG Zephyrus S GX701 gaming laptop is a powerful machine and is a step forward from the 15-inch version released before. While many people would be happy to use it, its asking price will leave people wanting a bit more out of it...
70%
techradar.com
Updated:
2019-11-19 21:27:53
We first caught a glimpse of the Asus ROG Zephyrus S GX701 at CES 2019, and we were impressed with how Asus seemed to pack the very latest gaming hardware into the slim and light design that we've come to expect from its Zephyrus products.The Zephyrus lin...
Good Brilliant performance, Gorgeous design, Easy to carry, Fantastic 17-inch screen...
Bad Very expensive, Short battery life, No LAN port...
Bottom line Thanks to some of the latest and most powerful gaming technology, along with an impressively thin and light design, the Asus ROG Zephyrus S GX701 is easily one of the best gaming laptops on sale today.The inclusion of a RTX 2080 Max-Q graphics card and be...
90%
ultrabookreview.com
Updated:
2019-11-19 21:27:53
This article is a detailed review of the Asus ROG Zephyrus S GX701 GX gaming ultraportable, in the top-specked configuration with a Core i7 processor, Nvidia RTX 2080 Max-Q graphics and 1 TB of SSD storage.Quite a few 17-inch thin-and-light gaming noteboo...
Good well made, compact and light for its class, fast and quiet keyboard, good 144 Hz screen with GSync, solid performance once tweaked, switchable Optimus/GSync profiles, runs cooler than other similar implementations with demanding loads, punchy speakers...
Bad impractical when not on a desk, no LAN, cardreader or Thunderbolt 3, small touchpad, odd keyboard/touchpad placement, not as fast as other i7/RTX 2080 MaxQ implementations, due to having lower thermal thresholds, noisy fans, difficult to upgrade and maint...
Bottom line The Asus ROG Zephyrus S GX701 is a 17-inch laptop mostly meant for desk use, hooked up to a mouse, and potential buyers will primarily benefit from its smaller size and lighter weight when carrying it around. It's nicely crafted, it types well, it gets a...
85%
Bit-Tech.net
Updated:
2020-05-29 05:37:13
reviewed unit contains 24GB DDR4 (8GB + 16GB); units linked above contain 16GB DDR4 (8GB + 8GB)The Asus ROG brand is one associated with premium, high-end hardware, and the Zephyrus S GX701 looks to reaffirm that. Inside you'll find none other than Nvidi...
Bottom line The Zephyrus S GX701 is an odd beast, but a beast it most certainly is. Living up to its ROG namesake by focusing its design almost entirely on delivering a great gaming experience, the GX701 stands out as one of the very best portable PC gaming devices o...
0%
91mobiles.com
Updated:
2019-11-19 21:27:52
That ASUS is one laptop brand that's catering to the needs of gamers on the go shouldn't be a surprise to anyone. But what's interesting is that the Taiwanese company isn't just targeting the mainstream audience with its ROG series, it also has the TUF li...
Good One of the most powerful laptops around, Attractive display, RTX2080 Max-Q is the best graphics card that gamers can get right now...
Bad Quite bulky and rather flimsy build, The keyboard and trackpad placement isn't ideal, Gets incredibly hot, even during regular usage, Photos by Raj Rout, ShareTweet, Facebook Comments...
Bottom line With a starting price of Rs 3,49,990, there's no doubt that the ASUS ROG Zephyrus S GX701GX isn't for casual buyers. In fact, even hardcore gamers would need to think twice before plonking their savings for this machine. Yet, as this review would tell you...
80%
gamecrate.com
Updated:
2019-11-19 21:27:52
One of the coolest things about gaming laptops is that one size does NOT fit all.Everyone wants something different when it comes to a gaming machine. For some, battery life is important. Others want the latest and greatest GPU and display, while still...
0%
gamerbraves.com
Updated:
2019-11-19 21:27:52
The new ROG Zephyrus S GX701 is the new entry to the Zephyrus model, an upgraded version from its past predecessor. The new laptop didn't merely just receive an upgrade on size but an upgrade on everything. There's even a powerhouse packed inside this sli...
Bottom line In a nutshell, the ROG Zephyrus S GX701 is without a doubt a beast of a laptop which can easily play games at 80FPS and above thanks to RTX2080 graphic card. Other than that, the sleek and magnesium-alloy design is very cool looking. At times the laptop w...
0%
notebookcheck.net
Updated:
2019-11-19 21:27:53
Thin and powerful. Asus released the 17-inch version of its high-end gaming laptop known as the GX531 shortly after Nvidia launched its Turing-based GPUs. Despite its slimness, the ROG Zephyrus S GX701 is extremely capable and is supposed to strike fear i...
Good users can choose between G-Sync and Optimus, Pantone-certified, high-quality case, very good performance, RGB lighting, slim, external webcam, large PCIe SSD, practical tools, chic design, 144 Hz panel, slim bezels...
Bad no Thunderbolt 3, no Gigabit ethernet, no SD card reader, battery life could be longer, fan management in 3D applications, no maintenance options, subpar input devices...
Bottom line ROG Zephyrus S GX701GX, review device provided courtesy of Asus Taiwan.Because the choice of very thin, high-end 17.3-inch laptops is extremely limited, Asus has a trump up its sleeve with the brand-new ROG Zephyrus S GX701GX.Sure, there are things to nit...
86%
Techreport.com
Updated:
2019-11-19 21:27:53
Sometimes we just want to be able to play graphically potent video games somewhere other than our desks. To address this gaming vs. travel conundrum, Nvidia and partners have developed high-end RTX Max-Q gaming laptop designs. From the CES 2019 stage, Nvi...
0%
proclockers.com
Updated:
2020-06-21 21:43:33
Looking for a high-end gaming laptop? If you're working from home and still want to game on that laptop, you must remember why you choose a laptop – it has to be powerful, and portable. Moreover, the price you get it for has to reflect the first two featu...
0%