location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS GX1008B network switch Unmanaged White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX1008B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX1008B show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2018 13:29:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS GX1008B network switch Unmanaged White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 1000 entries Switching capacity: 1.6 Gbit/s
Long product name ASUS GX1008B network switch Unmanaged White :
The long product name of ASUS GX1008B network switch Unmanaged White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GigaX1008B Desktop Unmanaged Switch for Home/SOHO - 8x 10/100Mbps RJ-45, Auto MDI/MDIX, Flow Control, White
More>>>
ASUS GX1008B network switch Unmanaged White:
The official description of ASUS GX1008B network switch Unmanaged White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GigaX1008B switches are an efficient, yet affordable, solution for the Home or SOHO Networks. High performance Fast Ethernet switching is provided in a stylish, compact, space-saving design. The fan-less design also ensures for a quiet and peaceful working environment. With the quality that you have come to expect from ASUS, you can rest assured that your Network will enjoy long-lasting, trouble-free connections.

Features:

- The Non-Blocking, Line-Speed architecture ensures maximum performance for your Network.
- Highly Compatible: Complies with IEEE 802.3 (10Base-T), and IEEE 802.3u (100Base-TX) standards.
- IEEE 802.3x Flow Control protects against collisions and lost packets.
- 100% Plug-and-Play, nothing to configure, means that you are up-and-running quickly and easily.
- Auto Negotiation for Speed and Duplex ensures that you will get the maximum performance without needing to configure the switch.
- Auto MDI/MDIX detects for straight or cross-over cabling.
- Easy to read LED's and stylish compact casing.

Short summary description ASUS GX1008B network switch Unmanaged White:
This short summary of the ASUS GX1008B network switch Unmanaged White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS GX1008B, Unmanaged, Full duplex

Long summary description ASUS GX1008B network switch Unmanaged White:
This is an auto-generated long summary of ASUS GX1008B network switch Unmanaged White based on the first three specs of the first five spec groups.

ASUS GX1008B. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1000 entries, Switching capacity: 1.6 Gbit/s. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Power connector
DC-in jack
Network
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Data transmission
Supported data transfer rates
10/100 Mbps
Switching capacity *
1.6 Gbit/s
MAC address table *
1000 entries
Maximum data transfer rate
0.1 Gbit/s
Design
Stackable *
No
Product colour
White
Design
Safety
UL1950, TUV
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Weight
205 g
Other features
Dimensions (WxDxH)
165 x 80 x 34 mm
Connectivity technology
Wired
Non-operating relative humidity (non-condensing)
10 - 90%
Power requirements
AC 230V, 50Hz
Electromagnetic emissions
FCC Part 15 Class B, CE Mark, VCCI, C-Tick, MIC, CCC
Networking features
Ethernet, Fast Ethernet
Connectivity LEDs
8x LAN
Brand Image Product code Product Stock Price from
LevelOne 5-Port Fast Ethernet Switch LevelOne 5-Port Fast Ethernet Switch
(show image)
FSW-0511 5-Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com OfficeConnect Fast Ethernet Switch 16 Unmanaged Black
(show image)
3C16792C OfficeConnect Fast Ethernet Switch 16 0.00
(excl. VAT)
0 (incl. VAT)
LogiLink

LogiLink Fast Ethernet Desktop Switch 8-Port Managed Silver
(show image)
NS0002B Fast Ethernet Desktop Switch 8-Port 0.00
(excl. VAT)
0 (incl. VAT)