ASUS logo

ASUS GX-D1051 network switch Unmanaged L2 White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77538
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS GX-D1051 network switch Unmanaged L2 White:

ASUS GX-D1051, Unmanaged, L2, Full duplex

Long summary description ASUS GX-D1051 network switch Unmanaged L2 White:

ASUS GX-D1051. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.