Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS GTX980-4GD5 GeForce GTX 980 4GB GDDR5 graphics card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GTX980-4GD5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTX980-4GD5
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10393
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 11 Dec 2017 18:14:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS GTX980-4GD5 GeForce GTX 980 4GB GDDR5 graphics card :
The short editorial description of ASUS GTX980-4GD5 GeForce GTX 980 4GB GDDR5 graphics card

NVIDIA GeForce GTX 980 4GB, PCI Express 3.0, 256-bit, DVI, HDMI, Display Port
More>>>
ASUS GTX980-4GD5 GeForce GTX 980 4GB GDDR5 graphics card:
The official marketing text of ASUS GTX980-4GD5 GeForce GTX 980 4GB GDDR5 graphics card as supplied by the manufacturer

ASUS GeForce®GTX™980 delivers truly elite gaming experience

I/O Ports Highlight

1 X Native DVI-D
1 X Native HDMI
3 X Native DisplayPort

GPU Tweak with Streaming
Real-time intuitive graphics tuning

- Shows detailed specs and actual card status with GPU-Z
- Monitoring widget provides real-time detailed multi-parameter info
- Automatically checks and updates drivers and BIOS versions

Stream online instantly

GPU Tweak streaming tool that lets you share on-screen action in real time – so others can watch live as games are played. It's even possible to add to the streaming window scrolling text, pictures and webcam images.

Short summary description ASUS GTX980-4GD5 GeForce GTX 980 4GB GDDR5 graphics card:
This short summary of the ASUS GTX980-4GD5 GeForce GTX 980 4GB GDDR5 graphics card data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS GTX980-4GD5, GeForce GTX 980, 4 GB, GDDR5, 256 bit, 7010 MHz, PCI Express 3.0

Long summary description ASUS GTX980-4GD5 GeForce GTX 980 4GB GDDR5 graphics card:
This is an auto-generated long summary of ASUS GTX980-4GD5 GeForce GTX 980 4GB GDDR5 graphics card based on the first three specs of the first five spec groups.

ASUS GTX980-4GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 980, Processor frequency: 1126 MHz. Discrete graphics adapter memory: 4 GB, Graphics adapter memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active

Processor
Graphics processor family *
The category to which the graphics processor (GPU) belongs e.g. Southern Islands family of Radeon processors (made by AMD), GeForce 600 (made by NVIDIA).
NVIDIA
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
GeForce GTX 980
CUDA *
CUDA (aka Compute Unified Device Architecture) is a parallel computing platform and programming model created by NVIDIA and implemented by the graphics processing units (GPUs) that they produce. CUDA gives program developers direct access to the virtual instruction set and memory of the parallel computational elements in CUDA GPUs.
Yes
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1126 MHz
Processor boost clock speed
1216 MHz
CUDA cores
2048
Memory
Discrete graphics adapter memory *
4 GB
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR5
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
256 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
7010 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ports & interfaces
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
3
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
PhysX *
PPU (microprocessor) expansion card designed by Ageia to accelerate PhysX-enabled video games.
Yes
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
12.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
4.4
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
225 W
Weight & dimensions
Depth
The distance from the front to the back of something.
98.4 mm
Height
The measurement of the product from head to foot or from base to top.
40 mm
Width
The measurement or extent of something from side to side.
268 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10
Testseek has collected 5 expert reviews for ASUS GTX980-4GD5 NVIDIA GeForce GTX 980 4GB graphics card but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-10
We have reviewed a lot of GeForce GTX 970 and GTX 980 cards over the last few months. We thought it was time to take score and look at what card is actually the best one to pick up. Both the GeForce GTX 980 as well as (maybe even more so) the GTX 970 h...
0%
uk.hardware.info
Updated:
2015-09-10
Today, Nvidia introduces the GeForce GTX 980 and GTX 970, two new high-end cards of the Maxwell generation. The GeForce GTX 750 and 750 Ti , which were introduced a few months ago, also belong to this generation. We extensively tested both new cards on...
0%
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)
X