location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix GL753VD-GC011 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL753VD-GC011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GL753VD-GC011?ONLINE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:16
The date of the most recent change of this product data-sheet in Icecat.
ASUS GL753VD-GC011?ONLINE user manual (7.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Strix GL753VD-GC011 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM
  • - 1.13 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 1050 Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - 48 Wh 120 W
Long product name ASUS ROG Strix GL753VD-GC011 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black :
The long product name of ASUS ROG Strix GL753VD-GC011 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (2.8GHz, 6M Cache), 8GB DDR4, 1000GB HDD, 128GB SSD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1050, Ethernet, WLAN 802.11, WebCam, no OS
More>>>
ASUS ROG Strix GL753VD-GC011 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black:
The official description of ASUS ROG Strix GL753VD-GC011 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GAMING WITHOUT LIMITS

ROG Strix GL753 comes with Windows 10 pre-installed and features a 7th-generation Intel® Core™ i7 quad-core processor, NVIDIA® GeForce® GTX 1050 graphics and full Microsoft® DirectX® 12 support to give you powerful performance and flawless gaming visuals.

PERFECT FOR EVERY GAME AND ANY CONTENT
ROG Strix GL753 comes with Windows 10 pre-installed and gives you truly immersive gaming thanks to its 7th-generation Intel® Core™ i7 processor and discrete NVIDIA® GeForce® GTX 1050 graphics. ROG Strix GL753 is made for gaming and primed for creativity. It's time to experience games and applications like never before!

BE IN COMMAND
ROG Strix GL753 has a specially-designed chiclet gaming keyboard with 4-area RGB lighting and red-backlit scissor-switch keys that offer you 2.5mm of travel distance for tactile keystrokes. It also features highlighted WASD keys so you know where your hands need to be. On top of that, a larger space bar and isolated arrow keys ensure that everything you need is kept within easy reach.

INTELLIGENT THERMAL DESIGN
ROG-exclusive Cooling Overboost lets you adjust fan speeds, and features an intelligent thermal design for maximum cooling efficiency to give ROG Strix GL753 the stability required for intense gaming marathons.

BREATHTAKING VISUALS
ROG Strix GL753 features a 17.3-inch Full HD panel with wide-view angles. The panel ensures great contrast and color consistency, and there's no color shift even when you're viewing it from extreme positions. It has a matte finish too, so there's no glare or reflections to distract you during gaming.

UP TO 32GB OF DDR4
ROG Strix GL753 comes with a standard 32GB of DDR4 memory to give you faster speeds, increased memory space, and incredible energy efficiency.

USB TYPE-C™ PORT
The reversible USB Type-C port gives you easier device connections and hyper-fast data transfer speeds.

STREAMING-FRIENDLY FEATURES
ROG Strix GL753 is gaming marathon-ready and comes with a host of features to help you share and stream your gaming sessions to your friends or audience. Its array microphone helps filter out ambient noise for even clearer voice recording.

ROG GAMING CENTER
ROG Gaming Center improves your gaming experience. This integrated control center gives you access to all the functions you need on a single dashboard — find system information, set up hotkeys for faster in-game commands, adjust audio settings, or record gameplay. In addition, ROG GameFirst III technology optimizes network traffic for faster, lag-free online gaming. Choose between four preset package priority modes (Optimization, Game, Media Streaming, and File Sharing) from its intuitive interface.

IMMERSIVE IN-GAME AUDIO
ROG Strix GL753 features built-in speakers that direct sound towards you to make games come to life.

Short summary description ASUS ROG Strix GL753VD-GC011 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black:
This short summary of the ASUS ROG Strix GL753VD-GC011 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix GL753VD-GC011, Intel® Core™ i7, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description ASUS ROG Strix GL753VD-GC011 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black:
This is an auto-generated long summary of ASUS ROG Strix GL753VD-GC011 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black based on the first three specs of the first five spec groups.

ASUS ROG Strix GL753VD-GC011. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDXC, MMC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM175
Repairability index
5.2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
No
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity *
48 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Weight & dimensions
Width
415 mm
Depth
273 mm
Height
30 mm
Weight *
2.8 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-03-29 02:16:22
Uk has collected 34 expert reviews for ASUS ROG Strix GL753VD-GC011 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
vortez.net
Updated:
2018-03-29 02:16:22
in the UK, the laptop can be referred to as relatively low-priced, which is good for those on a tighter budget but still aiming to play games on the moveThe ” monitor boasts a Full HD resolution and Hz refresh rates, which the GTX should be able to handl...
Good Great budget gaming performance on the go, Sharp, bright and colourful 1080p monitor, Tactile, yet quiet keyboard, Large array of connectivity options, plenty of USBs etc, Above average battery life, M.2 Storage paired with HDD, Neutral, - The styling is...
Bad Doesn't have per-key backlighting, Poor placement of connections, Who is the Blu-ray drive for...
Bottom line A laptop of this kind must be considered with price as a top priority, which at £999 from many different retailers, lands at a fairly palatable amount. We've recently seen some laptops begin to tickle the £2500 barrier which makes this seem like quite the...
0%
HEXUS.net
Updated:
2018-03-29 02:16:22
The gaming laptops that hog the headlines cost many thousands of pounds and have little difficulty tearing through the benchmarks. Trouble is, few of us are willing to spend such lavish amounts, so for all those who live life outside of enthusiast circles...
Good Nippy everyday performance, Full-size, backlit keyboard, Large, matte 1080p display, Good range of connectivity options...
Bad Struggles with 1080p gaming, Loaded with bloatware, Small 128GB SSD, GL702VM offers better value...
Bottom line The Asus ROG Strix GL753VD has the makings of a solid mainstream gaming laptop. Priced at £1,100 and armed with a 17.3in full-HD display, Intel Core i5 processor and Nvidia GeForce GTX graphics, it should, in theory, provide the necessary thrills and spil...
0%
T3.com
Updated:
2018-03-29 02:16:22
The ASUS ROG Strix GL753VD gaming laptop isn't the most powerful gaming laptop in the world, however, it almost certainly is the most balanced in terms of price and performance, with the system delivering good core specs, plenty of well-realised features...
Good Attractive design, Good all-round performance, Speaker system has power, Price is very attractive...
Bad More powerful systems exist, Battery life not stellar, Spongy keyboard surround...
Bottom line The ASUS ROG Strix GL753VD hits a gaming sweet spot, with power, price and performance slickly in sync...
80%
canadalaptopreviews.com
Updated:
2018-04-28 02:33:38
Right let start this ASUS ROG Strix GL753 Review. Asus has made its way to the top 3 of global consumer notebook brands and pride itself for designing devices for the people. Asus is known for making great laptops for gaming. ROG Strix GL753 comes with Wi...
Bottom line Overall it is a highly recommendable device for PC gamer with all the features and extra components that it comes with. It has a great speed and i would say that overall system performance is snappy and responsive. Asus has created a very well balanced no...
0%
canadalaptopreviews.com
Updated:
2018-05-29 05:56:04
Right let start this ASUS ROG Strix GL753 Review. Asus has made its way to the top 3 of global consumer notebook brands and pride itself for designing devices for the people. Asus is known for making great laptops for gaming. ROG Strix GL753 comes with Wi...
Bottom line Overall it is a highly recommendable device for PC gamer with all the features and extra components that it comes with. It has a great speed and i would say that overall system performance is snappy and responsive. Asus has created a very well balanced no...
0%
pcmag.com
Updated:
2018-03-29 02:16:22
Nvidia's Pascal graphics architecture is delivering more bang for the buck than ever before, with powerful but affordable cards making their ways into a range of gaming laptop. Its GTX 1050 Ti makes the Asus ROG Strix GL753V (starts at $1,099; $1,299 as t...
Good Reliable 1080p performance, Plenty of storage and connectivity, Nice display...
Bad Tacky design, with cheap-feeling materials, Not ideal for VR...
Bottom line The Asus ROG Strix GL753V is a reasonably priced entry point to Pascal graphics and performance. This gaming laptop includes plenty of storage and port options, but doesn't physically look or feel worth its price...
60%
Laptopmag.com
Updated:
2018-03-29 02:16:22
If you're looking for a gaming PC but don't have the cash to drop on something that's VR-ready, you can still find a laptop that will play most games. The Asus ROG Strix GL753 ($1,099 to start, $1,299 as tested) is one of the first notebooks on the market...
Good Comfortable, RGB-backlit keyboard, Keeps cool while gaming, Vivid display, Above-average battery life...
Bad Not a looker, Finicky touchpad, Struggles with intense games at high settings, A little pricey...
Bottom line The Asus ROG Strix GL753 offers gaming on a budget with a comfortable keyboard and vivid display, but it struggles with intensive titles at high settings...
70%
hw4all.com
Updated:
2018-03-29 02:16:22
CES in Las Vegas was the reason for numerous announcements. Intel introduced new mobile processors Kaby Lake, targeted at high-performance gaming laptops and desktop CPU. The new chipset was announced, allowing motherboard manufacturers to introduce new p...
Good Great display, High performance in working applications, A good performance in most games, relatively quiet, Good battery life under office load...
Bad Some Full-HD gaming performance is still too small for a full level of detail, relatively expensive...
Bottom line ASUS ROG Strix updated line of laptops with the new generation Kaby Lake processors and new graphics Pascal. The body has changed slightly, but the workmanship raises no objections. Instead of one-color backlit keyboard is now backlit RGB LED. So gaming l...
0%
notebookcheck.net
Updated:
2018-03-29 02:16:22
Kaby Lake quad-core meets GeForce GTX 1050. After the launch of the high-end GPUs last fall, Nvidia now releases new Pascal mainstream graphics chips together with Intel's new Kaby Lake quad-core processors. The Asus GL753VD is one of the first notebooks...
Good solid chassis, good Wi-Fi transfer rates, bright display, cool surfaces and components, good sound...
Bad all ports at the front of the sides, fan pulsates with light workloads...
Bottom line The remaining scoring criteria of the GL753 are just as inconspicuous. The system is always cool, but the fan is almost too loud under loud and there is room for improvement while idling as well. The sound quality is okay, just like the battery runtime, e...
83%