ASUS logo

ASUS ROG GD30CI-BS71-GTX1060-CB PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower Black

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84837
Info modified on:
14 Mar 2024, 19:38:08
Short summary description ASUS ROG GD30CI-BS71-GTX1060-CB PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower Black:

ASUS ROG GD30CI-BS71-GTX1060-CB, 3.6 GHz, Intel® Core™ i7, 16 GB, 1.13 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG GD30CI-BS71-GTX1060-CB PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower Black:

ASUS ROG GD30CI-BS71-GTX1060-CB. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.