location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G75VW-T1141Z laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Ultimate Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G75VW-T1141Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G75VW-T1141Z
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 17:46:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG G75VW-T1141Z laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Ultimate Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Clamshell Black
  • - Intel® Core™ i7 i7-3610QM 2.3 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 750 GB HDD DVD Super Multi
  • - NVIDIA® GeForce® GTX 660M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 74 Wh 180 W
  • - Windows 7 Ultimate 64-bit
Long product name ASUS ROG G75VW-T1141Z laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Ultimate Black :
The long product name of ASUS ROG G75VW-T1141Z laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Ultimate Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3610QM (6M Cache, 2.30 GHz), 17.3" FHD 1920 x 1080 LED, 4GB DDR3 1600 MHz, 750GB SATA HDD, Super-Multi DVD, NVIDIA GeForce GTX 660M 2GB GDDR5 VRAM + Intel HD Graphics 4000, HD WebCam, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, Windows 7 Ultimate 64-bit
More>>>
ASUS ROG G75VW-T1141Z laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Ultimate Black:
The official description of ASUS ROG G75VW-T1141Z laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Ultimate Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Uncompromised Performance

There’s a new emperor ruling the world of mobile gaming. The G75VW breaks new performance barriers with the uncompromising power of a third generation Intel® Core™ i7 CPU and an NVIDIA® GeForce® GTX 660M/670M GPU with 2GB/3GB of GDDR5 VRAM. The G75VW establishes itself as the fastest notebook in the land and will not only feed amazing gaming experiences today, but is primed to continue delivering them for years to come. It also includes support for 2 second instant on when equipped with an SSH or SSD hard drive, meaning you no longer have to wait to frag.
ASUS ROG G75 Gaming Notebook Video

Incredible 3D Experiences

The G75VW is already destined to become one of the true greats in the world of mobile gaming, but with support for NVIDIA® 3D Vision™ 2, including 3D Active Shutter and 3D LightBoost technology, its place on the hall-of-fame is virtually guaranteed. Games, photos and movies can be experienced like never before – in Full HD and true 3D!

An Intense Audio/Visual Feast

Eye strain will be a thing of the past with the G75’s matt finish anti-glare display, while the wide viewing angle reduces the dead zone and helps to improve visibility during gaming – particularly in dark environments. The built-in subwoofer, complete with SonicMaster audio technology ensures a rich and powerful experience that will ward off challengers.

Gamer-centric Design

Gaming over long periods of time puts increasing demands on both man and machine, but with the G75VW, conquering in comfort is paramount to its success on the battlefield. Fatigue will stay away for longer thanks to advancements in the G75’s design. The anti-glare panel reduces eye-strain over long periods, while the spacious, adjustable and back-illuminated seamless one-piece keyboard with soft-touch palm rest and isolated arrow keys will keep your mind on the task in hand for longer than ever.

Incredible Thermal Efficiency

The G75VW packs a massive performance punch, which needs to be kept cool – the dual fan filter system enables you to keep your system running cooler and quieter, for longer. The unique, intelligent thermal design improves power and thermal efficiency by exhausting hot air from the back of the machine, enabling you to leave the competition battling for survival in your wake.

Short summary description ASUS ROG G75VW-T1141Z laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Ultimate Black:
This short summary of the ASUS ROG G75VW-T1141Z laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Ultimate Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G75VW-T1141Z, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 750 GB

Long summary description ASUS ROG G75VW-T1141Z laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Ultimate Black:
This is an auto-generated long summary of ASUS ROG G75VW-T1141Z laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Ultimate Black based on the first three specs of the first five spec groups.

ASUS ROG G75VW-T1141Z. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Ultimate. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3610QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.3 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket G2
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
45 W
Tjunction
105 C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
4x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 660M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
SonicMaster Lite
Number of built-in speakers
2
Built-in subwoofer
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Ultimate
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64899
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity
5200 mAh
Battery capacity *
74 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
415 mm
Depth
320 mm
Height (front)
1.7 cm
Height (rear)
5.2 cm
Weight *
4.5 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:42:19
Uk has collected 63 expert reviews for ASUS ROG G75VW-T1141Z laptop Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Ultimate Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2014-01-01 02:42:18
Gaming prowess rarely comes cheap, but that doesn’t mean it can’t at least be affordable. The Asus G75VW-DH72 gaming laptop may offer pricing and performance well below what tricked out systems like the Eurocom Scorpius can offer, but when stacked against...
Bottom line The Asus G75VW-DH72 may not offer the best performance, but it puts a solid gaming laptop in your hands for under two grand...
80%
uk.hardware.info
Updated:
2014-01-01 02:42:18
We regularly review laptops that are impressive in terms of performance, but don't stray too far from the pack in terms of looks and design. Brands such as Alienware and ASUS sometimes attempt something different. Like HP wants to make the perfect busin...
Bottom line If you're looking for a gaming laptop that looks good, performs well and comes in a complete package, then the ASUS G75VW-T1086V is an excellent choice. It has a powerful quad-core processor, a matte Full HD display, a fast graphics card, a large and fa...
0%
goodgearguide.com.au
Updated:
2014-01-01 02:42:18
ASUS' Republic of Gamers flagship notebook has once again been reborn into a true gaming monster with the release of the G75VW. It features a third generation Intel Core quad-core CPU, Nvidia GTX 670M graphics, 16GB of RAM, 2TB of hard disk space and a...
Bottom line Any gaming enthusiast looking for a new notebook should be excited by the prospect of a device like the G75VW. With a great, backlit keyboard, a best-in-class 3D-capable matte screen, balanced high-end hardware, along with a chassis and cooling system...
90%
evogadget.com
Updated:
2014-01-01 02:42:18
A hardcore gamer knows that, when it comes to excellent gaming laptops that will feed his/her appetite, there are tow manufacturers who stand out: Origin and Alienware. But in this review we will show you that there is another manufacturer who made a good...
Bottom line The Asus manufacturer created a gaming laptop that is very good. And it does not cost an arm and a leg. Specs and performance for this aricle are top notch...
0%
evogadget.com
Updated:
2014-01-01 02:42:18
Guess who's back in business this time? None other than Asus. The company completed work on a device called G75VW-NS71. The company's latest addition to their line of gadgets comes with an affordable price (under $1,500) and a performance that will make y...
Bottom line The Asus G75VW-NS71 was thought as a means of offering gamers an outlet for their passion. This laptop does its job well and it does not have much to make it unlovable. It behaved well when we tested it, so we recommend it wholeheartedly...
0%
techadvisor.co.uk
Updated:
2014-01-01 02:42:18
Asus probably isn't the first company that comes to mind when you think of big desktop replacement laptops that are optimized for gaming. The Asus G75VW, however, is the latest in a long line of gaming laptops produced by the company under the "Republi...
Bottom line The Asus G75VW is a budget-priced gaming laptop, and in this case you kind of get what you pay for. Don't get me wrong: The G75VW can play most games at an acceptable level, and it's a fairly attractive machine to boot. Plus, it has a great screen with...
70%
hardwarezone.com.ph
Updated:
2016-12-01 04:05:29
A couple weeks ago, we previewed ASUS' newest gaming notebook from its Republic of Gamers (ROG) line, the G75VW. Now that Intel's Ivy Bridge CPUs are out , we can talk about its impressive...
0%
hardwarezone.com.ph
Updated:
2016-12-01 04:05:29
The folks at ASUS Philippines recently sent us a bevy of new computing products, but among the pack of goodies, what really had captured our attention was the ASUS G75VW gaming notebook. Earlier this month, several websites reported that the G75VW had sur...
0%
techwarelabs.com
Updated:
2014-01-01 02:42:18
There are some laptops that are meant for ultimate portability, made of a few paper thin bits of silicon and glass with an aluminum shell wrapped around it. This is almost exactly the opposite of such a laptop. The ASUS G75VW-DH72, part of their Repub...
Bottom line All in all, this system was a bit of a mixed bag. The styling and presentation are quite nice, and there’s plenty of CPU power to spare; the decision to run with 16GB of memory really helped with ensuring that I never had to sit through lengthy pauses...
0%
pcmag.com
Updated:
2014-01-01 02:42:18
Gaming prowess rarely comes cheap, but that doesn't mean it can't at least be affordable. The Asus G75VW-DH72 gaming laptop may offer pricing and performance well below what tricked out systems like the Eurocom Scorpius can offer, but when stacked against...
Good Performance for all your gaming needs. Quad-Core Intel Core i7 processor with 10GB of RAM. Nvidia GeForce GTX 670M graphics processing. Decent battery life. Blu-ray drive and 1080p display. Comes with Windows 8.
Bad No touch screen for Windows 8. Can't offer playable performance at top graphics settings...
Bottom line The Asus G75VW-DH72 may not offer the best performance, but it puts a solid gaming laptop in your hands for under two grand...
80%
toptenreviews.com
Updated:
2014-01-01 02:42:18
Asus has produced a beautiful gaming laptop in its G75VW, which earns our TopTenREVIEWS Bronze Award. This gaming computer maintains the functionality of a desktop while keeping the lightweight of a laptop. It has a cutting-edge processor and a new NVI...
Bottom line 9.08/10...
0%
pcmag.com
Updated:
2014-01-01 02:42:18
BENCHMARK TEST RESULTS Check out the test scores for the Asus G75VW-DS71 COMPARISON TABLE Compare the Asus G75VW-DS71 with several other desktops side by side.More laptop reviews:•   HP ElitePad 1000 G2•   Lenovo ThinkPad Edge E545•&...
Good Large 1080p screen. Lots of storage space. Strong multimedia performance. Equipped with Blu-ray drive, four USB 3.0 ports. Includes numeric keypad.
Bad Can't play games well on full settings at native resolution. Large. Heavy. Mini DisplayPort, not Thunderbolt. Only 2.4GHz 802.11b/g/n Wi-Fi...
Bottom line The Asus G75VW-DS71 is nicely priced for a midrange gaming laptop, and it works as a multimedia behemoth. But it starts to wheeze when taxed with high resolution and detail settings. Think of it as a part-time gaming rig...
70%
notebookcheck.net
Updated:
2014-01-01 02:42:18
The G75VW-T1040V under review only features a standard 60-Hz display without 3D Vision support, but is 200 Euros (253 USD) cheaper (1800 vs. 2000 Euro)(2275 vs. 2527 USD). The G75VW-T1115V is another 200 Euros cheaper. The 1600 Euro (2022 USD) model does...
Good Matte FullHD display with good values, Rather quiet for a gaming laptop, Excellent connectivity, Insensitive surfaces, Fast Solid State Drive, Moderate temperatures, Handy touchpad, Keyboard light, Excellent performance, Blu ray drive, No Throttling...
Bad Big and heavy case, No Optimus...
Bottom line Asus G75VWOur first verdict is mostly also true for the production model. The G75VW-T1040V from Asus is a successful and sophisticated gaming laptop with hardly any flaws – apart from its weight.Besides high build quality, decent input devices, and low no...
88%
notebookreview.com
Updated:
2014-01-01 02:42:18
Cooling is one thing ASUS has done well on its 17.3-inch G-series notebooks and the G75VW is no exception. The cooling systems for the processor and graphics cards are cleverly separated; the left exhaust vent is for th...
Good Excellent antiglare 1080p display, Superb keyboard and touchpad, Solid build quality...
Bad Subpar speakers...
Bottom line I have no reservations recommending the ASUS G75VW to enthusiast gamers. It excels in nearly every area as have previous-generation ASUS G-series gaming notebooks. I like the design tweaks of this iteration including the much-improved keyboard and touchpad and anti-glare screen coating. Build quality is good; it gets a respectable three hours of battery life and overall performance is outstanding...
80%
computershopper.com
Updated:
2014-01-01 02:42:18
The Asus G75VW-DS71 pulls off a rare feat: It's a massive gaming laptop without the massive price. For a reasonable $1,799, this 17.3-inch rig delivers one of Intel's new third-generation (a.k.a. Ivy Bridge) processors, the quad-core Core i7-3610QM, and a...
Good Aggressively priced for the components inside, Cutting-edge parts selection, Impressive performance, Quiet operation...
Bad Hefty, even for a 17-inch laptop, Webcam software setup is confusing...
Bottom line Big and powerful, quiet and affordable, the Asus G75VW-DS71 is a gaming laptop with a value proposition worthy of your attention. Read More...
80%
techworld.com
Updated:
2014-01-01 02:42:19
Asus probably isn't the first company that comes to mind when you think of big desktop replacement laptops that are optimised for gaming. The Asus G75VW, however, is the latest in a long line of gaming laptops produced by the company under the "Republ...
Bottom line The Asus G75VW is a budget-priced gaming laptop, and in this case you kind of get what you pay for. Don't get me wrong: The G75VW can play most games at an acceptable level, and it's a fairly attractive machine to boot. Plus, it has a great screen wit...
0%
pcworld.in
Updated:
2014-01-01 02:42:19
Asus probably isn't the first company that comes to mind when you think of big that are optimized for gaming. The Asus G75VW, however, is the latest in a long line of gaming laptops produced by the company under the "Republic of Gamers" brand. Conside...
Bottom line The Asus G75VW is a budget-priced gaming laptop, and in this case you kind of get what you pay for. Don't get me wrong: The G75VW can play most games at an acceptable level, and it's a fairly attractive machine to boot. Plus, it has a great screen wit...
0%
pcworld.com_techhive.com
Updated:
2014-01-01 02:42:19
Asus probably isn't the first company that comes to mind when you think of big desktop replacement laptops that are optimized for gaming. The Asus G75VW, however, is the latest in a long line of gaming laptops produced by the company under the "Republi...
Good Display is bright, with good viewing angles, Attractive design makes it look sleeker than it is...
Bad Speakers sound terrible, General performance isn't very good...
Bottom line This somewhat cheap gaming laptop has unimpressive performance and awful speakers, but it offers a beautiful screen...
70%
Laptopmag.com
Updated:
2014-01-01 02:42:19
FOLLOW US SHARE ASUS long ago solidified its reputation as a manufacturer of downright sexy multimedia laptops, but with the 17.3-inch G75VW, it's out to prove that it can beat Alienware at its own game. Packing an Intel Core i7 Ivy Bridge processor fr...
Good Attractive design, Comfortable keyboard and touchpad, Blazing-fast graphics performance, Thunderbolt port...
Bad Overall performance falls behind top competition, Lid picks up fingerprints easily, Below-average battery life, Slow hard drives...
Bottom line The ASUS G75VW-DS71 delivers stellar graphics performance, a Thunderbolt port and a sleek design for less than $2,000.
70%
theverge.com
Updated:
2014-01-11 01:05:03
But deciding that you want a gaming laptop isn't the final choice — it's only the beginning. To learn more about the best gaming options on the market, and to find out which gives you the highest performance for your hard-earned dollar, read on...
70%
notebookreview.com
Updated:
2014-02-05 01:05:50
This facelifted ASUS G-series gaming notebook features a new backlit keyboard and the latest technology including an Intel Core i7-3610QM processor and 2GB Nvidia GTX 660M graphics card. Is the new G75VW a worthwhile upgrade for those players with aging T...
Good Excellent antiglare 1080p display, Superb keyboard and touchpad, Solid build quality...
Bad Subpar speakers...
Bottom line Heat and NoiseCooling is one thing ASUS has done well on its 17.3-inch G-series notebooks and the G75VW is no exception. The cooling systems for the processor and graphics cards are cleverly separated; the left exhaust vent is for the processor and the ri...
77%
gadgetreview.com
Updated:
2014-02-06 01:18:37
Back in the “old days” – 1996 to be exact – I was just getting out of high school, and while I had built my own crappy computers for a while by then, I was always on the lookout for something new. When I went to a computer show in Pittsburgh, I saw what c...
Good The built in 3D works like a charm, Virtually silent running fans even when the cores are taxed heavily, The benchmark numbers don't lie – this system rocks...
Bad No way to change the colors on the backlighting of the keys, The battery life is extremely shot, No 5.1 surround ports could be an issue for a number of core gamers.
Bottom line If I could have given this a 4.75 out of 5 I would have – sadly our scale doesn't work like that. I...
90%