location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G752VY-T7049T laptop Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G752VY-T7049T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G752VY-T7049T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS ROG G752VY-T7049T laptop Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Grey :
The long product name of ASUS ROG G752VY-T7049T laptop Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6820HQ (2.7GHz, 8MB Cache), 32GB DDR4, 1000GB HDD + 512GB SSD, NVIDIA GeForce GTX 980M, Gigabit Ethernet, Windows 10
More>>>
ASUS ROG G752VY-T7049T laptop Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Grey:
The official description of ASUS ROG G752VY-T7049T laptop Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World domination. Evolved.
The latest ROG gaming laptop – the G752 – showcases the evolution of the brand, with a revolutionary design finished in a new Armor Titanium and Plasma Copper color scheme. With Windows 10, a 6th-generation Intel® Skylake Core™ i7 processor, up to 64GB DDR4 RAM, and the latest NVIDIA® GeForce® GTX™ graphics, ROG G752 delivers exceptional gaming performance. It even features the ROG-exclusive mobile 3D Vapor Chamber for increased cooling performance, and a backlit anti-ghosting gaming keyboard with 30-key rollover for precise command and control in battle.

PERFORMANCE ENHANCING
Everything we do is in the pursuit of higher performance. We aim to give you the unfair advantage.

PIONEERING ARCHITECTURE
As pioneers, we are ready to explore new component layouts & innovative form factors.

BEYOND EXPECTATIONS
We are not in the business of being predictable. Benchmarks are only there to be surpassed

Intel Skylake processor with
NVDIA GeForce GTX graphics
ROG G752 gives you unbeatable performance thanks to a 6th-generation Intel Skylake Core i7 processor and up to the latest NVIDIA GeForce GTX 980M graphics card — enjoy games at their highest settings, or play and broadcast live stream.

3D mobile Vapor Chamber
Temperature uniformity vapor chamber is commonly used with high-performance, high voltage graphics cards to increase cooling efficiency.
The ROG-exclusive 3D mobile Vapor Chamber, together with the copper heat pipe, create an effective and efficient cooling system that helps improve GPU performance by up to 6 percent for smooth and stable gaming.
Disclaimer: Available on selected model with GTX980M Graphic

Efficient dust-release thermal tunnel
ROG G752 has a unique thermal design that directs dust into a dust-release tunnel to keep it away from internal components.
This prolongs component lifespan and enhances overall stability of the laptop.

Dedicated cooling modules for the CPU and GPU
ROG G752 has dedicated cooling modules for the CPU and GPU to effectively cool each component. Hot exhaust is efficiently managed and expelled through the rear vents to direct heat away from you for more comfortable gaming sessions.

World’s first backlit anti-ghosting keyboard with 30-key rollover
Anti-ghosting keys ensure your commands are instantaneously and correctly interpreted – even if you hit up to 30 keys simultaneously. And with more macro keys at your disposal, everything you need is at your fingertips.
ROG G752 has ergonomically-designed keys with 2.5mm of key travel. This gives you responsive keystrokes when typing and entering commands – making it easy for you to dominate the battlefield.

Upgradable to 64GB DDR4 RAM
ROG G752 features four DDR4 slots, allowing you to upgrade to 64GB DDR4 RAM for 20% more performance with 30% more power efficiency.

The latest NVMe SSD for blazing-fast speeds
ROG G752 utilizes the latest NVM Express (NVMe) SSD technology to give you blazing-fast data read and write speeds. Compared to Advanced Host Controller Interface (AHCI), NVMe not only maximizes sequential read and write speeds, but also minimizes random reading and writing latency. The result – faster system processes, and of course, faster gameplay.

ROG Gaming Center
The new ROG Gaming Center improves your gaming experience. This integrated control center gives you access to all the functions you need – find system information, set up hotkeys for faster in-game commands, adjust audio settings, or record gameplay from a single dashboard.

XSplit Gamecaster
ROG G752 comes with a lifetime XSplit Gamecaster account for you to record or stream games. All it takes it one keystroke for you to get into it and stream your gaming session to the world!

Sonic Suite 2
ASUS designed with Nahimic® to develop Sonic Suite 2 for the ROG G752. Sonic Suit 2 comprises of Sonic Studio and Sonic Radar to give you immersive gaming audio. Sonic Studio provides high quality gaming audio, as well as improved streaming and audio recording for perfect voice pickup and noise reduction. Sonic Radar helps you detect opponents through an on-screen overlay that shows the relative position of gunshots, footsteps and other in-game sound effects.

Intel® Thunderbolt 3 with USB Type-C
Onboard Intel® Thunderbolt™ technology gives you single-cable data and signal transmission rates of up to 20Gbits/s – twice the bandwidth of USB 3.1. ROG G752 gives you both Intel Thunderbolt and USB 3.1 Type-C for increased compatibility with your various devices.

Superior gaming visuals with NVIDIA®
G-SYNC™
ROG G752 features NVIDIA® G-SYNC™ display technology which synchronizes the display’s refresh rate with the NVIDIA® GTX™ GPU for ultra-smooth visuals. G-SYNC helps avoid lag, minimizes frame-rate stutter, and eliminates visual tearing. It delivers the smoothest and fastest gaming graphics — all without affecting system performance!

Short summary description ASUS ROG G752VY-T7049T laptop Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Grey:
This short summary of the ASUS ROG G752VY-T7049T laptop Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G752VY-T7049T, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1.51 TB

Long summary description ASUS ROG G752VY-T7049T laptop Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Grey:
This is an auto-generated long summary of ASUS ROG G752VY-T7049T laptop Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Grey based on the first three specs of the first five spec groups.

ASUS ROG G752VY-T7049T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 10 Home. Product colour: Black, Gold, Grey

Source Testseek summary Average rating
Reviews
Updated:
2016-11-11 01:14:41
Uk has collected 52 expert reviews for ASUS ROG G752VY-T7049T laptop Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold, Grey and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
ozlaptopreviews.com
Updated:
2016-11-11 01:14:41
Asus ROG G752VY Review: The Silent Gaming BeastThe ROG G752VY is a successor of a the upper-range line up of gaming laptops from Asus, which boasts a powerful Skylake series i7 processor, the NVIDIA GeForce GTX 980M GPU, a robust chassis, and a creative c...
Good Stylish exteriors with a sturdy metallic build, Vapour cooling keeps the system comfortable even under maximum stress, Powerful hardware components and an upper-class GPU for surreal performance, Excellent keyboard...
Bad Despite the high cost factor, there is no 4K or UDH display, Relatively thick and heavy...
Bottom line Asus continues its experimental phase with the ROG line up, introducing innovative performance tweaks for laptops, such as water cooling and vapour cooling. The cooling technology used on the ROG G752VY sets the foundation for enthusiasts to make their po...
80%
expertreviews.co.uk
Updated:
2016-11-11 01:14:41
With its silver and brushed copper highlighting and cyber-punk styling, the G752VY is unashamedly a high-end gaming laptop. It’s so huge, in fact, that it’s practically an all-in-one PC. It’s definitely got the hardware to rival a desktop, as Asus has equ...
Bottom line All in all, the Asus ROG G752VY is a monstrously powerful laptop that keeps its cool even when it's under pressure from the latest games. It's expensive, but its performance is exemplary, making it a much better buy than the similarly-priced Aorus X5s Cam...
80%
liveatpc.com
Updated:
2016-12-08 01:34:51
Weighing in at a whopping 4.4kg, the G752VY is a behemoth that is just putting it lightly. Although it looks menacing at first glance, this beast of a gaming notebook puns like a kitten the moment you turn it on.Gargantuan God of GamingGaming on the G752V...
Bottom line Review: Asus ROG G752VY Pricey But RocksBeing a proud owner of an Asus ROG laptop as well (four years and still counting), I could literally feel my heart skipping a beat when the ROG G752VY gaming notebook was brought into our lair. That joy was further...
90%
nasilemaktech.com
Updated:
2016-12-08 01:34:51
Look at ASUS's brand new G752. It's a brand new gaming laptop from ASUS ROG – specifically the G752VY-RH71 . Personally, I absolutely love the design and how the whole system was thought out and laid out. Here's out entire detailed take on the ASUS ROG G7...
Bottom line It definitely bulky. However, the hardware and build quality is top notch. Cooling system is amazingly well-thought and laid out. Keyboard feels fantastically tactile too. However, the only problem I have with it is the battery life, and the power brick size. In ASUS's defense though, the ROG G752...
90%
hardwarezone.com.my
Updated:
2016-12-08 01:34:51
As preposterous as it might seem, not all gaming notebook manufacturers are recklessly determined to come up with machines that are as powerful and portable as technologically possible. Just take a look at ASUS, who recently unleashed the water-cooled mon...
Good Eye-catching design, Top-notch performance, Respectable battery life, Backlit keyboard is satisfying to type on...
Bad Heavy, Pricey...
Bottom line So, is the ASUS ROG G752VY the gaming notebook for you? Well, if you're looking for a gaming notebook that can effortlessly run almost every game there is despite having their graphics settings cranked up, then yes, by all means, go for it. It's pretty mu...
80%
glj.io
Updated:
2016-11-11 01:14:41
Why did I pick this laptop for review? simply because I had an opportunity, but usually I'm not fond about $1900-$2000 laptop due to lack of upgradability and, in my opinion, not being really future proof. Thunderbolt 3 connection may be a change for this...
Good Very good 3D performance with the Skylake I7 and GTX 980M, Very good keyboard with feedback, response and resistance and comfortable touchpad, Relatively rigid chassis with relatively rigid outer lid, protecting the display panel, Very good thermals both...
Bad Very high weight (4.31kg PSU) and big dimensions, Hard maintenance, GTX 980M 4GB version, instead of 68GB, Speakers quality is really not there for a premium laptop, Looks and the "Republic of Gamers" maybe too embarassing for many, ROG Gaming Center does...
Bottom line What can I say really. The G752VY is a good gaming laptop. It delivers the GTX 980M 3D performance and has lots of nice features and qualities – very good keyboard, good IPS display (no PWM), good thermals, good set of connection ports and more. However...
0%
notebookcheck.net
Updated:
2016-11-11 01:14:41
Vapor cooler. After recently checking out the "entry-level" configuration with the G752VT, it's now time to move up to the G752VY with Asus' vaunted vapor cooling solution. Is this really a revolution for notebooks or just another empty marketing term?...
Good quiet for a gaming notebook, vapor chamber cooling shows potential for higher configuration levels, relatively low core temperatures when under load...
Bad heavy at almost 10 pounds with a thicker build, fans are not necessarily any quieter from using the vapor cooler, GTX 980M with 4 GB GDDR5 VRAM instead of 8 GB GDDR5 VRAM, more difficult maintenance, costly...
Bottom line Even from our short time with the G752VY, it's clear that the vapor chamber was designed for enthusiasts and configurations even more powerful than our i7-6700HQ and GTX 980M. Temperatures on the G752VY are about the same if not lower than on the lesser-e...
89%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)