location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G73SW-91074V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G73SW-91074V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G73SW-91074V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG G73SW-91074V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1333 MHz
  • - 1.5 TB
  • - NVIDIA® GeForce® GTX 460M Intel® HD Graphics 3000
  • - Ethernet LAN
  • - 150 W
  • - Windows 7 Home Premium 64-bit
Warranty: 2 years
Long product name ASUS ROG G73SW-91074V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black :
The long product name of ASUS ROG G73SW-91074V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G73SW-91055V - Intel Core i7 2630QM, 2.0 GHz, 6GB, 1.5TB, NVIDIA GeForce GTX 460M, Gigabit Ethernet, WLAN, Windows 7 Home Premium
More>>>
ASUS ROG G73SW-91074V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:
The official description of ASUS ROG G73SW-91074V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Processing muscle

The popular G73 series has been updated with the recent release of Intel’s 2nd generation Core i3/i5/i7 for an even faster notebook. With performance rivaling that of a desktop computer, the G73SW is ready for anything that you throw at it, from office applications to video encoding and gaming.

Awesome audio

EAX and THX surround audio boosts game enjoyment and immersion with realistic effects and enveloping sound, while redefining sonic performance in music and movies.

Always cool

With its eye-catching design, the G73SW deploys unique cooling and noise dampening, with two huge rear venting exhausts that push both heat and noise away from users. This results in a cool and quiet environment.

Comfort first

The ergonomic illuminated keyboard sits at a 5 degree angle to increase usability even during long gaming sessions, plus surfaces come wrapped in a rubberized material for even greater ease of use.

Short summary description ASUS ROG G73SW-91074V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:
This short summary of the ASUS ROG G73SW-91074V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G73SW-91074V, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 1.5 TB

Long summary description ASUS ROG G73SW-91074V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS ROG G73SW-91074V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS ROG G73SW-91074V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.85 kg

Design
Product colour *
Black
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
4x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1.5 TB
Number of HDDs installed
2
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS Duo, MS PRO, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 460M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
EAX HD 5.0, THX TruStudio
Number of built-in speakers
2
Built-in subwoofer
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
8
Battery capacity
5200 mAh
Power
AC adapter power
150 W
AC adapter input voltage
100 - 240 V
AC adapter output current
6.3 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
415 mm
Depth
320 mm
Height
189 mm
Weight *
3.85 kg
Features
Images Type Map
Other features
Security features
LoJack
Wireless technology
Wi-Fi
Infrared data port
No
Graphics card family
NVIDIA
3D
Yes
Type
PC
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:44:25
Uk has collected 31 expert reviews for ASUS ROG G73SW-91074V laptop 43.9 cm (17.3") Full HD Intel® Core™ i7 i7-2630QM 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-07 01:44:19
Product Code: G73SW-91136Z The Asus G73SW is a high-end gaming laptop without the high-end price tag. At first glance the Asus G73SW desktop replacement laptop seems to get its inspiration from the F-117 Nighthawk stealth bomber. It's all angles, wit...
Bottom line Overall, the Asus G73SW offers good performance at a reasonable price. It isn't exactly svelte, but it isn't too much of a problem to carry around. Given the overall performance, that's not too big a burden at all. Asus's G73SW high-end gaming laptop...
90%
pcmag.com
Updated:
2011-08-07 01:44:11
The Asus Republic of Gamers G73SW-BST6 ($1,299.99 list at Best Buy) has a lot going for it. Its Sandy Bridge Core i7 processor delivers very good productivity and multimedia performance, and its Nvidia GeForce graphics solution will satisfy the hard-co...
Good Speedy Sandy Bridge Core i7 processor. Solid graphics performance. Robust audio.
Bad Relatively low-res screen. No blu-ray drive. Mediocre battery life.
Bottom line The Asus Republic of Gamers G73SW-BST6 packs plenty of cutting edge technology into its substantial 17-inch frame, including a Sandy Bridge processor, discrete Nvidia graphics, and a speedy USB 3.0 port. However, it's missing a few key features that b...
70%
hothardware.com
Updated:
2011-08-07 01:44:14
With the dust having settled on Intel's staggered Sandy Bridge launch and the early chipset issues having been ironed out, we're finally starting to see PC makers come out with builds based on the Santa Clara chip maker's second generation Core archite...
Good Solid gaming performance, All around multimedia powerhouse, Eye catching design, Excellent cooling, USB 3.0...
Bad No ExpressCard slot, Short battery life...
Bottom line A gaming notebook needs to exhibit certain qualities if it's to be taken seriously as a desktop replacement. Because of the limited upgrade path, especially in the GPU department, a mobile gaming PC needs to start off with a solid set of components, a...
0%
techworld.com
Updated:
2011-08-07 01:44:16
At first glance the Asus G73SW desktop replacement laptop seems to get its inspiration from the F-117 Nighthawk stealth bomber. It's all angles, with a matte black finish that looks both understated and killer at the same time.Under the hood lurks a q...
Bottom line Overall, the Asus G73SW offers good performance at a reasonable price. It isn't exactly svelte, but it isn't too much of a problem to carry around. Given the overall performance, that's not too big a burden at all...
0%
pcworld.com_techhive.com
Updated:
2011-08-07 01:44:19
At first glance the Asus G73SW desktop replacement laptop seems to get its inspiration from the F-117 Nighthawk stealth bomber. It's all angles, with a matte-black finish that looks both understated and killer at the same time. Under the hood lurks a q...
Good Good value for its class, Speedy on games, even when eye candy is added...
Bad Heavy and a little clunky, Glossy screen is slightly distracting...
Bottom line Asus's G73SW high-end gaming laptop offers good game performance without breaking the bank...
90%
notebookcheck.net
Updated:
2011-08-07 01:44:22
The G73SW is the latest version to be released and to find its way to our review team. The graphics card remains unchanged but the processor is now one of Intel's lightning-fast Sandy Bridge models. In Germany at the moment there is increasingly only one...
Good Moderate system noise, Matt surfaces, Flawless workmanship, Low temperatures, Highquality display, Keyboard backlighting, Very good performance, Large touchpad, Fast hard drives, Good sound quality...
Bad Suboptimal port layout, Mediocre range of ports, Spongy keyboard, Bulky case, No Optimus...
Bottom line Asus G73SW-TZ083VThe Asus G73SW is entirely successful as a gaming notebook. With a height of up to 6 cm at the back and a weight of almost 4 kg, the case is on the bulky side, but flawless workmanship and matt surfaces give the 17-inch machine a very hig...
85%
Laptopmag.com
Updated:
2013-06-01 01:26:06
With the look of a stealth fighter on the outside and the combined power of a 2nd Generation Core i7 and high-end Nvidia GTX 460M graphics under the hood, the ASUS G73SW really stands out in a crowd. But for the premium price of $1,784, mobile gamers d...
Bottom line The ASUS G73SW-A1 offers a strong combination of blazing-fast graphics performance, superb media playback, and stylish looks. The system's biggest drawback by far is its painfully stiff keyboard, which can make typing and gaming less comfortable than t...
80%
anandtech.com
Updated:
2013-06-01 01:26:08
Last month was a little rough on our laptop reviews team, as we had a whole slew of planned Sandy Bridge notebooks evaporate with Intel’s chipset bug announcement. Even today, we have yet to receive a Sandy Bridge system with the revised B3 stepping...
0%
about.com
Updated:
2013-06-01 01:26:11
Jan 24 2011 - The ASUS Republic of Gamers line has given gamers top-notch notebooks at aggressive prices, and the G73SW-A1 is no exception. Equipped with a 2nd Generation Intel Sandy Bridge quad-core processor, 8GB of memory, hybrid hard disks, and a B...
90%