location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G73JW-TZ168V laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G73JW-TZ168V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G73JW-TZ168V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name ASUS ROG G73JW-TZ168V laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black :
The long product name of ASUS ROG G73JW-TZ168V laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-740QM (6M cache, 1.73 GHz), 1TB (2x 500GB) HDD, 6144MB DDR3, Blu-Ray Combo, 17.3" Full HD, 1920 x 1080, 2.0MP, VGA, HDMI, 3x USB 2.0, USB 3.0, Gigabit Ethernet, 802.11 b/g/n, Windows 7 Home Premium, 3.85kg, Black
More>>>
ASUS ROG G73JW-TZ168V laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:
The official description of ASUS ROG G73JW-TZ168V laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Processing muscle
Intel® Core™ i3/i5/i7 processors drive the action, with super-fast gaming and computing becoming a reality. The G73Jw comes with a one-click overclocking function that users can engage any time for even more power on tap for games and other applications.

Always cool
With its eye-catching design, the G73Jw deploys unique cooling and noise dampening, with two huge rear venting exhausts that push both heat and noise away from users. This results in a cool and quiet environment.

Awesome audio
EAX and THX surround audio boosts game enjoyment and immersion with realistic effects and enveloping sound, while redefining sonic performance in music and movies.

Comfort first
The ergonomic illuminated keyboard sits at a 5 degree angle to increase usability even during long gaming sessions, plus surfaces come wrapped in a rubberized material for even greater ease of use.

Gorgeous graphics
The G73Jw utilizes the brand new NVIDIA GTX 460M with a massive 1.5GB GDDR5. Based on Fermi technology, this new graphics processor offers native DirectX11 for a huge graphics gain in high definition gaming, plus dedicated video acceleration.

Bundled with the G73Jw is 3DTV Play from NVIDIA, which projects the high definition graphics of this notebook onto any compatible 3DTV via HDMI 1.4. This includes 3D video, games and photos, taking the experience into the living room.

Short summary description ASUS ROG G73JW-TZ168V laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:
This short summary of the ASUS ROG G73JW-TZ168V laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G73JW-TZ168V, Intel® Core™ i7, 1.73 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description ASUS ROG G73JW-TZ168V laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS ROG G73JW-TZ168V laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS ROG G73JW-TZ168V. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.85 kg

Design
Product colour *
Black
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-740QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.93 GHz
Processor frequency *
1.73 GHz
System bus rate
2.5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-700 Mobile Series
Processor codename
Clarksfield
Bus type
DMI
FSB Parity
No
Stepping
B1
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2
PCI Express configurations
1x16, 2x8
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS Duo, MS PRO, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 460M
Discrete graphics card *
Yes
Maximum graphics card memory
1.536 GB
Audio
Audio system
EAX Advanced HD 5.0
Built-in subwoofer
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBQG
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
49024
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
5200 mAh
Power
AC adapter power
150 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.7 A
AC adapter output voltage
16 V
Security
Cable lock slot
No
Weight & dimensions
Width
415 mm
Depth
320 mm
Height (front)
1.89 cm
Height (rear)
5.69 cm
Weight *
3.85 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 04:39:45
Uk has collected 16 expert reviews for ASUS ROG G73JW-TZ168V laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 04:39:39
Product Code: G73JW-91137V Gamers looking for a powerful yet portable machine can stop looking. The Asus G73Jw laptop is here. It's only a mild update to Asus's most recent previous lean, mean, gaming machine, the Asus G73Jh. But with a slightly fast...
Bottom line You get a bright, easy-to-view screen and a very fast processor, but the keyboard is very slippery, with small, stiff, keys. Overall, however, this is a great laptop for gamers who are willing to spend additional money on peripherals. Sarah Jacobsson...
80%
tech2.com
Updated:
2011-08-17 04:39:32
The previous gaming laptop we reviewed, the MSI GT663R was really nice in terms of performance and looks. Of course it came at a slightly expensive price tag but then gaming laptops with good specifications are usually priced liked that. ASUS has c...
Bottom line Despite a lot of neat features and some decent specifications, the G73Jw disappoints where it matters the most. This notebook performs averagely and would probably be a good buy had it been priced lower. Although the MSI GT663R comes at Rs. 1,49,999 it...
50%
pcworld.com_techhive.com
Updated:
2011-08-17 04:39:41
Gamers looking for a powerful yet portable machine can stop looking. The Asus G73Jw is here. It's only a mild update to Asus's most recent previous lean, mean, gaming machine, the G73Jh. But with a slightly faster processor (a 1.73GHz Core i7 740QM vs...
Good Bright, easy-to-view screen, Very fast processor...
Bad Keyboard is very slippery, Keys are small, stiff, and give little feedback...
Bottom line This is a great notebook for gamers who are willing to spend additional money on peripherals...
80%
notebookcheck.net
Updated:
2011-08-17 04:39:43
Florian Glaser, 10/03/2010 Asus' 17-inch gaming notebook G73 is soon to feature NVidia's brand new high-end graphics card, the GeForce GTX 460M. Thanks to a pre-released version we have been able to extensively review the upgraded G73JW. Up till now...
Good Unique Design, Matte Case, Flawless Build, Insignificant Heat Output, Contrast-Rich Display, Large Touchpad, Backlit Keyboard (white), Very High Performance, Hybrid Hard Disks, Good Sound, USB-3.0-Port...
Bad Relatively Few Ports, Somewhat Spongy Keyboard, Highly Reflective Display, Short Battery Life, Very Heavy...
Bottom line Asus G73JWBesides the USB 3.0 port, the GeForce GTX 460M and optional hybrid hard drive, everything has stayed the way it was in the previous model. Far-reaching changes are, however, not necessary considering that the G73 is a fundamentally excellent gam...
84%
anandtech.com
Updated:
2011-08-17 04:39:44
Six months is a long time in the computer industry, or so we’ve told ourselves on more than one occasion. If you’re looking for the best time to upgrade, there’s always something new just around the corner. Our first encounter with ASUS’ G73Jh was impr...
0%