location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G60J-JX031X, AU Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G60J-JX031X, AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G60J-JX031X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2022 13:05:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name ASUS ROG G60J-JX031X, AU Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Professional :
The long product name of ASUS ROG G60J-JX031X, AU Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G60J-JX031X, Intel Core i7-720QM, 4GB DDR3 RAM, 1TB HDD, Blu-Ray DVD Combo, 16" HD LED, 2.0Mp Webcam, Bluetooth 2.1+EDR, Windows 7 Professional
More>>>
ASUS ROG G60J-JX031X, AU Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Professional:
The official description of ASUS ROG G60J-JX031X, AU Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True-to-life Graphics
Powered by a dedicated NVIDIA® GeForce™ GTX 260M graphics card and NVIDIA’s PhysX Technology, the ASUS G60 offers users a completely new class of physical gaming interaction for a more realistic and dynamic experience. The NVIDIA® GeForce™ GTX260M also features 1GB DDR3 VRAM, which performs significantly better than the standard DDR2 video memory.

CPU Performance Level Up with Power4 Gear Hybrid
The ASUS G60 features ASUS exclusive “Power4 Gear Hybrid” technology, which allows users to boost their system performance with an intuitive user interface for that extra grunt by simply selecting “Extreme Turbo” Mode. It also provides other power profiles that empowers users with the ability to adjust their power usage to better suit their prevailing tasks.

Experience Immersive Audio Entertainment
The ASUS G60 is the world’s first notebook to support 3D gaming surround audio in the form of EAX Advanced HD 4.0 audio technology. It will detect in-game environments and actions to provide corresponding 3D sound effects. It can provide up to an additional 64 sound effects from the sound library, producing ultra-realistic spatial effects in more than 300 supported games. CMSS provides advanced immersive surround sound for stereo, along with built-in Altec Lansing® speakers for a truly realistic gaming experience that only the G60 can provide.

A Powerful and Fast Gaming Notebook That Looks The Part
Sporting 'racing flames' on it's lid, the ASUS G60J epitomizes the spirit of both aggressive gaming, as well as the desire for speed.

Short summary description ASUS ROG G60J-JX031X, AU Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Professional:
This short summary of the ASUS ROG G60J-JX031X, AU Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G60J-JX031X, AU, Intel® Core™ i7, 1.6 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS ROG G60J-JX031X, AU Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Professional:
This is an auto-generated long summary of ASUS ROG G60J-JX031X, AU Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Professional based on the first three specs of the first five spec groups.

ASUS ROG G60J-JX031X, AU. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Professional. Weight: 3.3 kg

Display
Display diagonal *
40.6 cm (16")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-720QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.8 GHz
Processor frequency *
1.6 GHz
System bus rate
2.5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-700 Mobile Series
Processor codename
Clarksfield
Bus type
DMI
FSB Parity
No
Stepping
B1
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, MS DUO, MS Pro, SD, XD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 260M
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Audio
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Network
Networking features
WLAN, Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® PM55 Express
Software
Drivers included
Yes
Trial software
Trend Micro Internet Security 2009
Software
Operating system installed *
Windows 7 Professional
Bundled software
ASUS DVD 6-in-1 Adobe Acrobat Reader 9.0
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLY
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43122
Conflict-Free processor
No
Power
AC adapter power
120 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
375 mm
Depth
265 mm
Height (front)
3.43 cm
Height (rear)
4.06 cm
Weight *
3.3 kg
Other features
Wireless technology
IEEE 802.11a/b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:42:11
Uk has collected 20 expert reviews for ASUS ROG G60J-JX031X, AU Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Professional and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2014-01-01 01:42:11
Here we have the new Asus G60J, a gaming laptop with a Intel Core i7 Q820M at it's beating heart. But before we can properly review this laptop we have to dispel some myths surrounding core counts.Add cores and get more performance. It's a simple strat...
Good Huge performance, Classy chassis...
Bad Awful screen, Overpriced...
Bottom line There's an awful lot to like. More's the pity, then, the LCD screen is so substandard...
80%
trustedreviews.com
Updated:
2014-01-01 01:42:11
Gaming laptops are all about compromise. Manufacturers have to carefully juggle size and weight with price and performance, and inevitably these mobile monsters end up being large, heavy, expensive and - compared to even mid-range desktop rigs – underpowe...
80%
pcauthority.com.au
Updated:
2014-01-01 01:42:11
In a world where technology is steadily shrinking, gaming laptops are a stubborn exception to the rule. Uncompromised gaming power requires powerful components, and while that's fine in the roomy environs of a desktop tower, it's more of a challenge in...
Bottom line Power, strong build and an added splash of style make the Asus G60J a gaming laptop worth paying top dolar for...
83%
pcadvisor.co.uk
Updated:
2014-01-01 01:42:11
Product Code: 60J-JX070V The ASUS G60J is a powerful notebook with an Intel Core i7 Mobile Processor. It wears the Republic of Gamers badge, which means the ASUS G60J can run many of the latest games. It has a 16in screen and a powerful graphics car...
Bottom line The ASUS G60J is not terribly expensive for a powerful gaming notebook. We think it's well-built, and it has almost every feature on our 'want' list save for dual-band wireless networking. We like it not only as a gaming system, but also as a...
80%
goodgearguide.com.au
Updated:
2014-01-01 01:42:11
The ASUS G60J is a powerful notebook with an Intel Core i7 Mobile Processor. It wears the Republic of Gamers badge, which means it can run many of the latest games. It has a 16in screen and a powerful graphics card, and it's comfortable to use — even in the dark, thanks to its backlit keyboard. The Republic of Gamers badge is a sure indication of the notebook's ability to run the latest games./Until you've used a gaming notebook, it's easy to dismiss the entire category as unnecessary. After...
Good Intel Core i7 Q820 CPU, fast, can run the latest games, backlit keyboard, surprisingly good speakers...
Bad Wireless networking card is not dual-band, screen is too glossy, no Bluetooth module...
Bottom line The ASUS G60J is a worthy desktop replacement notebook in addition to being a potent gaming machine. You can use this laptop for just about anything thanks to its powerful specifications, and its build quality is very good, too...
80%
digitalversus.com
Updated:
2014-01-01 01:42:11
The Screen A 16” display with a Blu-ray player behind it deserves a higher resolution than 1366 x 768 pixels. Necessarily everything looks bigger, but you’re not really getting the most out of a display this size. That same resolution is used on 11.6”...
Good Overall performance, Runs games in native definition at high levels of detail, Bluray player, Restrained looks, good finish, Backlit keyboard and comfortable touchpad...
Bad Glossy, poorquality LCD panel, Disappointing audio, Lowresolution display, Very short battery life – 1 hour 10 minutes playing video...
80%
mobilecomputermag.co.uk
Updated:
2014-01-01 01:42:11
Quad-core processors are the next big thing in laptop technology, but it will be a while before we see them used as widely as dual-core chips. Power consumption and heat are two problems that Intel has yet to crack with its current mobile Core 2 Quad l...
Good Incredibly fast; specification well-matched to gaming...
Bad Screen resolution a little low; too much keyboard flex...
Bottom line It’s not a laptop for everyone, but the ASUS G60J certainly delivers in spades for its target audience of itinerant gamers. The screen resolution could be higher, but there’s no knocking the rest of its specification...
83%
insidehw.com
Updated:
2014-01-01 01:42:11
The indigo-blue chassis glistens in the sun while Asus G60J slowly appears from the darkness to enter the testing track. The lit-up “Republic of Gamers” logo clearly states whom G60J is destined for. It’s run by one of the most powerful engines current...
0%
notebookcheck.net
Updated:
2014-01-01 01:42:11
By: J. Simon Leitner 05.11.2009 "Republic of Gamers" is the brand name under which Asus has released a wide range of gaming laptops to meet the needs of enthusiastic gamers. As games become more realistic, they require higher performance from PCs and...
Good Good design, Extensive ports, Generous extras (Backpack and the Razor Copperhead mouse), Userfriendly input devices, Good office and 3D performance...
Bad Bad positioning of the ports, Restricted viewing angle stability, Constantly running cooler fan, High temperature of the graphics chip, Poor sound quality, Very short battery life...
Bottom line In our review, the Asus G60J showed a lot of its good side. The well-designed case, which is visually attractive and gave the impression of good quality, the good assortment of ports, and the input devices, which allow the user to work comfortably hours o...
85%