Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G55VW-S1066V notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G55VW-S1066V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G55VW-S1066V
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5704
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 02 Apr 2019 11:25:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS ROG G55VW-S1066V notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium :
The short editorial description of ASUS ROG G55VW-S1066V notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium

G55VW - Intel Core i7-3610QM (2.3 GHz), 8GB DDR3, 1TB HDD, 39.624 cm (15.6") FHD, 1920 x 1080, Gigabit Ethernet, WLAN 802.11 b/g/n, VGA, HDMI, 1x mini DisplayPort, 4x USB 3.0, Windows 7 Home Premium 64-bit, 3.8kg, Black
More>>>
ASUS ROG G55VW-S1066V notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium:
The official marketing text of ASUS ROG G55VW-S1066V notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium as supplied by the manufacturer

Uncompromised Performance
There’s a new emperor ruling the world of mobile gaming. The G55VW breaks new performance barriers with the uncompromising power of a third generation Intel® Core™ i7 CPU and an NVIDIA® GeForce® GTX 660M GPU with 2GB of GDDR5 VRAM. The G55VW establishes itself as the fastest notebook in the land and will not only feed amazing gaming experiences today, but is primed to continue delivering them for years to come. It also includes support for 2 second instant on when equipped with an SSH or SSD hard drive, meaning you no longer have to wait to frag.

Incredible 3D Experiences
The G55VW is already destined to become one of the true greats in the world of mobile gaming, but with support for NVIDIA® 3D Vision™, including 3D Active Shutter technology, its place on the hall-of-fame is virtually guaranteed. Games, photos and movies can be experienced like never before – in Full HD and true 3D!

An Intense Audio/Visual Feast
Eye strain will be a thing of the past with the G55’s matt finish anti-glare display, while the wide viewing angle reduces the dead zone and helps to improve visibility during gaming – particularly in dark environments. The built-in subwoofer, complete with SonicMaster audio technology ensures a rich and powerful experience that will ward off challengers.

Gamer-centric Design
Gaming over long periods of time puts increasing demands on both man and machine, but with the G55VW, conquering in comfort is paramount to its success on the battlefield. Fatigue will stay away for longer thanks to advancements in the G55’s design. The anti-glare panel reduces eye-strain over long periods, while the spacious, adjustable and back-illuminated seamless one-piece keyboard with soft-touch palm rest and isolated arrow keys will keep your mind on the task in hand for longer than ever.

Incredible Thermal Efficiency
The G55VW packs a massive performance punch, which needs to be kept cool – the dual fan filter system enables you to keep your system running cooler and quieter, for longer. The unique, intelligent thermal design improves power and thermal efficiency by exhausting hot air from the back of the machine, enabling you to leave the competition battling for survival in your wake.

Short summary description ASUS ROG G55VW-S1066V notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium:
This short summary of the ASUS ROG G55VW-S1066V notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G55VW-S1066V, 3rd gen Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1000 GB

Long summary description ASUS ROG G55VW-S1066V notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium:
This is an auto-generated long summary of ASUS ROG G55VW-S1066V notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium based on the first three specs of the first five spec groups.

ASUS ROG G55VW-S1066V. Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. Optical drive type: Blu-Ray RW. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Product colour: Black

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor model *
The model number for the processor in a computer.
i7-3610QM
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.3 GHz
Processor threads
8
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket G2
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM77 Express
Thermal Design Power (TDP)
45 W
Tjunction
105 C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8
Processor manufacturer
The manufacturer that produced the processor.
Intel
Number of processors supported
The quantity of processors which can be used by the product.
1
Maximum number of SMP processors
1
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1000 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS),MMC,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® GTX 660M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
On-board graphics adapter ID
0x166
Discrete graphics adapter memory
2 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics adapters
1
Audio
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Built-in subwoofer
The product has built-in subwoofer, which is a loudspeaker component designed to reproduce very low bass frequencies.
Yes
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
Blu-Ray RW
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Networking standards
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3ab,IEEE 802.3u
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Mini DisplayPorts quantity
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Ports & interfaces
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64899
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Integrated 4G WiMAX
Yes
Battery
Battery capacity (Watt hours) *
74 Wh
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5200 mAh
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.8 kg
Width *
The measurement or extent of something from side to side.
384 mm
Depth *
The distance from the front to the back of something.
299 mm
Height (front)
The height of the frontside of the product.
2 cm
Height (rear)
Height of the backside of the product.
5.1 cm
Packaging content
AC adapter included
Yes
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Wi-Fi
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel,NVIDIA
Type
Characteristics of the device.
PC
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Number of products included
The number of products that are included in the package.
1 pc(s)
Ethernet interface type
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:41:39
Uk has collected 23 expert reviews for ASUS ROG G55VW-S1066V notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:41:39
Nl heeft 23 proffesionele recensies verzameld voor ASUS ROG G55VW-S1066V notebook Zwart 39,6 cm (15.6") 1920 x 1080 Pixels De derde generatie Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 86 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:41:39
Fr a recueilli 23 avis d’experts pour ASUS ROG G55VW-S1066V notebook Noir 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i7 de 3e génération 8 Go DDR3-SDRAM 1000 Go Disque dur Windows 7 Home Premium et la note moyenne est de 86 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:41:39
De hat 23 Expertenmeinungen über ASUS ROG G55VW-S1066V Notebook Schwarz 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 der dritten Generation 8 GB DDR3-SDRAM 1000 GB Festplatte Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 86 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:41:39
Testseek ha raccolto 23 recensioni da parte di esperti per ASUS ROG G55VW-S1066V notebook/portatile Nero 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i7 di terza generazione 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium e la valutazione media da parte degli esperti è di 86 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:41:39
Es ha coleccionado 23 opiniones de expertos para ASUS ROG G55VW-S1066V ordenador portatil Negro 39,6 cm (15.6") 1920 x 1080 Pixeles 3ª generación de procesadores Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB Unidad de disco duro Windows 7 Home Premium y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:41:39
Dk har samlet 23 ekspertanmeldelser for ASUS ROG G55VW-S1066V notebook Sort 39,6 cm (15.6") 1920 x 1080 pixel 3rd gen Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 86 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:41:39
Se har samlat in 23 experttester för ASUS ROG G55VW-S1066V bärbara datorer Svart 39,6 cm (15.6") 1920 x 1080 pixlar 3:e generationens Intel® Core™ i7 8 GB DDR3-SDRAM 1000 GB HDD Windows 7 Home Premium och det genomsnittliga betyget är 86 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
86%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 04:08:24
86%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 04:08:24
86%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 04:08:24
86%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 04:08:24
86%
Source Review comments Score
01net.com
Updated:
2014-01-01 01:41:39
Chez Asus, il y a de grosses machines pour joueurs, comme le ROG G75VW-T1042V que nous avons testé dernièrement... et puis il y a aussi des machines un peu moins imposantes, mais néanmoins puissantes. C'est le cas de ce ROG G55VW-S1129V, un modèle 15,6 po...
Bottom line Si vous êtes un joueur chevronné et que vous aviez prévu de changer de machine, nous ne pouvons que vous conseiller d'attendre la sortie de ce ROG G55VW-S1129V d'Asus. Ce modèle de 15,6 pouces reprend le beau et robuste châssis propre à la famille Republi...
100%
Chip.de
Updated:
2014-01-01 01:41:39
Das Asus G55VW-S1073V zählt zur Notebook-Familie „Republic of Gamers“, kurz RoG, und wurde konsequent für Spieler entwickelt. Diese extrem leistungsfähigen Notebooks genießen in Gamerkreisen zwar einen ausgezeichneten...
Good Sehr hohe 3D-Leistung, Thunderbolt-Schnittstelle, Top Full-HD-Display, Sehr hochwertig verarbeitet...
Bad Kurze Laufzeit, schwer...
73%
notebookjournal.de
Updated:
2014-01-01 01:41:39
Seit etwa zwei Jahren hat Asus kein neues 15-Zoll-Gaming-Notebook mehr herausgebracht. Jetzt bekommt die Gaming-Notebook-Sparte wieder Zuwachs in Form des S1024V – dem Topmodell aus der neuen G55VW-Serie. Im schlicht-schwarzen Gehäuse sind der neue Ivy...
Good Leistung, Kühlkonzept, Bedienelemente, Spieltauglichkeit, Verarbeitung, Display...
Bad Display, Mobilität, Regelung der EnergieEinstellungen...
90%
notebookinfo.de
Updated:
2014-01-01 01:41:39
Mit dem ASUS G55VW aus dem Refresh der Republic of Gamers Notebooks Reihe findet ein 15,6-Zoller in unsere Redaktion, dem es offensichtlich an Nichts mangelt. Ein mattes FullHD-Display, ein Intel Ivy Bridge Quad-Core Prozessor und eine Nvidia Geforce GTX...
Bottom line Das 15,6 Zoll ROG G55VW-S1073V Gaming Notebook von ASUS sammelt mit seinem stylischen Stealth Design, dem potenten Vierkern-Prozessor, der effizienten und schnellen Nvidia Geforce GTX 660M und dem hellen FullHD-Display ordentlich Punkte. Diese gute Basis...
0%
ferra.ru
Updated:
2014-01-01 01:41:39
Ноутбук ASUS G55Vw, о котором мы поговорим, является представителем игровой линейки. Это значит, что в нем будут установлены одни из самых мощных комплектующих на сегодняшний день. Данный ноутбук — один из тех, которые претендуют на полноценную замену дом...
Bottom line После детального изучения ноутбука самое время подвести итоги и составить мнение о ASUS G55Vw. Давайте обо всем по порядку. Корпус ноутбука получает высокую оценку за отличное качество исполнения. Шасси прочное, клавиатура не прогибается, а покрытие софт...
0%
dgl.ru
Updated:
2014-01-19 01:17:48
Несмотря на многообразие типов мобильных компьютеров, аппараты, предназначенные для развлечений, всегда стояли в стороне. И это неудивительно, ведь в течение долгого времени игровые ноутбуки ассоциировались с громоздкими и шумными «монстрами», занимающими...
90%
tech-labs.ru
Updated:
2014-05-15 01:09:51
Апрельский анонс Intel Ivy Bridge подстегнул производителей ноутбуков так, что количество новинок, основанных на последних процессорах лидера рынка, просто зашкаливает. Ни один производитель не остался в стороне, но нам в первую очередь интересно, что пре...
Bottom line Сделав очередное обновление модельного ряда Republic of Gamers, сочетая мощь процессоров Intel Ivy Bridge и видеоускорителей NVIDIA Kepler, ASUS создала, возможно, лучший игровой ноутбук на сегодняшний день. Его цена не заоблачна, а эргономика и система...
0%
f1cd.ru
Updated:
2015-08-06 03:21:41
Ноутбуки для геймеров в основном представляют собой дорогие не слишком портативные но при этом умопомрачительно быстрые компьютеры с брутальным и иногда аляповатым дизайном зачастую совершенно не сочетающимся с экстерьером их пользователей. ASUS G55VW...
Good Высокая производительность Отличные возможности расширения Экран с поддержкой частоты 120 Гц для показа 3Dизображения Стильный дизайн...
Bad Не слишком яркий дисплей невысокого разрешения...
0%
notebookcheck.net
Updated:
2014-01-01 01:41:39
The most interesting news in the G55VW is of course the brand new hardware, including the new quad-core, 22nm Intel processor from the latest Ivy Bridge generation, the Core i7-3610QM . This is a die shrink of the predecessor Sandy Bridge and not a major...
Good Very Quiet for a Gaming Laptop, Amazing Cooling Solution, Good Keyboard/Trackpad Combo, 4x USB 3.0 Ports...
Bad Very Heavy, No SSD, Large for a 15.6" Laptop...
Bottom line The G55VW is clearly an improvement over the G53SX, and anyone who is in the market for a 15.6-inch gaming laptop should definitely consider it. However, all would-be owners should also be aware that they're getting a 15-inch laptop that is far heavier th...
87%
fragbite.se
Updated:
2014-01-01 01:41:39
För ett tag sedan testade vi ASUS flaggskepp när det kommer till bärbara gamingdatorer, ASUS G75 med 17" och riktigt bra prestanda. Nu har vi tagit oss en titt på lillebror G55 med 15"-skärm och en prislapp som är något lägre. Design och ergonomi G55 h...
Good Full HDupplösning (15" @ 1920x1080), Tyst trots hårt arbete, Bra prestanda, Trevlig byggkvalité, Stor prisskillnad till G75, Positivt och negativt:, Mindre och lättare än G75, dock lägre fps i spel...
Bad Bildskärmen har sina brister...
80%
notebookcheck.se
Updated:
2014-01-01 01:41:39
Ivy Bridge möter Kepler. Den senaste versionen av Asus 15.6-tums bärbara speldator i Republic of Gamers-serien heter nu G55VW. Den är inte speciellt bärbar men är kraftfull nog att ersätta din stationära dator. Kompromissen med hög vikt betalar dessutom a...
Good Väldigt tyst för att vara en bärbar speldator, Fantastisk fläktlösning, Bra tangentbord och musplatta, 4x USB 3.0portar...
Bad Osedvanligt tung, Ingen SSD, Stor för att vara 15,6"...
87%
pcforalla.idg.se
Updated:
2014-01-01 01:41:39
Det är nu bara ett par veckor sedan Intel presenterade den nya omgången Core-processorer med kodnamnet Ivy Bridge. ”Tredje generationen” kallar de den, även om namnet Core funnits längre än så. Intel räknar här inte original-Core, Core 2, Core 2 Duo oc...
80%
nordichardware.se
Updated:
2014-01-01 01:41:39
Vi fortsätter att gå i speldatorns tecken, och den här gången med ASUS nya G-serie bärbara. G55VW är den 15,6-tumsdator som hittat hem till testlabbet, och kommer utrustad med det kraftfullaste NVIDIA har att erbjuda med Kepler på den mobila sidan. Sp...
Good Skärm med "Full HD" 1080pupplösning, Bra tangentbord för spel, Bra pekplatta, Hög processoroch grafikprestanda, Låg ljudnivå, även vid hög belastning, Riktigt låga temperaturer vid hög belastning, Gott om anslutningar...
Bad Skärmens betraktningsvinklar, Den mekaniska hårddisken håller tillbaka datorn, Mycket förinstallerade program, Dålig batteritid...
Bottom line I samband med de nya Ivy Bridge-processorerna från Intel hade ASUS förberett två speldatorer; G55VW och G75VW med 15,6, respektive 17,3-tumsskärm och vi har idag testat den förstnämnda. Om vi börjar med skärmen så anser vi att ASUS hade kunnat gjort e...
0%
pcfoster.pl
Updated:
2014-06-18 01:50:15
To już stało się faktem. Asus G55VW - laptop piątej generacji serii Republic of Gamers produkowanej przez Asusa ujrzał światło dzienne i już zaczął swoją ekspansję na rynku komputerów przenośnych wypierając przy tym swojego poprzednika. Jednak czy uda mu...
Good bardzo dobrze wykonany, z dobrych materiałów, z dbałością o szczegóły, wysokiej jakości wykonanie, wysoka kultura pracy, nienagrzewająca się obudowa, sztywna, nieuginająca się i podświetlana klawiatura, przyjemny w obsłudze touchpad, ergonomiczne rozmiesz...
Bad kiepskie głośniki, duże zużycie prądu, brak możliwości rozbudowy, niska mobilność spowodowana zbyt wysoką masą laptopa, palcująca się obudowa, matryca z połyskiem...
Bottom line Asus G55VW jest niewątpliwie kolejnym udanym laptopem z serii Republic of Gamers, która łamie stereotyp, że laptop nie nadaje się do grania. Matryca 3D LED umożliwia nam nowy wymiar rozrywki sprawiając wrażenie, że jesteśmy w samym środku akcji gry. Dobre...
0%
notebookcheck.pl
Updated:
2014-07-23 01:36:40
Niedawno miała miejsce premiera nowych Asusów z serii dla graczy, które zostały wyposażone w procesory Intel Ivy Bridge i nowe karty grafiki Nvidii. Po recenzji Asusa G75VW czas na test mniejszego modelu G55VW. Posiada on matową matrycę Full HD 15,6", czt...
Good świetna wydajność, cicha praca, niskie temperatury obudowy, matowa matryca o dobrych parametrach, fajne urządzenia sterujące (w tym podświetlana klawiatura), jakość wykonania, 4 USB 3.0 i Mini DisplayPort...
Bad mała mobilność, trudny dostęp do podzespołów, brak przełączania grafiki, duże zużycie energii, głośniki wbudowane z tyłu laptopa...
Bottom line Asus G55VW jest godnym następcą modelu G53JW, przy czym wyeliminowano większość wad poprzednika. Dużą zaletą G55VW jest matowa matryca Full HD. Niestety mobilność tego komputera kuleje, a to ze względu na gabaryty, masę i krótkie czasy pracy na akumulator...
88%
chip.pl
Updated:
2014-07-24 01:37:05
Obudowy notebooków z serii G od początku wyróżniały się ostrymi liniami o kształcie klinowatego korpusu, który jak głosi sam Asus jest inspirowany przez niewidzialne dla radaru samoloty wojskowe (F-117A). W porównaniu do poprzednich wersji najnowszy, 15-c...
Good Bardzo wydajne CPU i GPU, Ekran 3D z okularami migawkowymi, Cztery złącza USB 3.0, Nagrywarka Bluray, Kultura pracy...
Bad Błyszczący ekran o niskiej rozdzielczości...
Bottom line Bardzo wydajny i nowoczesny notebook dla gracza. Oprócz świetnych osiągów zapewnia funkcjonalność i komfort użytkowania. Jest to kolejna już odsłona modelu z serii G i w porównaniu do poprzedników widać postęp nie tylko w wydajności podzespołów, ale równi...
0%
tek.no
Updated:
2014-01-01 01:41:39
Det begynner å bli en stund siden sist vi testet en skikkelig potent spillbærbar, og nå er det på tide å kaste fra seg silkehanskene igjen. Med en ny generasjon prosessorer fra Intel, og en ny generasjon skjermkort fra Nvidia, bør vi kunne forvente en...
Good God konstruksjonskvalitet, Pen og særegen design, Behagelig tastatur og pekeplate, Bra skjerm, Stillegående og kjølig, Ikke fantastisk spillytelse, Litt tykk og tung, Andre alternativer, Vi har ennå ikke testet noen andre bærbare datamaskiner med Ivy Bridge prosessorer. Men vi skal snart motta en Multicom Kunshan P170E som virker veldig lovende. Her er det muligheter for å skreddersy maskinvaren...
Bad Ikke fantastisk spillytelse, Litt tykk og tung...
0%
Klikk.no
Updated:
2014-01-01 01:41:39
Asus har hold fast ved grunndesignet på sine spillbærbare de siste årene, så det er ikke rart vi synes vi har sett dette før. Men det er som kjent ikke noe poeng i endre det som fungerer, og G55V ser absolutt ut som en moderne og hissig spillmaskin. Ønske...
Good Ytelse, Design, Skjermoppløsning, Matt skjerm, Lite støy...
Bad Tung, Svikt under optisk drev...
Bottom line G55VW fortsetter arverekken av svært dugelige spillmaskiner fra Asus, som innfrir kravene til spillere på en meget gjennomført måte. Den er råsterk og stillegående, og trives også som kraftig skrivebordserstatter og avspiller i hjemmekinoen. På testids...
83%
notegear.com
Updated:
2015-03-07 03:20:18
이번 시간에는 아수스의 게이밍 노트북인 G55VW의 성능 부분을 점검해 보겠습니다. G55VW - S1014V는 인텔이 22나노 공정으로 새롭게 출시한 아이비브릿지 코어 i7 3610QM(동작 클럭 2.3 GHz, 최대 터보 부스트일 때: 3.3 GHz, 스마트 캐시 L3 6 MB 탑재, FSB 1333MHz)를 탑재한 아이비브릿지 플랫폼 모델입니다. 아이비브릿지 프로세서의 통합 그래픽 코어는 샌디브릿지에 내장되었던 GMA HD3000에서 GMA HD4...
Bottom line '게이밍 노트북은 이런 것'이라고 과시하는듯한 모델입니다. 게임 아이템을 연상시키는 스텔스 디자인에 무광 컬러, 효율적인 후면 배열구로 인해 장시간 풀로드 시에도 표준 노트북을 능가하는 안정적인 방열 효율, 높은 사양의 하드웨어 구성임에도 사용자가 크게 체감할 수 없는 소음 제어력, 게임은 물론 업무용 환경에서도 불편이 없는 효율적인 키보드 배열, 기대보다는 쓸만한 배터리 구동 시간, TN 패널 가운데 시야각, 색감, 반응 속도 면에서 적정 수준의 만족...
0%
notegear.com
Updated:
2015-03-08 02:58:15
최근 노트북 시장은 초경량 휴대 컨셉인 울트라북과 고사양을 바탕으로 한 데스크톱 대체형 모델로 양분되고 있는 추세입니다. 1kg 초반대, 18mm 이하의 뛰어난 경량 설계로 어디에든 휴대 가능한 울트라북은 저전력 프로세서, 내장 그래픽이라는 성능적 약점을 안고 있지만 기본 5시간 이상 사용 가능한 배터리와 작은 서류 가방에도 수납되는 작은 부피를 장점으로 빠르게 노트북 시장을 잠식하고 있습니다. 반면 데스크톱 대체형 노트북도 빠르게 변화하고 있습니다...
0%
chinese.vr-zone.com
Updated:
2016-12-01 04:08:24
15.6 吋的遊戲筆電,相較於 17.3 吋將更容易攜帶,那麼效能表現部分是否有差異呢? ASUS 在遊戲筆電市場一向都會推出 17.3 吋的 G7 系列以及 15.6 吋的 G5 系列。6 月份,我們已經實測了採用 NVIDIA GeForce GTX670M 的 G75VW,一台擁有 3D 面板的遊戲筆電。在進入 8 月份,我們將實測 15.6 吋的 G55VW 這台採用 NVIDIA GeForce GTX 660M 獨立顯示晶片的遊戲筆電。G55VW,一台 15.6 吋的遊戲筆記型電腦。嚴格來說,...
85%
notebookfocus.com
Updated:
2016-12-01 04:08:24
สวัสดีครับ กลับมาอีกครั้งกับการรีวิว notebook [โน๊ตบุ๊ค] โดยทีมงาน โน๊ตบุ๊คโฟกัส ก่อนอื่นต้องบอกเลยว่าช่วงนี้กระแส notebook [โน๊ตบุ๊ค] ค่อนข้างเงียบเหงาอยู่พอสมควร เนื่องจากการมาของแท็บเล็ตราคาถูกอย่าง Asus Google Nexus 7 เลยโดนกระแสของทางแท็บเล็ตราคาย่อม...
0%
Show all
Customer service details
X