location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G551JW-XO143H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G551JW-XO143H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G551JW-XO143H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900009750
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 23:15:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS ROG G551JW-XO143H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 8.1 Black :
The long product name of ASUS ROG G551JW-XO143H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" 1366x768 LED, Intel Core i7-4710HQ (6M Cache, up to 3.50 GHz), 8GB DDR3L 1600MHz, 1TB SATA 5400rpm, NVIDIA GeForce GTX 960M 2GB GDDR3, DVD±RW, SD, Gigabit Ethernet, 802.11b/g/n, Bluetooth 4.0, 2.8kg, Windows 8.1 64-bit
More>>>
ASUS ROG G551JW-XO143H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 8.1 Black:
The official description of ASUS ROG G551JW-XO143H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-performance gaming laptop with enthusiast-grade graphics and silent cooling system
The ASUS Republic of Gamers (ROG) G Series delivers powerful performance thanks to Intel® Core™ i7 processors and gaming-grade NVIDIA® GTX series graphics. Be immersed in gaming worlds through its Full HD IPS panel with 178-degree viewing angles, complemented by ASUS SonicMaster and ROG AudioWizard enhanced audio. Its efficient thermal management system works silently in the background to give you uninterrupted marathon gaming sessions.

The laptop for the discerning gamer
The ASUS Republic of Gamers (ROG) G Series features bold, modern lines with a stealthy matte-black brushed aluminum finish. An illuminated ROG logo proudly reflects its gaming heritage.

A Full HD display with wide viewing angles gives you clear, crisp gaming visuals. If that isn’t enough, Trinity Display technology lets you hook up the G Series to three other monitors for additional multitasking capabilities.

Fast, smooth gaming performance and superior visuals
Armed with a 4th Gen Intel® Core™ i7 processor and the latest gamer-grade NVIDIA® GTX series graphics, the G Series is hardwired for gaming – giving you smooth, fast performance and superior visuals. The G Series is geared for marathon gaming sessions, with a silent and powerful thermal solution that ensures system stability in the heat of battle.

Experience immersive in-game audio
The G Series features audio enhancements that enhance your gaming experience. SonicMaster Premium provides quality sound; while ROG Audio Wizard has several preset modes for movies, games, or music. Also included is MaxxAudio – a professional-grade audio processing tool.

The G Series has a high-quality microphone and headphones for crystal clear voice communication during online gaming sessions.

ASUS WebStorage
With ASUS WebStorage, your personal stuff is always with you as long as you’re on any web-enabled device. Your files are synchronized across all your devices, so you always have instant access to the latest versions, even if you last updated them on a different platform.
Sharing files is simple, too, whether via email, instant messaging, or your favorite social network.

Exclusive ROG Gaming Accessories
Maximize your game with Republic of Gamers accessories. Packed with the right features, these optional accessories enhance your gaming experience.

Short summary description ASUS ROG G551JW-XO143H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 8.1 Black:
This short summary of the ASUS ROG G551JW-XO143H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G551JW-XO143H, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS ROG G551JW-XO143H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 8.1 Black:
This is an auto-generated long summary of ASUS ROG G551JW-XO143H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 8.1 Black based on the first three specs of the first five spec groups.

ASUS ROG G551JW-XO143H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4710HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, MS PRO Duo, Memory Stick (MS), SD, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x416
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1PX
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Processor ARK ID
78930
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.3 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, MIC, CE Marking Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, EU Flower, Energy star, CECP, WEEE, Erp 2013, RoHS, JATE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
383 mm
Depth
255 mm
Height (front)
2.8 cm
Height (rear)
3.15 cm
Weight *
2.7 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 05:26:25
Uk has collected 4 expert reviews for ASUS ROG G551JW-XO143H laptop Intel® Core™ i7 i7-4710HQ 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 8.1 Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
laptopmedia.com
Updated:
2018-06-01 05:26:25
After a short break we are back to the arena to compare some of the best value mobile gaming devices available on the market. Today our focus shall be on ASUS ROG G551 and Dell Inspiron 7559 that have been compared many times to other devices but not to o...
0%
laptopmedia.com
Updated:
2018-06-01 05:26:25
We continue the list of reviews on ASUS ROG products with the refreshed G551 series laptops that feature the new GeForce GTX 960M GPU which will add a marginal performance over last year's model and a bit better energy efficiency. Unlike most refreshed no...
Good Quality IPS panel without PWM, Good design, Comfortable touchpad and keyboard, Excellent heat management inside and out of the chassis, M.2 SATA SSD slot, Affordable price...
Bad The chassis leaves nasty smudges and fingerprints, Bulky (32.2 mm) and heavy (2.7 kg), The GPU throttles during longer gaming sessions...
Bottom line Despite our initial thoughts of the notebook, the G551 proved to be a much better choice than the G501 when it comes to screen quality and cooling system. Firstly, the cooling system maintained relatively high CPU temperature, but the frequency didn't dro...
0%