location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G53JW-SX225V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G53JW-SX225V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G53JW-SX225V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG G53JW-SX225V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 39.6 cm (15.6") LED backlight
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 750 GB DVD Super Multi DL
  • - NVIDIA® GeForce® GTX 460M Intel® HD Graphics
  • - Ethernet LAN
  • - 120 W
  • - Windows 7 Home Premium 64-bit
Warranty: 2 year
Long product name ASUS ROG G53JW-SX225V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black :
The long product name of ASUS ROG G53JW-SX225V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-480M, 4096MB DDR3, 750GB HDD, DVD-RW DL, 15.6", 2.0MP, Gigabit Ethernet, 802.11 b/g/n, VGA, HDMI, 3x USB 2.0, USB 3.0, Windows 7 Home Premium 64-bit, 3.6kg, Black
More>>>
ASUS ROG G53JW-SX225V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:
The official description of ASUS ROG G53JW-SX225V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Surrounded by audio
To match the realistic 3D, the G53Jw features full EAX and THX audio support, delivering true surround immersion for dedicated gamers who want their in-game environments to come to life. Movies and music sound spectacular, as well.

Relentless computing
Much of this flows from Intel® Core™ i3/i5/i7 processors on board enabling smooth computing and blazing-fast gaming. The G53Jw comes with one-click overclocking users can engage any time for extra performance in games and other applications.

Keeping it cool
The G53Jw comes with a unique design that improves cooling and reduces noise, with large rear venting exhausts pushing both heat and noise away from users and ensuring cooler, better performing hardware and a quieter environment.

Short summary description ASUS ROG G53JW-SX225V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:
This short summary of the ASUS ROG G53JW-SX225V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G53JW-SX225V, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 4 GB, 750 GB, Windows 7 Home Premium

Long summary description ASUS ROG G53JW-SX225V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS ROG G53JW-SX225V laptop Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS ROG G53JW-SX225V. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.6 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Maximum internal memory *
4 GB
Storage
Total storage capacity *
750 GB
Number of HDDs installed
1
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS Duo, MS PRO
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 460M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum graphics card memory
1.536 GB
Audio
Audio system
EAX Advanced HD 5.0
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
5200 mAh
Power
AC adapter power
120 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
391 mm
Depth
297 mm
Height (front)
2 cm
Height (rear)
5 cm
Weight *
3.6 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 03:19:43
Uk has collected 20 expert reviews for ASUS ROG G53JW-SX225V laptop 39.6 cm (15.6") Intel® Core™ i5 i5-480M 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
T3.com
Updated:
2013-06-01 03:19:34
Asus might've been copying notes from Alienware's design team but that's no bad thing if it means it designs a rock solid 3D gaming laptop. It doesn't quite have the all black rubberised class and feels cheaper despite costing more. However, those t...
Good Brilliant 3D gaming creds, Great design and keyboard layout, Great screen despite not being HD, Runs cool and quiet...
Bad Expensive to buy, Battery life is average, Like to see full HD on screen...
Bottom line Pound for pound, this is one of the most powerful mid-sized laptops you can get your filthy mitts on. It does have some design issues but cash rich gamers will love it might forgive lack of HD.
80%
gadgetshow.channel5.com
Updated:
2013-06-01 03:19:34
The Asus G53JW is one of the latest machine's from Asus' Republic of Gamers division. It's packed with features, including Blu-ray and a 3D display, and it features a powerful graphics card and high-end processing options. The goodFrom its 3D-capable s...
Good From its 3D-capable screen, to a Blu-ray drive, to a cutting-edge graphics card, the Asus G53JW offers everything you'll ever need on a laptop. At 15.6 inches, it's just about small enough to take with you on the move, although it is a bulky machine. The screen is bright and vibrant, and it features nVidia's 3D technology, bringing compatible games and movies to life. You will need to wear a pair...
Bad Considering its relatively large 15.6-inch screen, the 1366 x 768-pixel resolution is somewhat of a disappointment. It's even more disappointing considering this machine's target audience, with the latest games offering Full HD graphics, and you also won't be able to take full advantage of the integrated Blu-ray drive.
Bottom line Despite that, the Asus G53JW is still a good laptop. The high quality makes it an easy machine to like, and although you can't watch Blu-ray movies in Full HD on the laptop's screen, you will be able to hook up a TV via the HDMI port. When it comes to...
80%
techradar.com
Updated:
2013-06-01 03:19:39
Over the past twelve months we've seen a range of 3D-capable laptops released by some of world's biggest manufacturers. As well as the polarised screen technology of the Acer Aspire 5738DZG, the Nvidia 3D Vision based Toshiba Satellite A665-11Z and the...
Good Good build quality and slim design, Full Windows 7 for compatibility, Good specification, Connectivity...
Bad ExoPC user interface needs work, Battery life poor compared to Android or iPad, Poor viewing angle if the tablet is flat, No mainstream distribution yet means limited availability...
Bottom line Over the past twelve months we've seen a range of 3D-capable laptops released by some of world's biggest manufacturers. As well as the polarised screen technology of the Acer Aspire 5738DZG, the Nvidia 3D Vision based Toshiba Satellite A665-11Z and the...
80%
pocket-lint.com
Updated:
2016-12-14 04:42:39
The G53JW is the latest in Asus’ hardcore Republic of Gamers range. The spec reads like a wish list for FPS hedonists: Intel i7 Quad Core 740M processor, Nvidia Fermi-derived GeForce GTX460M graphics, Blu-ray writer, 3D. It even ships with a large cus...
Good Fast Core i7 mobile processor, blazing Nvidia graphics package, integrated Active Shutter 3D, bad ass design...
Bad Despite the muscle still can’t run flat out with demanding games, limited off axis viewing, some concerns about construction quality...
Bottom line For gamers who really must have it all, the Asus G53JW appears to have been sent from gaming heaven. Breathless i7 quad core processor speed, top flight Nvidia graphics capabilities and fully integrated 3D all conspire to make it a formidable, if price...
80%
pcmag.com
Updated:
2013-06-01 03:19:35
Asus and the Republic of Gamers present the G53JW-3DE, a 15.6-inch gaming laptop sporting an Intel Core i7-740QM quad core processor that can reach 2.93GHz and a 1.5GB Nvidia GTX 460M GPU. In addition to being 3D capable, this mobile gaming rig feature...
0%
pcper.com
Updated:
2013-06-01 03:19:37
Gaming laptops are expensive. Almost everyone knows that, and those who don’t quickly find out when they begin searching for one to buy. Gaming laptops are also usually built-to order. The powerful hardware requires a plus-size chassis, so many manuf...
Bottom line The sin of the ASUS G53JW-3DE is price. Nvidia 3D Vision requires that a laptop have a unique, low-resolution 120Hz display and special glasses that enable the stereoscopic 3D effects. These options don’t come cheap and as a result the price of the 3D...
0%
Laptopmag.com
Updated:
2013-06-01 03:19:39
Want the power of a 17-inch gaming system in a slightly smaller package? Asus took the components from the G73Jh--a Core i7 processor, Nvidia GTX 460 graphics, Blu-ray, and a USB 3.0 port, to name a few--and squeezed them into the 15-inch G53Jw-3DE. Wh...
Good Stylish stealth fighter-like design, Impressive graphics and 3D performance, Cool temperatures, Blu-ray and USB 3.0...
Bad Relatively heavy, Stiff mouse buttons, Display not 1080p, Lackluster audio...
Bottom line A 3D notebook that justifies its high price with intense gaming action and plenty of style.
70%
notebookcheck.net
Updated:
2013-06-01 03:19:39
Subsequent to the review of the compact Asus G53JW gaming machine with a GTX 460M graphics card and HD 3D display, we now provide a review of a practically identically equipped model. It may present a more interesting alternative for Blu-Ray and gaming fa...
Good Aggressive design, Matt case surfaces, Good workmanship, Low heat development, Low noise emissions, FullHD display, Keyboard light, High performance reserves, High memory capacity, USB 3.0 port...
Bad Unfavorable interface positioning, Spongy keyboard, Limited battery life, High weight for a 15 inch notebook...
Bottom line Ultimately, we can link up to the reviewed 3D G53JW version. Asus probably provides one of the currently most attractive gaming notebooks with the device at hand. The design is right, the performance can cope with even new games and notebook's the low emi...
81%
notebookcheck.net
Updated:
2013-06-01 03:19:40
Until the Asus G53 is available in shops, some time will likely still pass (expected at the end of October). We had the opportunity to inspect a final pre-production edition sample in detail. A particularly prominent feature is the 3D capable display , ma...
Good Aggressive design, Matte surfaces, Well manufactured, Low heat dissipation, 3D capable display, Backlit keyboard, Big performance reserves, Large memory capacity, USB3.0 port...
Bad Unfavorable interface locations, Soft keyboard base, Limited battery life, Mediocre display resolution, Heavy for a 15 inch notebook...
Bottom line The Asus G53JW more or less follows in the footsteps of the success of the bigger G73. When it comes to the case the advantages of the 17 inch model become apparent time and again, and manifest themselves in the attractive design with completely matte sur...
81%
g4tv.com
Updated:
2016-12-14 04:42:39
Video Review: The ASUS G53JW-3DE 3D gaming laptop has more than just an Intel Core i7 processor, NVIDIA GTX 460m graphics and up to 8 GB of RAM. It's also ready to play any game or Blu-ray movies in 3D with THX surround sound! Chris Hardwick and Candac...
80%