ASUS G1SN-AK023C, SE, Intel® Core™2 Duo, 2.5 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 3 GB, 320 GB
ASUS G1SN-AK023C, SE. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 3.1 kg