ASUS logo

ASUS G1S-AS126G + Microsoft Office Professional 2007 Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26394
Info modified on:
29 Jan 2025, 18:53:01
Short summary description ASUS G1S-AS126G + Microsoft Office Professional 2007 Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate Black:

ASUS G1S-AS126G + Microsoft Office Professional 2007, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 2 GB, 250 GB, Windows Vista Ultimate

Long summary description ASUS G1S-AS126G + Microsoft Office Professional 2007 Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Ultimate Black:

ASUS G1S-AS126G + Microsoft Office Professional 2007. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Ultimate. Product colour: Black. Weight: 3.1 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.