ASUS G1S-AK005C, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB
ASUS G1S-AK005C. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Weight: 3.1 kg