location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G11CD-FR083T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Tower Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G11CD-FR083T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G11CD-FR083T
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:01:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG G11CD-FR083T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Tower Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC Grey
  • - Intel® Core™ i7 i7-6700 3.4 GHz
  • - 32 GB DDR4-SDRAM 2133 MHz
  • - 1.51 TB HDD+SSD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GTX 980 Ti 6 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 64-bit
Long product name ASUS ROG G11CD-FR083T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Tower Grey :
The long product name of ASUS ROG G11CD-FR083T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Tower Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700, 32GB DDR4, 1TB HDD + 512GB SSD, NVIDIA GeForce GTX 980Ti 6GB, DVD Supermulti, Card Reader, Windows 10 64-Bit
More>>>
ASUS ROG G11CD-FR083T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Tower Grey:
The official description of ASUS ROG G11CD-FR083T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Tower Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shedding light on uncompromising performance

- Windows 10 Home or other editions available
- 6th-generation Intel® Core™ processor and NVIDIA® GeForce® graphics for unstoppable WQHD gaming
- M.2 PCIe gen 3 x4 SSD, DDR4 SDRAM and USB 3.1 ports
- Customizable 8-million color LED light effects with pulse mode
- ASUS-exclusive AEGIS II utility lets you record and edit gameplay videos, and upload them onto social media
- Spectacular cooling performance and low operational noise

Short summary description ASUS ROG G11CD-FR083T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Tower Grey:
This short summary of the ASUS ROG G11CD-FR083T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Tower Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G11CD-FR083T, 3.4 GHz, Intel® Core™ i7, 32 GB, 1.51 TB, DVD Super Multi, Windows 10

Long summary description ASUS ROG G11CD-FR083T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Tower Grey:
This is an auto-generated long summary of ASUS ROG G11CD-FR083T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Tower Grey based on the first three specs of the first five spec groups.

ASUS ROG G11CD-FR083T. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980 Ti. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4, 1x16
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
32 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
Number of SSDs installed
1
SSD capacity
512 GB
Card reader integrated
Yes
Compatible memory cards
MMC, MS Micro (M2), MS PRO, SD, SDXC, xD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 980 Ti
Discrete graphics card memory
6 GB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Total number of SATA connectors
4
Ports & interfaces
Number of SATA III connectors
4
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Product colour *
Grey
Performance
Market positioning
Gaming
Motherboard chipset
Intel® H170
Audio system
SonicMaster
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, AVX 2.0, SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88196
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Weight & dimensions
Width *
176 mm
Depth *
440 mm
Height *
422 mm
Weight *
9.78 kg
Package width
250 mm
Package depth
510 mm
Package height
550 mm
Packaging content
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2017-01-08 01:19:26
Uk has collected 8 expert reviews for ASUS ROG G11CD-FR083T PC Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Tower Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
kitguru.net
Updated:
2017-04-30 02:52:49
The Asus G11CD is a compact gaming PC featuring a Core i5 7400 processor with Nvidia GTX1050 graphics. It comes equipped with XSplit Broadcaster software to help you get busy streaming games as quickly as possible and Asus Aura RGB LED Software so that yo...
Good Attractive design, Customisable RGB LED, Quite small and Compact, Latest hardware, Plugin and play, Ships with Keyboard and mouse...
Bad A little noisy under load thanks in part to the CPU cooler, Price can be beaten, GTX 1050 isn't a very powerful GPU, Fingerprint magnet...
Bottom line The Asus Gaming G11CD-K has proven itself to be capable of handling a myriad of tasks and would make an ideal system for a living room – within a family environment. It is easily capable of handling office duties, for surfing the internet and to playback...
75%
hardwareheaven.com
Updated:
2018-02-20 02:03:39
This machine includes an Nvidia Pascal graphics card and an Intel Kaby Lake processor – and RGB LEDs in the case. To get your hands on it, you'll have to pay £800 in the UK and $949 in the US.The affordable Asus ROG G11CD is powered by the GeForce GTX 105...
Bottom line The Asus ROG G11CD is a competent system for 1080p gaming, especially on less demanding titles – like those designed for esports. The Core i5 processor is a solid bit of kit, too, and the machine looks the part thanks to its Mayan patterns and RGB LEDs.It...
0%
computershopper.com
Updated:
2017-01-08 01:19:26
Taiwan-based Asus tackles everything on the computing and consumer electronics hardware front, from desktop components to notebook computers and networking equipment. The company is especially popular in the gaming world, under its "Republic of Gamers" (R...
Good Very quiet operation, Excellent gaming performance as configured, Relatively compact design, Software-controlled RGB case lighting...
Bad Storage limited to two 3.5-inch bays, Cluttered, unfinished interior, No USB Type-C, Single-channel RAM, as reviewed...
Bottom line Asus's Republic of Gamers G11CD packs powerful GeForce GTX 1080 graphics for 4K gaming grunt, plus efficient, quiet cooling. Just know that internal expansion is limited, and the interior isn't as nice and tidy as it could be. Read More...
70%
tomsguide.com
Updated:
2017-01-08 01:19:26
The Asus G11 is proof that getting into PC gaming doesn't require an exorbitant budget or a wealth of computing know-how. This gaming desktop's price tag ($849 starting, $999 as reviewed) is as inviting as its sci-fi-inspired design, and its Core i7 proce...
Good Attractiv, compact desig, Strong gaming performanc, Included mouse and keyboard...
Bad Lackluster softwar, No upgradability...
Bottom line The Asus G11 is an impressive value for those looking to dip their feet into PC gaming. Its compact design and included mouse and keyboard make it easy to get right to playing, and its Core i7 processor and GTX 960 GPU provide gaming muscle that defies it...
70%