location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS FX753VE-GC093 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX753VE-GC093
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FX753VE-GC093
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900781557
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS FX753VE-GC093 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 12 GB DDR4-SDRAM
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GTX 1050 Ti 4 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - 48 Wh 120 W
Long product name ASUS FX753VE-GC093 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Black :
The long product name of ASUS FX753VE-GC093 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (2.8GHz, 6M Cache), 12GB RAM, 1000GB HDD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1050 Ti, Ethernet, WLAN 802.11, WebCam, no OS
More>>>
ASUS FX753VE-GC093 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Black:
The official description of ASUS FX753VE-GC093 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

POWER AND STYLE ON THE GO
ASUS FX753 packs the latest 7th-gen Intel® processor, Windows 10, and NVIDIA® GeForce® GTX 1050 graphics in a compact and lightweight design. FX753 keeps you productive and entertained wherever you are.

Excellent Performance
ASUS FX753 delivers excellent performance thanks to its 7th-generation Intel® Core™ i7 processor and discrete NVIDIA® GeForce® GTX 1050 graphics with full Microsoft® DirectX® 12 support. FX753 combines efficient, powerful performance with a sleek and stylish ultra-slim design for productive multitasking and gaming on-the-go.

BE IN COMMAND
ASUS FX753 features a specially-designed keyboard with red backlighting and scissor-switch keys with 2.5mm of travel distance for tactile keystrokes. It has highlighted WASD keys that stand out, a larger space bar and isolated arrow keys for precise control and input during intense gaming sessions.

INTELLIGENT THERMAL DESIGN
ASUS Cooling Overboost provides adjustable speeds, and features an intelligent thermal design for maximum cooling efficiency to give ASUS FX753 the stability required for all tasks.

BREATHTAKING VISUALS
ASUS FX753 features a 17.3-inch Full HD panel with wide-view angles. It delivers great contrast and color consistency, and there's no color shift even when you're viewing it from extreme positions. It has a matte finish too, so there's no glare or reflections to distract you during gaming.

UP TO 32GB OF DDR4
ASUS FX753 is specified with 32GB of DDR4 RAM as standard for the perfect balance of performance and energy efficiency.

USB Type-C™ port
The reversible USB Type-C™ port gives you easier device connections and hyper-fast data transfer speeds.

Array microphone for clear voice pickup
A built-in array microphone filters out all ambient noise, so your voice is clearly heard by the other party even when you're on a video call in a noisy environment.

AUDIO BY ICEPOWER®
Built-in speakers are positioned to direct sound towards you for truly immersive audio.

Short summary description ASUS FX753VE-GC093 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Black:
This short summary of the ASUS FX753VE-GC093 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS FX753VE-GC093, Intel® Core™ i7, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description ASUS FX753VE-GC093 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Black:
This is an auto-generated long summary of ASUS FX753VE-GC093 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Black based on the first three specs of the first five spec groups.

ASUS FX753VE-GC093. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM175
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
No
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity *
48 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Weight & dimensions
Width
418 mm
Depth
255 mm
Height
30 mm
Weight *
2.8 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-03-17 03:14:27
Uk has collected 1 expert review for ASUS FX753VE-GC093 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%