ASUS logo

ASUS F9E-2P158E, SE Intel® Core™2 Duo T5550 30.7 cm (12.1") 2 GB DDR2-SDRAM 250 GB Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69675
Info modified on:
22 Jan 2025, 05:37:26
Short summary description ASUS F9E-2P158E, SE Intel® Core™2 Duo T5550 30.7 cm (12.1") 2 GB DDR2-SDRAM 250 GB Windows Vista Business:

ASUS F9E-2P158E, SE, Intel® Core™2 Duo, 1.83 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description ASUS F9E-2P158E, SE Intel® Core™2 Duo T5550 30.7 cm (12.1") 2 GB DDR2-SDRAM 250 GB Windows Vista Business:

ASUS F9E-2P158E, SE. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Business. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.