ASUS logo

ASUS F7L-7S017E, FR Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99064
Info modified on:
22 Jan 2025, 05:33:12
Short summary description ASUS F7L-7S017E, FR Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business:

ASUS F7L-7S017E, FR, Intel® Pentium®, 1.73 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description ASUS F7L-7S017E, FR Intel® Pentium® T2370 43.4 cm (17.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business:

ASUS F7L-7S017E, FR. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 3.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.