ASUS logo

ASUS F5R-AP005 laptop Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 120 GB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24494
Info modified on:
29 Jan 2025, 18:38:26
Short summary description ASUS F5R-AP005 laptop Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 120 GB:

ASUS F5R-AP005, Intel® Celeron® M, 1.86 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 120 GB

Long summary description ASUS F5R-AP005 laptop Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 120 GB:

ASUS F5R-AP005. Processor family: Intel® Celeron® M, Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Weight: 2.65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.