ASUS logo

ASUS F5M-AP012 laptop AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 6100

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15930
Info modified on:
29 Jan 2025, 19:02:11
Short summary description ASUS F5M-AP012 laptop AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 6100:

ASUS F5M-AP012, AMD Mobile Sempron, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description ASUS F5M-AP012 laptop AMD Mobile Sempron 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 6100:

ASUS F5M-AP012. Processor family: AMD Mobile Sempron, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6100. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.