ASUS logo

ASUS F552CL-SX257H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40005
Info modified on:
23 Jan 2025, 18:09:20
Short summary description ASUS F552CL-SX257H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 Grey, Silver:

ASUS F552CL-SX257H, Intel® Core™ i3, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS F552CL-SX257H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 Grey, Silver:

ASUS F552CL-SX257H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.