ASUS logo

ASUS Vivobook Max F541UV-XX146T laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95405
Info modified on:
25 Jan 2025, 22:04:22
Short summary description ASUS Vivobook Max F541UV-XX146T laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate:

ASUS Vivobook Max F541UV-XX146T, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description ASUS Vivobook Max F541UV-XX146T laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate:

ASUS Vivobook Max F541UV-XX146T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6198DU, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10. Product colour: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.